Greenlee Textron, Inc. Wire Mesh Cable Pulling Grip 30536

Description
LIGHT DUTY, SHORT, EASY RUNS, BASKET STYLE TYPE 16 INCH MESH LENGTH 0.5 INCH MIN. CABLE OUTER DIAMETER 0.61 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 5 INCH L EYE SIZE 560 LB BREAKING STRENGTH FLEXIBLE EYE TYPE SINGLE WEAVE MESH TYPE
Datasheet
Description
LIGHT DUTY, SHORT, EASY RUNS, BASKET STYLE TYPE 16 INCH MESH LENGTH 0.5 INCH MIN. CABLE OUTER DIAMETER 0.61 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 5 INCH L EYE SIZE 560 LB BREAKING STRENGTH FLEXIBLE EYE TYPE SINGLE WEAVE MESH TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Mesh Cable Pulling Grip - 30536 - Greenlee Textron, Inc.
Rockford, IL, USA
Wire Mesh Cable Pulling Grip
30536
Wire Mesh Cable Pulling Grip 30536
LIGHT DUTY, SHORT, EASY RUNS, BASKET STYLE TYPE 16 INCH MESH LENGTH 0.5 INCH MIN. CABLE OUTER DIAMETER 0.61 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 5 INCH L EYE SIZE 560 LB BREAKING STRENGTH FLEXIBLE EYE TYPE SINGLE WEAVE MESH TYPE
  • LIGHT DUTY, SHORT, EASY RUNS, BASKET STYLE TYPE
  • 16 INCH MESH LENGTH
  • 0.5 INCH MIN. CABLE OUTER DIAMETER
  • 0.61 INCH MAX. CABLE OUTER DIAMETER
  • USE TO PULL IN CONDUIT/TRAY APPLICATION
  • GALVANIZED STEEL MESH MATERIAL
  • 5 INCH L EYE SIZE
  • 560 LB BREAKING STRENGTH
  • FLEXIBLE EYE TYPE
  • SINGLE WEAVE MESH TYPE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 30536
Product Name Wire Mesh Cable Pulling Grip
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Insertion, Extraction - 2243-M81969/14-04-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts, 12 AWG
View Details
 - SC-03 BASE MACHINE - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details