Greenlee Textron, Inc. Mechanical Crimping Tool 45501

Description
FULL CYCLE RATCHET TYPE 22 TO 10 AWG CABLE SIZE ERGONOMIC HANDLE TYPE GREEN, BLACK HANDLE COLOR COLOR CODED NEST DIE, INTERCHANGEABLE DIE SET DIE INCLUDED INSULATED SLIDE ON CONNECTOR TERMINAL/SPLICE TYPE KWIK CYCLE[R] BRAND DIE MATERIAL HARDENED HEAT TREATED TOOL STEEL FRAME MATERIAL HARDENED HEAT TREATED TOOL STEEL
Request a Quote Datasheet
Description
FULL CYCLE RATCHET TYPE 22 TO 10 AWG CABLE SIZE ERGONOMIC HANDLE TYPE GREEN, BLACK HANDLE COLOR COLOR CODED NEST DIE, INTERCHANGEABLE DIE SET DIE INCLUDED INSULATED SLIDE ON CONNECTOR TERMINAL/SPLICE TYPE KWIK CYCLE[R] BRAND DIE MATERIAL HARDENED HEAT TREATED TOOL STEEL FRAME MATERIAL HARDENED HEAT TREATED TOOL STEEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Crimping Tool - 45501 - Greenlee Textron, Inc.
Rockford, IL, USA
Mechanical Crimping Tool
45501
Mechanical Crimping Tool 45501
FULL CYCLE RATCHET TYPE 22 TO 10 AWG CABLE SIZE ERGONOMIC HANDLE TYPE GREEN, BLACK HANDLE COLOR COLOR CODED NEST DIE, INTERCHANGEABLE DIE SET DIE INCLUDED INSULATED SLIDE ON CONNECTOR TERMINAL/SPLICE TYPE KWIK CYCLE[R] BRAND DIE MATERIAL HARDENED HEAT TREATED TOOL STEEL FRAME MATERIAL HARDENED HEAT TREATED TOOL STEEL
  • FULL CYCLE RATCHET TYPE
  • 22 TO 10 AWG CABLE SIZE
  • ERGONOMIC HANDLE TYPE
  • GREEN, BLACK HANDLE COLOR
  • COLOR CODED NEST DIE, INTERCHANGEABLE DIE SET DIE INCLUDED
  • INSULATED SLIDE ON CONNECTOR TERMINAL/SPLICE TYPE
  • KWIK CYCLE[R] BRAND
  • DIE MATERIAL HARDENED HEAT TREATED TOOL STEEL
  • FRAME MATERIAL HARDENED HEAT TREATED TOOL STEEL
Supplier's Site Datasheet
Crimpers, Applicators, Presses - 45501-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
45501-ND
Crimpers, Applicators, Presses 45501-ND
Hand Crimper Tool Splices and Terminals

Hand Crimper Tool Splices and Terminals

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 45501 45501-ND
Product Name Mechanical Crimping Tool Crimpers, Applicators, Presses
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Tools - CRIMPIT 2.4 Z - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
1304G4 Crimp Locator for 1387G2 Pneumatic Tool - 1304G4 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details