Greenlee Textron, Inc. Wire Mesh Cable Pulling Grip 30554

Description
LIGHT DUTY, SHORT, EASY RUNS, BASKET STYLE TYPE 32 INCH MESH LENGTH 3.5 INCH MIN. CABLE OUTER DIAMETER 3.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 10 INCH L EYE SIZE 2940 LB BREAKING STRENGTH FLEXIBLE EYE TYPE SINGLE WEAVE MESH TYPE
Datasheet
Description
LIGHT DUTY, SHORT, EASY RUNS, BASKET STYLE TYPE 32 INCH MESH LENGTH 3.5 INCH MIN. CABLE OUTER DIAMETER 3.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 10 INCH L EYE SIZE 2940 LB BREAKING STRENGTH FLEXIBLE EYE TYPE SINGLE WEAVE MESH TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Mesh Cable Pulling Grip - 30554 - Greenlee Textron, Inc.
Rockford, IL, USA
Wire Mesh Cable Pulling Grip
30554
Wire Mesh Cable Pulling Grip 30554
LIGHT DUTY, SHORT, EASY RUNS, BASKET STYLE TYPE 32 INCH MESH LENGTH 3.5 INCH MIN. CABLE OUTER DIAMETER 3.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 10 INCH L EYE SIZE 2940 LB BREAKING STRENGTH FLEXIBLE EYE TYPE SINGLE WEAVE MESH TYPE
  • LIGHT DUTY, SHORT, EASY RUNS, BASKET STYLE TYPE
  • 32 INCH MESH LENGTH
  • 3.5 INCH MIN. CABLE OUTER DIAMETER
  • 3.99 INCH MAX. CABLE OUTER DIAMETER
  • USE TO PULL IN CONDUIT/TRAY APPLICATION
  • GALVANIZED STEEL MESH MATERIAL
  • 10 INCH L EYE SIZE
  • 2940 LB BREAKING STRENGTH
  • FLEXIBLE EYE TYPE
  • SINGLE WEAVE MESH TYPE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 30554
Product Name Wire Mesh Cable Pulling Grip
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers - 1304G33 - VAST STOCK CO., LIMITED
Anderson Power Products
Specs
Tool Type Crimper
View Details
Crimp Tools - 2369914 - RS Components, Ltd.
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
View Details
3 suppliers
Cable stripper - 206-1451 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Press Tool MK 31 34918 - 141634918 - Certex UK
Specs
Tool Type Cutters / Scissors
View Details