Greenlee Textron, Inc. Wire Mesh Cable Pulling Grip GG1-1/0XS

Description
EXTRA SHORT TYPE 1-1/4 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 1200 LB (1 CABLE), 3600 LB (3 CABLE), 4800 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR GRIPS[TM] BRAND OVERALL LENGTH 13-1/2 INCH WIRE SIZE 1 AWG WIRE GRIP RANGE 1 TO 1/0 AWG CABLE MATERIAL COPPER/ALUMINUM
Datasheet
Description
EXTRA SHORT TYPE 1-1/4 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 1200 LB (1 CABLE), 3600 LB (3 CABLE), 4800 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR GRIPS[TM] BRAND OVERALL LENGTH 13-1/2 INCH WIRE SIZE 1 AWG WIRE GRIP RANGE 1 TO 1/0 AWG CABLE MATERIAL COPPER/ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Mesh Cable Pulling Grip - GG1-1/0XS - Greenlee Textron, Inc.
Rockford, IL, USA
Wire Mesh Cable Pulling Grip
GG1-1/0XS
Wire Mesh Cable Pulling Grip GG1-1/0XS
EXTRA SHORT TYPE 1-1/4 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 1200 LB (1 CABLE), 3600 LB (3 CABLE), 4800 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR GRIPS[TM] BRAND OVERALL LENGTH 13-1/2 INCH WIRE SIZE 1 AWG WIRE GRIP RANGE 1 TO 1/0 AWG CABLE MATERIAL COPPER/ALUMINUM
  • EXTRA SHORT TYPE
  • 1-1/4 INCH MIN. CABLE OUTER DIAMETER
  • CABLE PULLING APPLICATION
  • 1200 LB (1 CABLE), 3600 LB (3 CABLE), 4800 LB (4 CABLE) BREAKING STRENGTH
  • ROTATING EYE TYPE
  • GATOR GRIPS[TM] BRAND
  • OVERALL LENGTH 13-1/2 INCH
  • WIRE SIZE 1 AWG
  • WIRE GRIP RANGE 1 TO 1/0 AWG
  • CABLE MATERIAL COPPER/ALUMINUM
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number GG1-1/0XS
Product Name Wire Mesh Cable Pulling Grip
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

 - M80-5C10805MU - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
Crimpers - 22.019 - VAST STOCK CO., LIMITED
Altech Corp.
Specs
Tool Type Crimper
View Details
Stripping tool - 206-1126 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers