Greenlee Textron, Inc. Wire Mesh Cable Pulling Grip GG400-500XL

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Mesh Cable Pulling Grip - GG400-500XL - Greenlee Textron, Inc.
Rockford, IL, USA
Wire Mesh Cable Pulling Grip
GG400-500XL
Wire Mesh Cable Pulling Grip GG400-500XL
EXTRA LONG TYPE 3 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 2500 LB (1 CABLE), 7500 LB (3 CABLE), 10000 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR GRIPS[TM] BRAND OVERALL LENGTH 41-1/2 INCH WIRE SIZE 500 KCMIL WIRE GRIP RANGE 400 TO 500 KCMIL CABLE MATERIAL COPPER/ALUMINUM
  • EXTRA LONG TYPE
  • 3 INCH MIN. CABLE OUTER DIAMETER
  • CABLE PULLING APPLICATION
  • 2500 LB (1 CABLE), 7500 LB (3 CABLE), 10000 LB (4 CABLE) BREAKING STRENGTH
  • ROTATING EYE TYPE
  • GATOR GRIPS[TM] BRAND
  • OVERALL LENGTH 41-1/2 INCH
  • WIRE SIZE 500 KCMIL
  • WIRE GRIP RANGE 400 TO 500 KCMIL
  • CABLE MATERIAL COPPER/ALUMINUM
Supplier's Site Datasheet
Wire Mesh Cable Pulling Grip - GG400-500XL - Greenlee Textron, Inc.
Rockford, IL, USA
Wire Mesh Cable Pulling Grip
GG400-500XL
Wire Mesh Cable Pulling Grip GG400-500XL
EXTRA LONG TYPE 3 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 2500 LB (1 CABLE), 7500 LB (3 CABLE), 10000 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR GRIPS[TM] BRAND OVERALL LENGTH 41-1/2 INCH WIRE SIZE 500 KCMIL WIRE GRIP RANGE 400 TO 500 KCMIL CABLE MATERIAL COPPER/ALUMINUM
  • EXTRA LONG TYPE
  • 3 INCH MIN. CABLE OUTER DIAMETER
  • CABLE PULLING APPLICATION
  • 2500 LB (1 CABLE), 7500 LB (3 CABLE), 10000 LB (4 CABLE) BREAKING STRENGTH
  • ROTATING EYE TYPE
  • GATOR GRIPS[TM] BRAND
  • OVERALL LENGTH 41-1/2 INCH
  • WIRE SIZE 500 KCMIL
  • WIRE GRIP RANGE 400 TO 500 KCMIL
  • CABLE MATERIAL COPPER/ALUMINUM
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number GG400-500XL
Product Name Wire Mesh Cable Pulling Grip
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

 - 4892128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Connector Extractor
Form Factor Handheld
View Details
Crimping Tool for Ferrules - 82033010 - Interpower
Specs
Tool Type Crimper
Technology Hand Tools
View Details
Positioner / Insert for Hand Crimp Tool - Z80-295 - Harwin Plc
Specs
Tool Type Crimper; Inserter
Form Factor Handheld
Application / Connector Type

4.00mm Pitch High-Reliability Connector - Datamate Power Tooling

View Details