Greenlee Textron, Inc. Fish Tape with Reel/Winder FTF540-50

Description
50 FT TAPE LENGTH 300 LB TENSILE STRENGTH RUGGED, GRIP RIDGE FLARED CASE CASE TYPE IMPACT RUGGED CASE MATERIAL FIBERGLASS TAPE MATERIAL 11/64 INCH W TAPE SIZE 0.175 INCH REEL DIAMETER MAGNUMPRO[TM] BRAND TYPE NON-CONDUCTIVE APPLICATION INSTALLATION OF TELECOMMUNICATIONS AND DATA COMMUNICATION CABLES IN OVERHEAD PLENUMS, ABOVE SUSPENDED CEILINGS AND UNDER FLOORS AND FOR FISHING IN CONDUIT WITH WIRE OR CABLE PRESENT
Datasheet
Description
50 FT TAPE LENGTH 300 LB TENSILE STRENGTH RUGGED, GRIP RIDGE FLARED CASE CASE TYPE IMPACT RUGGED CASE MATERIAL FIBERGLASS TAPE MATERIAL 11/64 INCH W TAPE SIZE 0.175 INCH REEL DIAMETER MAGNUMPRO[TM] BRAND TYPE NON-CONDUCTIVE APPLICATION INSTALLATION OF TELECOMMUNICATIONS AND DATA COMMUNICATION CABLES IN OVERHEAD PLENUMS, ABOVE SUSPENDED CEILINGS AND UNDER FLOORS AND FOR FISHING IN CONDUIT WITH WIRE OR CABLE PRESENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fish Tape with Reel/Winder - FTF540-50 - Greenlee Textron, Inc.
Rockford, IL, USA
Fish Tape with Reel/Winder
FTF540-50
Fish Tape with Reel/Winder FTF540-50
50 FT TAPE LENGTH 300 LB TENSILE STRENGTH RUGGED, GRIP RIDGE FLARED CASE CASE TYPE IMPACT RUGGED CASE MATERIAL FIBERGLASS TAPE MATERIAL 11/64 INCH W TAPE SIZE 0.175 INCH REEL DIAMETER MAGNUMPRO[TM] BRAND TYPE NON-CONDUCTIVE APPLICATION INSTALLATION OF TELECOMMUNICATIONS AND DATA COMMUNICATION CABLES IN OVERHEAD PLENUMS, ABOVE SUSPENDED CEILINGS AND UNDER FLOORS AND FOR FISHING IN CONDUIT WITH WIRE OR CABLE PRESENT
  • 50 FT TAPE LENGTH
  • 300 LB TENSILE STRENGTH
  • RUGGED, GRIP RIDGE FLARED CASE CASE TYPE
  • IMPACT RUGGED CASE MATERIAL
  • FIBERGLASS TAPE MATERIAL
  • 11/64 INCH W TAPE SIZE
  • 0.175 INCH REEL DIAMETER
  • MAGNUMPRO[TM] BRAND
  • TYPE NON-CONDUCTIVE
  • APPLICATION INSTALLATION OF TELECOMMUNICATIONS AND DATA COMMUNICATION CABLES IN OVERHEAD PLENUMS, ABOVE SUSPENDED CEILINGS AND UNDER FLOORS AND FOR FISHING IN CONDUIT WITH WIRE OR CABLE PRESENT
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number FTF540-50
Product Name Fish Tape with Reel/Winder
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
6P Mini Spec Pak #8 AWG Crimp Tool - 1309G13 - Anderson Power Products
Specs
Tool Type Crimper
View Details
Crimpers, Applicators, Presses - 1920-CRIMPITF16-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers