Greenlee Textron, Inc. Battery Operated Hydraulic Crimping Tool E12CCXL12

Description
16.5 INCH L X 2.87 INCH W X 14.5 INCH H SIZE 4 AWG TO 750 KCMIL (COPPER), 6 AWG TO 600 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 12 TON CRIMPING FORCE COLOR CODED CONNECTOR, LUG, SPLICE TERMINAL/SPLICE TYPE U-DIE, KC12, KA12 DIE OPTIONS INCLUDED CARRYING CASE TYPE 12 V 1 HR BATTERY CHARGER TYPE 90 CRIMPS PER CHARGE GATOR[R] BRAND MAXIMUM OPERATING PRESSURE 10000 PSI
Datasheet
Description
16.5 INCH L X 2.87 INCH W X 14.5 INCH H SIZE 4 AWG TO 750 KCMIL (COPPER), 6 AWG TO 600 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 12 TON CRIMPING FORCE COLOR CODED CONNECTOR, LUG, SPLICE TERMINAL/SPLICE TYPE U-DIE, KC12, KA12 DIE OPTIONS INCLUDED CARRYING CASE TYPE 12 V 1 HR BATTERY CHARGER TYPE 90 CRIMPS PER CHARGE GATOR[R] BRAND MAXIMUM OPERATING PRESSURE 10000 PSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Operated Hydraulic Crimping Tool - E12CCXL12 - Greenlee Textron, Inc.
Rockford, IL, USA
Battery Operated Hydraulic Crimping Tool
E12CCXL12
Battery Operated Hydraulic Crimping Tool E12CCXL12
16.5 INCH L X 2.87 INCH W X 14.5 INCH H SIZE 4 AWG TO 750 KCMIL (COPPER), 6 AWG TO 600 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 12 TON CRIMPING FORCE COLOR CODED CONNECTOR, LUG, SPLICE TERMINAL/SPLICE TYPE U-DIE, KC12, KA12 DIE OPTIONS INCLUDED CARRYING CASE TYPE 12 V 1 HR BATTERY CHARGER TYPE 90 CRIMPS PER CHARGE GATOR[R] BRAND MAXIMUM OPERATING PRESSURE 10000 PSI
  • 16.5 INCH L X 2.87 INCH W X 14.5 INCH H SIZE
  • 4 AWG TO 750 KCMIL (COPPER), 6 AWG TO 600 KCMIL (ALUMINUM) CABLE SIZE
  • UL (CANADA AND US) APPROVAL
  • 18 V 3 AH LITHIUM-ION BATTERY TYPE
  • YES DIE INCLUDED
  • ROTATABLE 350 DEG HEAD TYPE
  • 12 TON CRIMPING FORCE
  • COLOR CODED CONNECTOR, LUG, SPLICE TERMINAL/SPLICE TYPE
  • U-DIE, KC12, KA12 DIE OPTIONS
  • INCLUDED CARRYING CASE TYPE
  • 12 V 1 HR BATTERY CHARGER TYPE
  • 90 CRIMPS PER CHARGE
  • GATOR[R] BRAND
  • MAXIMUM OPERATING PRESSURE 10000 PSI
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number E12CCXL12
Product Name Battery Operated Hydraulic Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers - 1309G10 - VAST STOCK CO., LIMITED
Anderson Power Products
Specs
Tool Type Crimper
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Cable stripper - 206-1412 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers