Greenlee Textron, Inc. Wire Mesh Cable Pulling Grip 30562

Description
SHORT, MEDIUM DUTY, T-BASKET STYLE TYPE 24 INCH MESH LENGTH 0.75 INCH MIN. CABLE OUTER DIAMETER 0.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 9 INCH L EYE SIZE 1360 LB BREAKING STRENGTH FLEXIBLE EYE TYPE DOUBLE WEAVE MESH TYPE
Datasheet
Description
SHORT, MEDIUM DUTY, T-BASKET STYLE TYPE 24 INCH MESH LENGTH 0.75 INCH MIN. CABLE OUTER DIAMETER 0.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 9 INCH L EYE SIZE 1360 LB BREAKING STRENGTH FLEXIBLE EYE TYPE DOUBLE WEAVE MESH TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Mesh Cable Pulling Grip - 30562 - Greenlee Textron, Inc.
Rockford, IL, USA
Wire Mesh Cable Pulling Grip
30562
Wire Mesh Cable Pulling Grip 30562
SHORT, MEDIUM DUTY, T-BASKET STYLE TYPE 24 INCH MESH LENGTH 0.75 INCH MIN. CABLE OUTER DIAMETER 0.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 9 INCH L EYE SIZE 1360 LB BREAKING STRENGTH FLEXIBLE EYE TYPE DOUBLE WEAVE MESH TYPE
  • SHORT, MEDIUM DUTY, T-BASKET STYLE TYPE
  • 24 INCH MESH LENGTH
  • 0.75 INCH MIN. CABLE OUTER DIAMETER
  • 0.99 INCH MAX. CABLE OUTER DIAMETER
  • USE TO PULL IN CONDUIT/TRAY APPLICATION
  • GALVANIZED STEEL MESH MATERIAL
  • 9 INCH L EYE SIZE
  • 1360 LB BREAKING STRENGTH
  • FLEXIBLE EYE TYPE
  • DOUBLE WEAVE MESH TYPE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 30562
Product Name Wire Mesh Cable Pulling Grip
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products