Greenlee Textron, Inc. Wire Mesh Cable Pulling Grip 31012

Description
STANDARD, MEDIUM DUTY, T-BASKET STYLE TYPE 36 INCH MESH LENGTH 2.5 INCH MIN. CABLE OUTER DIAMETER 2.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 12 INCH L EYE SIZE 4900 LB BREAKING STRENGTH FLEXIBLE EYE TYPE DOUBLE WEAVE MESH TYPE
Datasheet
Description
STANDARD, MEDIUM DUTY, T-BASKET STYLE TYPE 36 INCH MESH LENGTH 2.5 INCH MIN. CABLE OUTER DIAMETER 2.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 12 INCH L EYE SIZE 4900 LB BREAKING STRENGTH FLEXIBLE EYE TYPE DOUBLE WEAVE MESH TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Mesh Cable Pulling Grip - 31012 - Greenlee Textron, Inc.
Rockford, IL, USA
Wire Mesh Cable Pulling Grip
31012
Wire Mesh Cable Pulling Grip 31012
STANDARD, MEDIUM DUTY, T-BASKET STYLE TYPE 36 INCH MESH LENGTH 2.5 INCH MIN. CABLE OUTER DIAMETER 2.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 12 INCH L EYE SIZE 4900 LB BREAKING STRENGTH FLEXIBLE EYE TYPE DOUBLE WEAVE MESH TYPE
  • STANDARD, MEDIUM DUTY, T-BASKET STYLE TYPE
  • 36 INCH MESH LENGTH
  • 2.5 INCH MIN. CABLE OUTER DIAMETER
  • 2.99 INCH MAX. CABLE OUTER DIAMETER
  • USE TO PULL IN CONDUIT/TRAY APPLICATION
  • GALVANIZED STEEL MESH MATERIAL
  • 12 INCH L EYE SIZE
  • 4900 LB BREAKING STRENGTH
  • FLEXIBLE EYE TYPE
  • DOUBLE WEAVE MESH TYPE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 31012
Product Name Wire Mesh Cable Pulling Grip
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

1304G31 Crimp Locator for 1387G2 Pneumatic Tool - 1304G31 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
2 suppliers
Semi-Automatic Crimping Machine - 10169235-001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
2 suppliers
Tools - CRIMPIT F 16 - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
2 suppliers