Greenlee Textron, Inc. Battery Operated Hydraulic Crimping Tool EK06FTL230

Description
14.87 INCH L X 2.87 INCH W X 12.25 INCH H SIZE 4 AWG TO 750 KCMIL (COPPER), 6 AWG TO 750 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE NO DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 6.2 TON CRIMPING FORCE LUG, SPLICE TERMINAL/SPLICE TYPE DIELESS DIE OPTIONS INCLUDED CARRYING CASE TYPE 230 VAC, 1 HR BATTERY CHARGER TYPE GATOR[R] BRAND
Datasheet
Description
14.87 INCH L X 2.87 INCH W X 12.25 INCH H SIZE 4 AWG TO 750 KCMIL (COPPER), 6 AWG TO 750 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE NO DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 6.2 TON CRIMPING FORCE LUG, SPLICE TERMINAL/SPLICE TYPE DIELESS DIE OPTIONS INCLUDED CARRYING CASE TYPE 230 VAC, 1 HR BATTERY CHARGER TYPE GATOR[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Operated Hydraulic Crimping Tool - EK06FTL230 - Greenlee Textron, Inc.
Rockford, IL, USA
Battery Operated Hydraulic Crimping Tool
EK06FTL230
Battery Operated Hydraulic Crimping Tool EK06FTL230
14.87 INCH L X 2.87 INCH W X 12.25 INCH H SIZE 4 AWG TO 750 KCMIL (COPPER), 6 AWG TO 750 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE NO DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 6.2 TON CRIMPING FORCE LUG, SPLICE TERMINAL/SPLICE TYPE DIELESS DIE OPTIONS INCLUDED CARRYING CASE TYPE 230 VAC, 1 HR BATTERY CHARGER TYPE GATOR[R] BRAND
  • 14.87 INCH L X 2.87 INCH W X 12.25 INCH H SIZE
  • 4 AWG TO 750 KCMIL (COPPER), 6 AWG TO 750 KCMIL (ALUMINUM) CABLE SIZE
  • UL (CANADA AND US) APPROVAL
  • 18 V 3 AH LITHIUM-ION BATTERY TYPE
  • NO DIE INCLUDED
  • ROTATABLE 350 DEG HEAD TYPE
  • 6.2 TON CRIMPING FORCE
  • LUG, SPLICE TERMINAL/SPLICE TYPE
  • DIELESS DIE OPTIONS
  • INCLUDED CARRYING CASE TYPE
  • 230 VAC, 1 HR BATTERY CHARGER TYPE
  • GATOR[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number EK06FTL230
Product Name Battery Operated Hydraulic Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
 - 930318102 - Powell Electronics, Inc.
Altech Corp.
Specs
Tool Type Crimper
View Details
6P Mini Spec Pak#20/24 AWG Crimp Tool - 1309G12 - Anderson Power Products
Specs
Tool Type Crimper
View Details