Greenlee Textron, Inc. Fish Tape with Reel/Winder 542-150

Description
150 FT TAPE LENGTH 300 LB TENSILE STRENGTH 1-PIECE HANDLE CASE TYPE FIBERGLASS TAPE MATERIAL 3/16 INCH DIA TAPE SIZE MAGNUMPRO[TM] BRAND HANDLE MATERIAL HIGH IMPACT NYLON APPLICATION DATA COMMUNICATION/TELECO MMUNICATION
Datasheet
Description
150 FT TAPE LENGTH 300 LB TENSILE STRENGTH 1-PIECE HANDLE CASE TYPE FIBERGLASS TAPE MATERIAL 3/16 INCH DIA TAPE SIZE MAGNUMPRO[TM] BRAND HANDLE MATERIAL HIGH IMPACT NYLON APPLICATION DATA COMMUNICATION/TELECO MMUNICATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fish Tape with Reel/Winder - 542-150 - Greenlee Textron, Inc.
Rockford, IL, USA
Fish Tape with Reel/Winder
542-150
Fish Tape with Reel/Winder 542-150
150 FT TAPE LENGTH 300 LB TENSILE STRENGTH 1-PIECE HANDLE CASE TYPE FIBERGLASS TAPE MATERIAL 3/16 INCH DIA TAPE SIZE MAGNUMPRO[TM] BRAND HANDLE MATERIAL HIGH IMPACT NYLON APPLICATION DATA COMMUNICATION/TELECO MMUNICATION
  • 150 FT TAPE LENGTH
  • 300 LB TENSILE STRENGTH
  • 1-PIECE HANDLE CASE TYPE
  • FIBERGLASS TAPE MATERIAL
  • 3/16 INCH DIA TAPE SIZE
  • MAGNUMPRO[TM] BRAND
  • HANDLE MATERIAL HIGH IMPACT NYLON
  • APPLICATION DATA COMMUNICATION/TELECOMMUNICATION
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 542-150
Product Name Fish Tape with Reel/Winder
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products