Greenlee Textron, Inc. Coaxial Crimper 46800

Description
INTERCHANGEABLE TYPE 9 INCH RG58, RG59, RG62AU CABLE TYPE HEAT TREATED HARDENED TOOL STEEL BLADE MATERIAL HEAT TREATED HARDENED TOOL STEEL BODY MATERIAL HEX JAW TYPE 0.256/0.213/0.068 INCH HEX STYLE CRIMP TYPE KWIK CYCLE[R] BRAND CONNECTOR TYPE BNC, TNC INCLUDES DIE
Datasheet
Description
INTERCHANGEABLE TYPE 9 INCH RG58, RG59, RG62AU CABLE TYPE HEAT TREATED HARDENED TOOL STEEL BLADE MATERIAL HEAT TREATED HARDENED TOOL STEEL BODY MATERIAL HEX JAW TYPE 0.256/0.213/0.068 INCH HEX STYLE CRIMP TYPE KWIK CYCLE[R] BRAND CONNECTOR TYPE BNC, TNC INCLUDES DIE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Crimper - 46800 - Greenlee Textron, Inc.
Rockford, IL, USA
Coaxial Crimper
46800
Coaxial Crimper 46800
INTERCHANGEABLE TYPE 9 INCH RG58, RG59, RG62AU CABLE TYPE HEAT TREATED HARDENED TOOL STEEL BLADE MATERIAL HEAT TREATED HARDENED TOOL STEEL BODY MATERIAL HEX JAW TYPE 0.256/0.213/0.068 INCH HEX STYLE CRIMP TYPE KWIK CYCLE[R] BRAND CONNECTOR TYPE BNC, TNC INCLUDES DIE
  • INTERCHANGEABLE TYPE
  • 9 INCH
  • RG58, RG59, RG62AU CABLE TYPE
  • HEAT TREATED HARDENED TOOL STEEL BLADE MATERIAL
  • HEAT TREATED HARDENED TOOL STEEL BODY MATERIAL
  • HEX JAW TYPE
  • 0.256/0.213/0.068 INCH HEX STYLE CRIMP TYPE
  • KWIK CYCLE[R] BRAND
  • CONNECTOR TYPE BNC, TNC
  • INCLUDES DIE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 46800
Product Name Coaxial Crimper
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Universal Mounting Tool for 13mm-23mm Cable Glands - 9000020 - Altech Corp.
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Cable Glands
View Details
Push-In Terminal Insertion Tool - 1322 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Tool Type Inserter
View Details
2 suppliers
SB ® 175/PP180 Locator for Pneumatic tool - 1389G3 - Anderson Power Products
Specs
Technology Pneumatic Tool
View Details