Greenlee Textron, Inc. Battery Operated Hydraulic Crimping Tool EK1240KL11

Description
16.25 INCH L X 2.87 INCH W X 12.5 INCH H SIZE 1033 KCMIL (ACSR TERMINAL), 477 KCMIL (ACSR TENSION FITTING) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 12 TON CRIMPING FORCE TENSION FITTING TERMINAL/SPLICE TYPE U-DIE DIE OPTIONS INCLUDED CARRYING CASE TYPE 120 V BATTERY CHARGER TYPE 90 CRIMPS PER CHARGE GATOR[R] BRAND
Datasheet
Description
16.25 INCH L X 2.87 INCH W X 12.5 INCH H SIZE 1033 KCMIL (ACSR TERMINAL), 477 KCMIL (ACSR TENSION FITTING) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 12 TON CRIMPING FORCE TENSION FITTING TERMINAL/SPLICE TYPE U-DIE DIE OPTIONS INCLUDED CARRYING CASE TYPE 120 V BATTERY CHARGER TYPE 90 CRIMPS PER CHARGE GATOR[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Operated Hydraulic Crimping Tool - EK1240KL11 - Greenlee Textron, Inc.
Rockford, IL, USA
Battery Operated Hydraulic Crimping Tool
EK1240KL11
Battery Operated Hydraulic Crimping Tool EK1240KL11
16.25 INCH L X 2.87 INCH W X 12.5 INCH H SIZE 1033 KCMIL (ACSR TERMINAL), 477 KCMIL (ACSR TENSION FITTING) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 12 TON CRIMPING FORCE TENSION FITTING TERMINAL/SPLICE TYPE U-DIE DIE OPTIONS INCLUDED CARRYING CASE TYPE 120 V BATTERY CHARGER TYPE 90 CRIMPS PER CHARGE GATOR[R] BRAND
  • 16.25 INCH L X 2.87 INCH W X 12.5 INCH H SIZE
  • 1033 KCMIL (ACSR TERMINAL), 477 KCMIL (ACSR TENSION FITTING) CABLE SIZE
  • UL (CANADA AND US) APPROVAL
  • 18 V 3 AH LITHIUM-ION BATTERY TYPE
  • YES DIE INCLUDED
  • ROTATABLE 350 DEG HEAD TYPE
  • 12 TON CRIMPING FORCE
  • TENSION FITTING TERMINAL/SPLICE TYPE
  • U-DIE DIE OPTIONS
  • INCLUDED CARRYING CASE TYPE
  • 120 V BATTERY CHARGER TYPE
  • 90 CRIMPS PER CHARGE
  • GATOR[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number EK1240KL11
Product Name Battery Operated Hydraulic Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers - 1303G19 - VAST STOCK CO., LIMITED
Anderson Power Products
Specs
Tool Type Crimper
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Cable stripper - 206-1413 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers