Greenlee Textron, Inc. Clamp Type Cable Pulling Grip 504

Description
GALVANIZED STEEL MATERIAL 3/8 INCH MIN. CABLE OUTER DIAMETER 5/8 INCH MAX. CABLE OUTER DIAMETER SET SCREW CLAMP CONNECTION TYPE (1) PULLING GRIP CONTENTS 2 INCH CONDUIT SIZE 1/4 INCH DIA EYE SIZE 1750 LB BREAKING STRENGTH FLEXIBLE EYE TYPE 1 CLAMP(S)
Datasheet
Description
GALVANIZED STEEL MATERIAL 3/8 INCH MIN. CABLE OUTER DIAMETER 5/8 INCH MAX. CABLE OUTER DIAMETER SET SCREW CLAMP CONNECTION TYPE (1) PULLING GRIP CONTENTS 2 INCH CONDUIT SIZE 1/4 INCH DIA EYE SIZE 1750 LB BREAKING STRENGTH FLEXIBLE EYE TYPE 1 CLAMP(S)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Type Cable Pulling Grip - 504 - Greenlee Textron, Inc.
Rockford, IL, USA
Clamp Type Cable Pulling Grip
504
Clamp Type Cable Pulling Grip 504
GALVANIZED STEEL MATERIAL 3/8 INCH MIN. CABLE OUTER DIAMETER 5/8 INCH MAX. CABLE OUTER DIAMETER SET SCREW CLAMP CONNECTION TYPE (1) PULLING GRIP CONTENTS 2 INCH CONDUIT SIZE 1/4 INCH DIA EYE SIZE 1750 LB BREAKING STRENGTH FLEXIBLE EYE TYPE 1 CLAMP(S)
  • GALVANIZED STEEL MATERIAL
  • 3/8 INCH MIN. CABLE OUTER DIAMETER
  • 5/8 INCH MAX. CABLE OUTER DIAMETER
  • SET SCREW CLAMP CONNECTION TYPE
  • (1) PULLING GRIP CONTENTS
  • 2 INCH CONDUIT SIZE
  • 1/4 INCH DIA EYE SIZE
  • 1750 LB BREAKING STRENGTH
  • FLEXIBLE EYE TYPE
  • 1 CLAMP(S)
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 504
Product Name Clamp Type Cable Pulling Grip
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Tools - CRIMPIT F 50 L - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
3 suppliers