Greenlee Textron, Inc. Mechanical Cable Cutter 718

Description
SHEAR TYPE 18 INCH ALUMINUM, COPPER CABLE TYPE 350 MCM (ALUMINUM/COPPER) CABLE SIZE RUBBER GRIP HANDLE TYPE STEEL HANDLE MATERIAL
Datasheet
Description
SHEAR TYPE 18 INCH ALUMINUM, COPPER CABLE TYPE 350 MCM (ALUMINUM/COPPER) CABLE SIZE RUBBER GRIP HANDLE TYPE STEEL HANDLE MATERIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Cutter - 718 - Greenlee Textron, Inc.
Rockford, IL, USA
Mechanical Cable Cutter
718
Mechanical Cable Cutter 718
SHEAR TYPE 18 INCH ALUMINUM, COPPER CABLE TYPE 350 MCM (ALUMINUM/COPPER) CABLE SIZE RUBBER GRIP HANDLE TYPE STEEL HANDLE MATERIAL
  • SHEAR TYPE
  • 18 INCH
  • ALUMINUM, COPPER CABLE TYPE
  • 350 MCM (ALUMINUM/COPPER) CABLE SIZE
  • RUBBER GRIP HANDLE TYPE
  • STEEL HANDLE MATERIAL
Supplier's Site Datasheet
Mechanical Cable Cutter - 718 - Greenlee Textron, Inc.
Rockford, IL, USA
Mechanical Cable Cutter
718
Mechanical Cable Cutter 718
SHEAR TYPE 18 INCH ALUMINUM, COPPER CABLE TYPE 350 MCM (ALUMINUM/COPPER) CABLE SIZE RUBBER GRIP HANDLE TYPE STEEL HANDLE MATERIAL
  • SHEAR TYPE
  • 18 INCH
  • ALUMINUM, COPPER CABLE TYPE
  • 350 MCM (ALUMINUM/COPPER) CABLE SIZE
  • RUBBER GRIP HANDLE TYPE
  • STEEL HANDLE MATERIAL
Supplier's Site Datasheet
Cutter, Cable; Cutter; 18 in.; 2.78 lbs. - 70160510 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cutter, Cable; Cutter; 18 in.; 2.78 lbs.
70160510
Cutter, Cable; Cutter; 18 in.; 2.78 lbs. 70160510
18 in. Length, 2.78 lbs. Weight, Cable Cutter Model 718 cable cutter is lightweight and compact. The 18" overall length cutter has shearing action heat-treated and precision ground blades for dependable service. Steel handles have rubber grips. For 350 MCM copper and aluminum, not for cutting steel, ACSR or live circuits. 350 kcmil (max.), 4⁄0 AWG (frequent use) copper capacity, 350 kcmil (frequent use) aluminum capacity.

18 in. Length, 2.78 lbs. Weight, Cable Cutter
Model 718 cable cutter is lightweight and compact. The 18" overall length cutter has shearing action heat-treated and precision ground blades for dependable service. Steel handles have rubber grips. For 350 MCM copper and aluminum, not for cutting steel, ACSR or live circuits.
350 kcmil (max.), 4⁄0 AWG (frequent use) copper capacity, 350 kcmil (frequent use) aluminum capacity.

Supplier's Site

Technical Specifications

  Greenlee Textron, Inc. Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 718 70160510
Product Name Mechanical Cable Cutter Cutter, Cable; Cutter; 18 in.; 2.78 lbs.
Tool Type Cutters / Scissors Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-SB120-HDL-RED-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts
View Details
Crimp Hand Tool, Ratchet, 26-24-22Awg; Crimp Tool Type Amphenol Communications Solutions - 79AJ8744 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Ratchet
View Details