GG400-500L -- WIRE MESH CABLE PULLING GRIP
Greenlee Textron, Inc.
Wire Mesh Cable Pulling Grip
GG400-500L
Description
LONG TYPE
3 INCH MIN. CABLE OUTER DIAMETER
CABLE PULLING APPLICATION
2500 LB (1 CABLE), 7500 LB (3 CABLE), 10000 LB (4 CABLE) BREAKING STRENGTH
ROTATING EYE TYPE
GATOR GRIPS[TM] BRAND
OVERALL LENGTH 34-1/2 INCH
WIRE SIZE 500 KCMIL
WIRE GRIP RANGE 400 TO 500 KCMIL
CABLE MATERIAL COPPER/ALUMINUM
Description
LONG TYPE
3 INCH MIN. CABLE OUTER DIAMETER
CABLE PULLING APPLICATION
2500 LB (1 CABLE), 7500 LB (3 CABLE), 10000 LB (4 CABLE) BREAKING STRENGTH
ROTATING EYE TYPE
GATOR GRIPS[TM] BRAND
OVERALL LENGTH 34-1/2 INCH
WIRE SIZE 500 KCMIL
WIRE GRIP RANGE 400 TO 500 KCMIL
CABLE MATERIAL COPPER/ALUMINUM
Datasheet
Suppliers
LONG TYPE
3 INCH MIN. CABLE OUTER DIAMETER
CABLE PULLING APPLICATION
2500 LB (1 CABLE), 7500 LB (3 CABLE), 10000 LB (4 CABLE) BREAKING STRENGTH
ROTATING EYE TYPE
GATOR GRIPS[TM] BRAND
OVERALL LENGTH 34-1/2 INCH
WIRE SIZE 500 KCMIL
WIRE GRIP RANGE 400 TO 500 KCMIL
CABLE MATERIAL COPPER/ALUMINUM
- LONG TYPE
- 3 INCH MIN. CABLE OUTER DIAMETER
- CABLE PULLING APPLICATION
- 2500 LB (1 CABLE), 7500 LB (3 CABLE), 10000 LB (4 CABLE) BREAKING STRENGTH
- ROTATING EYE TYPE
- GATOR GRIPS[TM] BRAND
- OVERALL LENGTH 34-1/2 INCH
- WIRE SIZE 500 KCMIL
- WIRE GRIP RANGE 400 TO 500 KCMIL
- CABLE MATERIAL COPPER/ALUMINUM
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire, Cable, and Connector Tools |
|
Product Number
|
GG400-500L |
|
Product Name
|
Wire Mesh Cable Pulling Grip |
|
Tool Type
|
Wire / Cable Pulling Grips
|
Unlock Full Specs
to access all available technical data
Similar Products
Tool Type
Crimper
Form Factor
Handheld
Technology
Hand Tools
View Details
Tool Type
Hot Air Gun
Form Factor
Handheld
Application / Connector Type
Lower Temperature Shrink Tubings
View Details