Greenlee Textron, Inc. Wire Mesh Cable Pulling Grip 30596

Description
JUNIOR BASKET STYLE TYPE 4-1/4 INCH MESH LENGTH 0.19 INCH MIN. CABLE OUTER DIAMETER 0.24 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 3-1/4 INCH L EYE SIZE 80 LB BREAKING STRENGTH FLEXIBLE EYE TYPE SINGLE WEAVE MESH TYPE
Datasheet
Description
JUNIOR BASKET STYLE TYPE 4-1/4 INCH MESH LENGTH 0.19 INCH MIN. CABLE OUTER DIAMETER 0.24 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 3-1/4 INCH L EYE SIZE 80 LB BREAKING STRENGTH FLEXIBLE EYE TYPE SINGLE WEAVE MESH TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Mesh Cable Pulling Grip - 30596 - Greenlee Textron, Inc.
Rockford, IL, USA
Wire Mesh Cable Pulling Grip
30596
Wire Mesh Cable Pulling Grip 30596
JUNIOR BASKET STYLE TYPE 4-1/4 INCH MESH LENGTH 0.19 INCH MIN. CABLE OUTER DIAMETER 0.24 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 3-1/4 INCH L EYE SIZE 80 LB BREAKING STRENGTH FLEXIBLE EYE TYPE SINGLE WEAVE MESH TYPE
  • JUNIOR BASKET STYLE TYPE
  • 4-1/4 INCH MESH LENGTH
  • 0.19 INCH MIN. CABLE OUTER DIAMETER
  • 0.24 INCH MAX. CABLE OUTER DIAMETER
  • USE TO PULL IN CONDUIT/TRAY APPLICATION
  • GALVANIZED STEEL MESH MATERIAL
  • 3-1/4 INCH L EYE SIZE
  • 80 LB BREAKING STRENGTH
  • FLEXIBLE EYE TYPE
  • SINGLE WEAVE MESH TYPE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 30596
Product Name Wire Mesh Cable Pulling Grip
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

1303G6 Crimp Locator for 1387G2 Pneumatic Tool - 1303G6 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Hand Crimp Tool; Crimp Tool Type Amphenol Communications Solutions - 74K4654 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Hand
View Details
Cable stripper - 206-1451 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers