Greenlee Textron, Inc. Wire Mesh Cable Pulling Grip 30482

Description
HEAVY DUTY, LONG, MULTIPLE STRENGTH, BASKET STYLE TYPE 56 INCH MESH LENGTH 1.25 INCH MIN. CABLE OUTER DIAMETER 1.49 INCH MAX. CABLE OUTER DIAMETER USED TO PULL OVERHEAD TRANSMISSION LINE, BARE/INSULATED CONDUCTOR, WIRE ROPE APPLICATION BLACK COLOR CODE GALVANIZED STEEL MESH MATERIAL 1-5/8 INCH DIA X 8 INCH L EYE SIZE 6120 LB BREAKING STRENGTH SWIVEL/ROTATING EYE TYPE SINGLE/DOUBLE/TRIPLE WEAVE MESH TYPE EYE MATERIAL FORGED STEEL
Datasheet
Description
HEAVY DUTY, LONG, MULTIPLE STRENGTH, BASKET STYLE TYPE 56 INCH MESH LENGTH 1.25 INCH MIN. CABLE OUTER DIAMETER 1.49 INCH MAX. CABLE OUTER DIAMETER USED TO PULL OVERHEAD TRANSMISSION LINE, BARE/INSULATED CONDUCTOR, WIRE ROPE APPLICATION BLACK COLOR CODE GALVANIZED STEEL MESH MATERIAL 1-5/8 INCH DIA X 8 INCH L EYE SIZE 6120 LB BREAKING STRENGTH SWIVEL/ROTATING EYE TYPE SINGLE/DOUBLE/TRIPLE WEAVE MESH TYPE EYE MATERIAL FORGED STEEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Mesh Cable Pulling Grip - 30482 - Greenlee Textron, Inc.
Rockford, IL, USA
Wire Mesh Cable Pulling Grip
30482
Wire Mesh Cable Pulling Grip 30482
HEAVY DUTY, LONG, MULTIPLE STRENGTH, BASKET STYLE TYPE 56 INCH MESH LENGTH 1.25 INCH MIN. CABLE OUTER DIAMETER 1.49 INCH MAX. CABLE OUTER DIAMETER USED TO PULL OVERHEAD TRANSMISSION LINE, BARE/INSULATED CONDUCTOR, WIRE ROPE APPLICATION BLACK COLOR CODE GALVANIZED STEEL MESH MATERIAL 1-5/8 INCH DIA X 8 INCH L EYE SIZE 6120 LB BREAKING STRENGTH SWIVEL/ROTATING EYE TYPE SINGLE/DOUBLE/TRIPLE WEAVE MESH TYPE EYE MATERIAL FORGED STEEL
  • HEAVY DUTY, LONG, MULTIPLE STRENGTH, BASKET STYLE TYPE
  • 56 INCH MESH LENGTH
  • 1.25 INCH MIN. CABLE OUTER DIAMETER
  • 1.49 INCH MAX. CABLE OUTER DIAMETER
  • USED TO PULL OVERHEAD TRANSMISSION LINE, BARE/INSULATED CONDUCTOR, WIRE ROPE APPLICATION
  • BLACK COLOR CODE
  • GALVANIZED STEEL MESH MATERIAL
  • 1-5/8 INCH DIA X 8 INCH L EYE SIZE
  • 6120 LB BREAKING STRENGTH
  • SWIVEL/ROTATING EYE TYPE
  • SINGLE/DOUBLE/TRIPLE WEAVE MESH TYPE
  • EYE MATERIAL FORGED STEEL
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 30482
Product Name Wire Mesh Cable Pulling Grip
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
1310G10 Die and Locator Hand Tool Kit - 1310G10 - Anderson Power Products
Specs
Form Factor Handheld
Technology Hand Tools
View Details
2 suppliers
 - 22.014 - Powell Electronics, Inc.
Altech Corp.
Specs
Tool Type Crimper
View Details