Greenlee Textron, Inc. Wire Mesh Cable Pulling Grip 30664

Description
LIGHT, BASKET STYLE TYPE 16 INCH MESH LENGTH 1.75 INCH MIN. CABLE OUTER DIAMETER 1.99 INCH MAX. CABLE OUTER DIAMETER SLACK PULLING APPLICATION GALVANIZED STEEL MESH MATERIAL 10 INCH L EYE SIZE 1520 LB BREAKING STRENGTH FLEXIBLE OFFSET EYE TYPE SINGLE WEAVE, SPLIT ROD CLOSED MESH TYPE
Datasheet
Description
LIGHT, BASKET STYLE TYPE 16 INCH MESH LENGTH 1.75 INCH MIN. CABLE OUTER DIAMETER 1.99 INCH MAX. CABLE OUTER DIAMETER SLACK PULLING APPLICATION GALVANIZED STEEL MESH MATERIAL 10 INCH L EYE SIZE 1520 LB BREAKING STRENGTH FLEXIBLE OFFSET EYE TYPE SINGLE WEAVE, SPLIT ROD CLOSED MESH TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Mesh Cable Pulling Grip - 30664 - Greenlee Textron, Inc.
Rockford, IL, USA
Wire Mesh Cable Pulling Grip
30664
Wire Mesh Cable Pulling Grip 30664
LIGHT, BASKET STYLE TYPE 16 INCH MESH LENGTH 1.75 INCH MIN. CABLE OUTER DIAMETER 1.99 INCH MAX. CABLE OUTER DIAMETER SLACK PULLING APPLICATION GALVANIZED STEEL MESH MATERIAL 10 INCH L EYE SIZE 1520 LB BREAKING STRENGTH FLEXIBLE OFFSET EYE TYPE SINGLE WEAVE, SPLIT ROD CLOSED MESH TYPE
  • LIGHT, BASKET STYLE TYPE
  • 16 INCH MESH LENGTH
  • 1.75 INCH MIN. CABLE OUTER DIAMETER
  • 1.99 INCH MAX. CABLE OUTER DIAMETER
  • SLACK PULLING APPLICATION
  • GALVANIZED STEEL MESH MATERIAL
  • 10 INCH L EYE SIZE
  • 1520 LB BREAKING STRENGTH
  • FLEXIBLE OFFSET EYE TYPE
  • SINGLE WEAVE, SPLIT ROD CLOSED MESH TYPE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 30664
Product Name Wire Mesh Cable Pulling Grip
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers, Applicators, Presses - 2243-1309G9-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Contacts
View Details
Ratchet Hand Tool, 30-26Awg Contact; Crimp Tool Type Amphenol Communications Solutions - 08AC2416 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Ratchet
View Details
 - SC-03 BASE MACHINE - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details