Greenlee Textron, Inc. Wire Mesh Cable Pulling Grip 30564

Description
SHORT, MEDIUM DUTY, T-BASKET STYLE TYPE 24 INCH MESH LENGTH 1 INCH MIN. CABLE OUTER DIAMETER 1.49 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 9 INCH L EYE SIZE 1920 LB BREAKING STRENGTH FLEXIBLE EYE TYPE DOUBLE WEAVE MESH TYPE
Datasheet
Description
SHORT, MEDIUM DUTY, T-BASKET STYLE TYPE 24 INCH MESH LENGTH 1 INCH MIN. CABLE OUTER DIAMETER 1.49 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 9 INCH L EYE SIZE 1920 LB BREAKING STRENGTH FLEXIBLE EYE TYPE DOUBLE WEAVE MESH TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Mesh Cable Pulling Grip - 30564 - Greenlee Textron, Inc.
Rockford, IL, USA
Wire Mesh Cable Pulling Grip
30564
Wire Mesh Cable Pulling Grip 30564
SHORT, MEDIUM DUTY, T-BASKET STYLE TYPE 24 INCH MESH LENGTH 1 INCH MIN. CABLE OUTER DIAMETER 1.49 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 9 INCH L EYE SIZE 1920 LB BREAKING STRENGTH FLEXIBLE EYE TYPE DOUBLE WEAVE MESH TYPE
  • SHORT, MEDIUM DUTY, T-BASKET STYLE TYPE
  • 24 INCH MESH LENGTH
  • 1 INCH MIN. CABLE OUTER DIAMETER
  • 1.49 INCH MAX. CABLE OUTER DIAMETER
  • USE TO PULL IN CONDUIT/TRAY APPLICATION
  • GALVANIZED STEEL MESH MATERIAL
  • 9 INCH L EYE SIZE
  • 1920 LB BREAKING STRENGTH
  • FLEXIBLE EYE TYPE
  • DOUBLE WEAVE MESH TYPE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 30564
Product Name Wire Mesh Cable Pulling Grip
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers - 1304G33 - VAST STOCK CO., LIMITED
Anderson Power Products
Specs
Tool Type Crimper
View Details
Ratchet Hand Tool, 30-26Awg Contact; Crimp Tool Type Amphenol Communications Solutions - 08AC2416 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Ratchet
View Details
Cable stripper - 206-1492 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers