Greenlee Textron, Inc. Wire Mesh Cable Pulling Grip GG250-350XL

Description
EXTRA LONG TYPE 2-1/2 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 2500 LB (1 CABLE), 7500 LB (3 CABLE), 10000 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR GRIPS[TM] BRAND OVERALL LENGTH 41-1/2 INCH WIRE SIZE 350 KCMIL WIRE GRIP RANGE 250 TO 350 KCMIL CABLE MATERIAL COPPER/ALUMINUM
Datasheet
Description
EXTRA LONG TYPE 2-1/2 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 2500 LB (1 CABLE), 7500 LB (3 CABLE), 10000 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR GRIPS[TM] BRAND OVERALL LENGTH 41-1/2 INCH WIRE SIZE 350 KCMIL WIRE GRIP RANGE 250 TO 350 KCMIL CABLE MATERIAL COPPER/ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Mesh Cable Pulling Grip - GG250-350XL - Greenlee Textron, Inc.
Rockford, IL, USA
Wire Mesh Cable Pulling Grip
GG250-350XL
Wire Mesh Cable Pulling Grip GG250-350XL
EXTRA LONG TYPE 2-1/2 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 2500 LB (1 CABLE), 7500 LB (3 CABLE), 10000 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR GRIPS[TM] BRAND OVERALL LENGTH 41-1/2 INCH WIRE SIZE 350 KCMIL WIRE GRIP RANGE 250 TO 350 KCMIL CABLE MATERIAL COPPER/ALUMINUM
  • EXTRA LONG TYPE
  • 2-1/2 INCH MIN. CABLE OUTER DIAMETER
  • CABLE PULLING APPLICATION
  • 2500 LB (1 CABLE), 7500 LB (3 CABLE), 10000 LB (4 CABLE) BREAKING STRENGTH
  • ROTATING EYE TYPE
  • GATOR GRIPS[TM] BRAND
  • OVERALL LENGTH 41-1/2 INCH
  • WIRE SIZE 350 KCMIL
  • WIRE GRIP RANGE 250 TO 350 KCMIL
  • CABLE MATERIAL COPPER/ALUMINUM
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number GG250-350XL
Product Name Wire Mesh Cable Pulling Grip
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Crimpers - 1309G10 - VAST STOCK CO., LIMITED
Anderson Power Products
Specs
Tool Type Crimper
View Details
 - SC-03 BASE MACHINE - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details