Greenlee Textron, Inc. Cable Puller/Feeder Machine 6004

Description
20-3/4 INCH L X 22-1/2 INCH W X 12 INCH H SIZE 16 HZ FREQUENCY RATING CSA APPROVAL 120 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING CABLE PULLER PACKAGE 6 FT/MIN SPEED RATING 1-1/2 HP MOTOR POWER RATING DOUBLE BRAIDED COMPOSITE ROPE TYPE 3/4 INCH ROPE SIZE SUPER TUGGER[R] BRAND INCLUDES 6001 SUPER TUGGER, FLOOR MOUNT, MOBILE CARRIAGE, BOOM MOUNT, 4 FT BOOM TUBE, NOSE UNIT, 2-1/2 INCH, 3 INCH, 3-1/2 INCH, 4 INCH SLIP-IN AND SCREW-ON COUPLINGS AND STORAGE TRAYS
Datasheet
Description
20-3/4 INCH L X 22-1/2 INCH W X 12 INCH H SIZE 16 HZ FREQUENCY RATING CSA APPROVAL 120 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING CABLE PULLER PACKAGE 6 FT/MIN SPEED RATING 1-1/2 HP MOTOR POWER RATING DOUBLE BRAIDED COMPOSITE ROPE TYPE 3/4 INCH ROPE SIZE SUPER TUGGER[R] BRAND INCLUDES 6001 SUPER TUGGER, FLOOR MOUNT, MOBILE CARRIAGE, BOOM MOUNT, 4 FT BOOM TUBE, NOSE UNIT, 2-1/2 INCH, 3 INCH, 3-1/2 INCH, 4 INCH SLIP-IN AND SCREW-ON COUPLINGS AND STORAGE TRAYS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Puller/Feeder Machine - 6004 - Greenlee Textron, Inc.
Rockford, IL, USA
Cable Puller/Feeder Machine
6004
Cable Puller/Feeder Machine 6004
20-3/4 INCH L X 22-1/2 INCH W X 12 INCH H SIZE 16 HZ FREQUENCY RATING CSA APPROVAL 120 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING CABLE PULLER PACKAGE 6 FT/MIN SPEED RATING 1-1/2 HP MOTOR POWER RATING DOUBLE BRAIDED COMPOSITE ROPE TYPE 3/4 INCH ROPE SIZE SUPER TUGGER[R] BRAND INCLUDES 6001 SUPER TUGGER, FLOOR MOUNT, MOBILE CARRIAGE, BOOM MOUNT, 4 FT BOOM TUBE, NOSE UNIT, 2-1/2 INCH, 3 INCH, 3-1/2 INCH, 4 INCH SLIP-IN AND SCREW-ON COUPLINGS AND STORAGE TRAYS
  • 20-3/4 INCH L X 22-1/2 INCH W X 12 INCH H SIZE
  • 16 HZ FREQUENCY RATING
  • CSA APPROVAL
  • 120 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • CABLE PULLER PACKAGE
  • 6 FT/MIN SPEED RATING
  • 1-1/2 HP MOTOR POWER RATING
  • DOUBLE BRAIDED COMPOSITE ROPE TYPE
  • 3/4 INCH ROPE SIZE
  • SUPER TUGGER[R] BRAND
  • INCLUDES 6001 SUPER TUGGER, FLOOR MOUNT, MOBILE CARRIAGE, BOOM MOUNT, 4 FT BOOM TUBE, NOSE UNIT, 2-1/2 INCH, 3 INCH, 3-1/2 INCH, 4 INCH SLIP-IN AND SCREW-ON COUPLINGS AND STORAGE TRAYS
Supplier's Site Datasheet
Cable Puller/Feeder Machine - 6004 - Greenlee Textron, Inc.
Rockford, IL, USA
Cable Puller/Feeder Machine
6004
Cable Puller/Feeder Machine 6004
20-3/4 INCH L X 22-1/2 INCH W X 12 INCH H SIZE 16 HZ FREQUENCY RATING CSA APPROVAL 120 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING CABLE PULLER PACKAGE 6 FT/MIN SPEED RATING 1-1/2 HP MOTOR POWER RATING DOUBLE BRAIDED COMPOSITE ROPE TYPE 3/4 INCH ROPE SIZE SUPER TUGGER[R] BRAND INCLUDES 6001 SUPER TUGGER, FLOOR MOUNT, MOBILE CARRIAGE, BOOM MOUNT, 4 FT BOOM TUBE, NOSE UNIT, 2-1/2 INCH, 3 INCH, 3-1/2 INCH, 4 INCH SLIP-IN AND SCREW-ON COUPLINGS AND STORAGE TRAYS
  • 20-3/4 INCH L X 22-1/2 INCH W X 12 INCH H SIZE
  • 16 HZ FREQUENCY RATING
  • CSA APPROVAL
  • 120 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • CABLE PULLER PACKAGE
  • 6 FT/MIN SPEED RATING
  • 1-1/2 HP MOTOR POWER RATING
  • DOUBLE BRAIDED COMPOSITE ROPE TYPE
  • 3/4 INCH ROPE SIZE
  • SUPER TUGGER[R] BRAND
  • INCLUDES 6001 SUPER TUGGER, FLOOR MOUNT, MOBILE CARRIAGE, BOOM MOUNT, 4 FT BOOM TUBE, NOSE UNIT, 2-1/2 INCH, 3 INCH, 3-1/2 INCH, 4 INCH SLIP-IN AND SCREW-ON COUPLINGS AND STORAGE TRAYS
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 6004
Product Name Cable Puller/Feeder Machine
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

1309G8 Hand Crimp Tool - 1309G8 - Anderson Power Products
Anderson Power Products
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
3 suppliers
Ratchet Hand Tool, 30-26Awg Contact; Crimp Tool Type Amphenol Communications Solutions - 08AC2416 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Ratchet
View Details
Crimpers, Applicators, Presses - 2946-206-1250-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers