Greenlee Textron, Inc. Mechanical Cable Cutter 706

Description
SHEARING, HEAVY DUTY TYPE 31-1/2 INCH ALUMINUM, COPPER CABLE TYPE 750 KCMIL (COPPER), 1000 KCMIL (ALUMINUM), 1-1/2 INCH DIA (COMMUNICATION CABLE) CABLE SIZE STRONG, LIGHTWEIGHT HANDLE TYPE HEAT TREATED FORGED PRECISION GROUND STEEL BLADE MATERIAL FIBERGLASS HANDLE WITH RUBBER GRIP HANDLE MATERIAL
Datasheet
Description
SHEARING, HEAVY DUTY TYPE 31-1/2 INCH ALUMINUM, COPPER CABLE TYPE 750 KCMIL (COPPER), 1000 KCMIL (ALUMINUM), 1-1/2 INCH DIA (COMMUNICATION CABLE) CABLE SIZE STRONG, LIGHTWEIGHT HANDLE TYPE HEAT TREATED FORGED PRECISION GROUND STEEL BLADE MATERIAL FIBERGLASS HANDLE WITH RUBBER GRIP HANDLE MATERIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Cutter - 706 - Greenlee Textron, Inc.
Rockford, IL, USA
Mechanical Cable Cutter
706
Mechanical Cable Cutter 706
SHEARING, HEAVY DUTY TYPE 31-1/2 INCH ALUMINUM, COPPER CABLE TYPE 750 KCMIL (COPPER), 1000 KCMIL (ALUMINUM), 1-1/2 INCH DIA (COMMUNICATION CABLE) CABLE SIZE STRONG, LIGHTWEIGHT HANDLE TYPE HEAT TREATED FORGED PRECISION GROUND STEEL BLADE MATERIAL FIBERGLASS HANDLE WITH RUBBER GRIP HANDLE MATERIAL
  • SHEARING, HEAVY DUTY TYPE
  • 31-1/2 INCH
  • ALUMINUM, COPPER CABLE TYPE
  • 750 KCMIL (COPPER), 1000 KCMIL (ALUMINUM), 1-1/2 INCH DIA (COMMUNICATION CABLE) CABLE SIZE
  • STRONG, LIGHTWEIGHT HANDLE TYPE
  • HEAT TREATED FORGED PRECISION GROUND STEEL BLADE MATERIAL
  • FIBERGLASS HANDLE WITH RUBBER GRIP HANDLE MATERIAL
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 706
Product Name Mechanical Cable Cutter
Tool Type Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

1310G9 Die and Locator Hand Tool Kit - 1310G9 - Anderson Power Products
Specs
Form Factor Handheld
Technology Hand Tools
View Details
2 suppliers
Hand Crimp Tool; Crimp Tool Type Amphenol Communications Solutions - 74K4654 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Hand
View Details
Cable stripper - 206-1492 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers