Greenlee Textron, Inc. Wire Mesh Cable Pulling Grip 30666

Description
LIGHT, BASKET STYLE TYPE 20 INCH MESH LENGTH 2.5 INCH MIN. CABLE OUTER DIAMETER 2.99 INCH MAX. CABLE OUTER DIAMETER SLACK PULLING APPLICATION GALVANIZED STEEL MESH MATERIAL 10 INCH L EYE SIZE 2200 LB BREAKING STRENGTH FLEXIBLE OFFSET EYE TYPE SINGLE WEAVE, SPLIT ROD CLOSED MESH TYPE
Datasheet
Description
LIGHT, BASKET STYLE TYPE 20 INCH MESH LENGTH 2.5 INCH MIN. CABLE OUTER DIAMETER 2.99 INCH MAX. CABLE OUTER DIAMETER SLACK PULLING APPLICATION GALVANIZED STEEL MESH MATERIAL 10 INCH L EYE SIZE 2200 LB BREAKING STRENGTH FLEXIBLE OFFSET EYE TYPE SINGLE WEAVE, SPLIT ROD CLOSED MESH TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Mesh Cable Pulling Grip - 30666 - Greenlee Textron, Inc.
Rockford, IL, USA
Wire Mesh Cable Pulling Grip
30666
Wire Mesh Cable Pulling Grip 30666
LIGHT, BASKET STYLE TYPE 20 INCH MESH LENGTH 2.5 INCH MIN. CABLE OUTER DIAMETER 2.99 INCH MAX. CABLE OUTER DIAMETER SLACK PULLING APPLICATION GALVANIZED STEEL MESH MATERIAL 10 INCH L EYE SIZE 2200 LB BREAKING STRENGTH FLEXIBLE OFFSET EYE TYPE SINGLE WEAVE, SPLIT ROD CLOSED MESH TYPE
  • LIGHT, BASKET STYLE TYPE
  • 20 INCH MESH LENGTH
  • 2.5 INCH MIN. CABLE OUTER DIAMETER
  • 2.99 INCH MAX. CABLE OUTER DIAMETER
  • SLACK PULLING APPLICATION
  • GALVANIZED STEEL MESH MATERIAL
  • 10 INCH L EYE SIZE
  • 2200 LB BREAKING STRENGTH
  • FLEXIBLE OFFSET EYE TYPE
  • SINGLE WEAVE, SPLIT ROD CLOSED MESH TYPE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 30666
Product Name Wire Mesh Cable Pulling Grip
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
1309G2 Hand Crimp Tool - 1309G2 - Anderson Power Products
Anderson Power Products
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
4 suppliers
Universal Mounting Tool for 24mm-36mmCable Glands - 9000025 - Altech Corp.
Specs
Tool Type Crimper
Application / Connector Type Cable Glands
Technology Hand Tools
View Details