Greenlee Textron, Inc. Battery Operated Hydraulic Crimping Tool EK1550L11

Description
19-5/8 INCH L X 15 INCH H SIZE 8 AWG TO 1000 KCMIL (COPPER), 8 AWG TO 1000 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 15 TON CRIMPING FORCE COLOR CODED LUG, SPLICE TERMINAL/SPLICE TYPE PH4/P14 DIE OPTIONS INCLUDED CARRYING CASE TYPE 120 V 1 HR BATTERY CHARGER TYPE 50 CRIMPS PER CHARGE GATOR[R] BRAND
Datasheet
Description
19-5/8 INCH L X 15 INCH H SIZE 8 AWG TO 1000 KCMIL (COPPER), 8 AWG TO 1000 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 15 TON CRIMPING FORCE COLOR CODED LUG, SPLICE TERMINAL/SPLICE TYPE PH4/P14 DIE OPTIONS INCLUDED CARRYING CASE TYPE 120 V 1 HR BATTERY CHARGER TYPE 50 CRIMPS PER CHARGE GATOR[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Operated Hydraulic Crimping Tool - EK1550L11 - Greenlee Textron, Inc.
Rockford, IL, USA
Battery Operated Hydraulic Crimping Tool
EK1550L11
Battery Operated Hydraulic Crimping Tool EK1550L11
19-5/8 INCH L X 15 INCH H SIZE 8 AWG TO 1000 KCMIL (COPPER), 8 AWG TO 1000 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 15 TON CRIMPING FORCE COLOR CODED LUG, SPLICE TERMINAL/SPLICE TYPE PH4/P14 DIE OPTIONS INCLUDED CARRYING CASE TYPE 120 V 1 HR BATTERY CHARGER TYPE 50 CRIMPS PER CHARGE GATOR[R] BRAND
  • 19-5/8 INCH L X 15 INCH H SIZE
  • 8 AWG TO 1000 KCMIL (COPPER), 8 AWG TO 1000 KCMIL (ALUMINUM) CABLE SIZE
  • UL (CANADA AND US) APPROVAL
  • 18 V 3 AH LITHIUM-ION BATTERY TYPE
  • YES DIE INCLUDED
  • ROTATABLE 350 DEG HEAD TYPE
  • 15 TON CRIMPING FORCE
  • COLOR CODED LUG, SPLICE TERMINAL/SPLICE TYPE
  • PH4/P14 DIE OPTIONS
  • INCLUDED CARRYING CASE TYPE
  • 120 V 1 HR BATTERY CHARGER TYPE
  • 50 CRIMPS PER CHARGE
  • GATOR[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number EK1550L11
Product Name Battery Operated Hydraulic Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Crimpers - 22.018 - VAST STOCK CO., LIMITED
Altech Corp.
Specs
Tool Type Crimper
View Details
1304G34 Crimp Locator for 1387G2 Pneumatic Tool - 1304G34 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
2 suppliers