GG250-350M -- WIRE MESH CABLE PULLING GRIP
Greenlee Textron, Inc.
Wire Mesh Cable Pulling Grip
GG250-350M
Description
MEDIUM TYPE
2-1/2 INCH MIN. CABLE OUTER DIAMETER
CABLE PULLING APPLICATION
2000 LB (1 CABLE), 6000 LB (3 CABLE), 8000 LB (4 CABLE) BREAKING STRENGTH
ROTATING EYE TYPE
GATOR GRIPS[TM] BRAND
OVERALL LENGTH 27-1/2 INCH
WIRE SIZE 300 KCMIL
WIRE GRIP RANGE 250 TO 350 KCMIL
CABLE MATERIAL COPPER/ALUMINUM
Description
MEDIUM TYPE
2-1/2 INCH MIN. CABLE OUTER DIAMETER
CABLE PULLING APPLICATION
2000 LB (1 CABLE), 6000 LB (3 CABLE), 8000 LB (4 CABLE) BREAKING STRENGTH
ROTATING EYE TYPE
GATOR GRIPS[TM] BRAND
OVERALL LENGTH 27-1/2 INCH
WIRE SIZE 300 KCMIL
WIRE GRIP RANGE 250 TO 350 KCMIL
CABLE MATERIAL COPPER/ALUMINUM
Datasheet
Suppliers
MEDIUM TYPE
2-1/2 INCH MIN. CABLE OUTER DIAMETER
CABLE PULLING APPLICATION
2000 LB (1 CABLE), 6000 LB (3 CABLE), 8000 LB (4 CABLE) BREAKING STRENGTH
ROTATING EYE TYPE
GATOR GRIPS[TM] BRAND
OVERALL LENGTH 27-1/2 INCH
WIRE SIZE 300 KCMIL
WIRE GRIP RANGE 250 TO 350 KCMIL
CABLE MATERIAL COPPER/ALUMINUM
- MEDIUM TYPE
- 2-1/2 INCH MIN. CABLE OUTER DIAMETER
- CABLE PULLING APPLICATION
- 2000 LB (1 CABLE), 6000 LB (3 CABLE), 8000 LB (4 CABLE) BREAKING STRENGTH
- ROTATING EYE TYPE
- GATOR GRIPS[TM] BRAND
- OVERALL LENGTH 27-1/2 INCH
- WIRE SIZE 300 KCMIL
- WIRE GRIP RANGE 250 TO 350 KCMIL
- CABLE MATERIAL COPPER/ALUMINUM
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire, Cable, and Connector Tools |
|
Product Number
|
GG250-350M |
|
Product Name
|
Wire Mesh Cable Pulling Grip |
|
Tool Type
|
Wire / Cable Pulling Grips
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Tool Type
Crimper
Form Factor
Handheld; Ratchet
View Details
Tool Type
Cutters / Scissors; Cable
Form Factor
Handheld
View Details