Greenlee Textron, Inc. Wire Mesh Cable Pulling Grip 30542

Description
LIGHT DUTY, SHORT, EASY RUNS, BASKET STYLE TYPE 20 INCH MESH LENGTH 1 INCH MIN. CABLE OUTER DIAMETER 1.24 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 7 INCH L EYE SIZE 1360 LB BREAKING STRENGTH FLEXIBLE EYE TYPE SINGLE WEAVE MESH TYPE
Datasheet
Description
LIGHT DUTY, SHORT, EASY RUNS, BASKET STYLE TYPE 20 INCH MESH LENGTH 1 INCH MIN. CABLE OUTER DIAMETER 1.24 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 7 INCH L EYE SIZE 1360 LB BREAKING STRENGTH FLEXIBLE EYE TYPE SINGLE WEAVE MESH TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Mesh Cable Pulling Grip - 30542 - Greenlee Textron, Inc.
Rockford, IL, USA
Wire Mesh Cable Pulling Grip
30542
Wire Mesh Cable Pulling Grip 30542
LIGHT DUTY, SHORT, EASY RUNS, BASKET STYLE TYPE 20 INCH MESH LENGTH 1 INCH MIN. CABLE OUTER DIAMETER 1.24 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 7 INCH L EYE SIZE 1360 LB BREAKING STRENGTH FLEXIBLE EYE TYPE SINGLE WEAVE MESH TYPE
  • LIGHT DUTY, SHORT, EASY RUNS, BASKET STYLE TYPE
  • 20 INCH MESH LENGTH
  • 1 INCH MIN. CABLE OUTER DIAMETER
  • 1.24 INCH MAX. CABLE OUTER DIAMETER
  • USE TO PULL IN CONDUIT/TRAY APPLICATION
  • GALVANIZED STEEL MESH MATERIAL
  • 7 INCH L EYE SIZE
  • 1360 LB BREAKING STRENGTH
  • FLEXIBLE EYE TYPE
  • SINGLE WEAVE MESH TYPE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 30542
Product Name Wire Mesh Cable Pulling Grip
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
SB ® 175/PP180 Locator for Pneumatic tool - 1389G3 - Anderson Power Products
Specs
Technology Pneumatic Tool
View Details
 - 22.015 - Powell Electronics, Inc.
Altech Corp.
Specs
Tool Type Crimper
View Details
2 suppliers