Greenlee Textron, Inc. Battery Operated Hydraulic Crimping Tool EK410L12

Description
13.25 INCH L X 2.87 INCH W X 4.5 INCH D SIZE 8 AWG TO 300 KCMIL (COPPER), 8 TO 2/0 AWG (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 1.5 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 4 TON CRIMPING FORCE COLOR CODED CONNECTOR TERMINAL/SPLICE TYPE KC4, KA4, KD4 DIE OPTIONS INCLUDED CARRYING CASE TYPE 12 V, 30 MIN BATTERY CHARGER TYPE 200 CRIMPS PER CHARGE GATOR[R] BRAND
Datasheet
Description
13.25 INCH L X 2.87 INCH W X 4.5 INCH D SIZE 8 AWG TO 300 KCMIL (COPPER), 8 TO 2/0 AWG (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 1.5 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 4 TON CRIMPING FORCE COLOR CODED CONNECTOR TERMINAL/SPLICE TYPE KC4, KA4, KD4 DIE OPTIONS INCLUDED CARRYING CASE TYPE 12 V, 30 MIN BATTERY CHARGER TYPE 200 CRIMPS PER CHARGE GATOR[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Operated Hydraulic Crimping Tool - EK410L12 - Greenlee Textron, Inc.
Rockford, IL, USA
Battery Operated Hydraulic Crimping Tool
EK410L12
Battery Operated Hydraulic Crimping Tool EK410L12
13.25 INCH L X 2.87 INCH W X 4.5 INCH D SIZE 8 AWG TO 300 KCMIL (COPPER), 8 TO 2/0 AWG (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 1.5 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 4 TON CRIMPING FORCE COLOR CODED CONNECTOR TERMINAL/SPLICE TYPE KC4, KA4, KD4 DIE OPTIONS INCLUDED CARRYING CASE TYPE 12 V, 30 MIN BATTERY CHARGER TYPE 200 CRIMPS PER CHARGE GATOR[R] BRAND
  • 13.25 INCH L X 2.87 INCH W X 4.5 INCH D SIZE
  • 8 AWG TO 300 KCMIL (COPPER), 8 TO 2/0 AWG (ALUMINUM) CABLE SIZE
  • UL (CANADA AND US) APPROVAL
  • 18 V 1.5 AH LITHIUM-ION BATTERY TYPE
  • YES DIE INCLUDED
  • ROTATABLE 350 DEG HEAD TYPE
  • 4 TON CRIMPING FORCE
  • COLOR CODED CONNECTOR TERMINAL/SPLICE TYPE
  • KC4, KA4, KD4 DIE OPTIONS
  • INCLUDED CARRYING CASE TYPE
  • 12 V, 30 MIN BATTERY CHARGER TYPE
  • 200 CRIMPS PER CHARGE
  • GATOR[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number EK410L12
Product Name Battery Operated Hydraulic Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1387G2 Pneumatic Bench Crimp Tool - 1387G2 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
3 suppliers
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Crimpers, Applicators, Presses - 2946-206-1204-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers