Greenlee Textron, Inc. Wire Mesh Cable Pulling Grip 31000

Description
STANDARD, HEAVY DUTY, LONG, HARD RUNS, BASKET STYLE TYPE 33 INCH MESH LENGTH 1 INCH MIN. CABLE OUTER DIAMETER 1.49 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 1-3/8 INCH DIA X 7 INCH L EYE SIZE 3280 LB BREAKING STRENGTH SWIVEL/ROTATING EYE TYPE DOUBLE WEAVE MESH TYPE
Datasheet
Description
STANDARD, HEAVY DUTY, LONG, HARD RUNS, BASKET STYLE TYPE 33 INCH MESH LENGTH 1 INCH MIN. CABLE OUTER DIAMETER 1.49 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 1-3/8 INCH DIA X 7 INCH L EYE SIZE 3280 LB BREAKING STRENGTH SWIVEL/ROTATING EYE TYPE DOUBLE WEAVE MESH TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Mesh Cable Pulling Grip - 31000 - Greenlee Textron, Inc.
Rockford, IL, USA
Wire Mesh Cable Pulling Grip
31000
Wire Mesh Cable Pulling Grip 31000
STANDARD, HEAVY DUTY, LONG, HARD RUNS, BASKET STYLE TYPE 33 INCH MESH LENGTH 1 INCH MIN. CABLE OUTER DIAMETER 1.49 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 1-3/8 INCH DIA X 7 INCH L EYE SIZE 3280 LB BREAKING STRENGTH SWIVEL/ROTATING EYE TYPE DOUBLE WEAVE MESH TYPE
  • STANDARD, HEAVY DUTY, LONG, HARD RUNS, BASKET STYLE TYPE
  • 33 INCH MESH LENGTH
  • 1 INCH MIN. CABLE OUTER DIAMETER
  • 1.49 INCH MAX. CABLE OUTER DIAMETER
  • USE TO PULL IN CONDUIT/TRAY APPLICATION
  • GALVANIZED STEEL MESH MATERIAL
  • 1-3/8 INCH DIA X 7 INCH L EYE SIZE
  • 3280 LB BREAKING STRENGTH
  • SWIVEL/ROTATING EYE TYPE
  • DOUBLE WEAVE MESH TYPE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 31000
Product Name Wire Mesh Cable Pulling Grip
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Crimpers, Applicators, Presses - 2243-1396G1-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Contacts
View Details
Tools - CRIMPIT F 6 AUTO - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
2 suppliers