Greenlee Textron, Inc. Datasheets for Clamp Meters
Clamp meters are ammeters that can measure current without the need to disconnect the wires where the measurement occurs. They provide information about current draw and current continuity in order to help users troubleshoot erratic loads and trends.
Clamp Meters: Learn more
| Product Name | Notes |
|---|---|
| Safe. Accurate. Reliable. Expect nothing but the best from greenlee electric test and measurement equipment. Backed by a limited lifetime warranty and designed to withstand rigorous tasks and harsh elements,... | |
| ANALOG TYPE LCD DISPLAY TYPE UL (CANADA AND US), CE APPROVAL (1) 9 V BATTERY TYPE CARRYING CASE INCLUSION AC CURRENT PARAMETER MEASURED 1.18 INCH JAW OPENING 20/200/400 AMPERE AC... | |
| ANALOG TYPE LCD, LED DISPLAY TYPE UL (CANADA AND US), CE APPROVAL (2) 1.5 V AAA BATTERY TYPE TEST LEAD, CARRYING CASE INCLUSION AC/DC VOLTAGE, AC CURRENT, RESISTANCE PARAMETER MEASURED... | |
| DIGITAL TYPE 3-1/2 DIGIT LCD DISPLAY TYPE UL (CANADA AND US), CE APPROVAL 1.5 V AAA BATTERY TYPE TEST LEAD, CARRYING CASE INCLUSION AC CURRENT, AC/DC VOLTAGE, RESISTANCE PARAMETER MEASURED... | |
| DIGITAL TYPE LCD DISPLAY TYPE UL (CANADA AND US), CE APPROVAL 3 V STANDARD BUTTON BATTERY TYPE TEST LEAD INCLUSION AC CURRENT, AC/DC VOLTAGE, RESISTANCE PARAMETER MEASURED 1.02 INCH JAW... | |
| DIGITAL TYPE TWO-LEVEL 4 DIGIT LCD DISPLAY TYPE UL (CANADA AND US), CE APPROVAL (1) 9 V BATTERY TYPE TEST LEAD, CARRYING CASE INCLUSION AC/DC CURRENT, AC/DC VOLTAGE, APPARENT POWER,... | |
| DIGITAL TYPE TWO-LEVEL 4 DIGIT LCD DISPLAY TYPE UL (CANADA AND US), CE APPROVAL (1) 9 V BATTERY TYPE TEST LEAD, CARRYING CASE, CALIBRATION CERTIFICATE INCLUSION AC/DC CURRENT, AC/DC VOLTAGE,... |