Greenlee Textron, Inc. Mechanical Cable Cutter 727M

Description
SHEAR ACTION TYPE 9-1/4 INCH ALUMINUM/COPPER CABLE TYPE 2/0 AWG (COPPER) CABLE SIZE HIGH-LEVERAGE, MOLDED COMFORT GRIP HANDLE TYPE BLACK OXIDE FINISHED FORGED STEEL BLADE MATERIAL CUSHIONED GRIP HANDLE MATERIAL
Request a Quote Datasheet
Description
SHEAR ACTION TYPE 9-1/4 INCH ALUMINUM/COPPER CABLE TYPE 2/0 AWG (COPPER) CABLE SIZE HIGH-LEVERAGE, MOLDED COMFORT GRIP HANDLE TYPE BLACK OXIDE FINISHED FORGED STEEL BLADE MATERIAL CUSHIONED GRIP HANDLE MATERIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Cutter - 727M - Greenlee Textron, Inc.
Rockford, IL, USA
Mechanical Cable Cutter
727M
Mechanical Cable Cutter 727M
SHEAR ACTION TYPE 9-1/4 INCH ALUMINUM/COPPER CABLE TYPE 2/0 AWG (COPPER) CABLE SIZE HIGH-LEVERAGE, MOLDED COMFORT GRIP HANDLE TYPE BLACK OXIDE FINISHED FORGED STEEL BLADE MATERIAL CUSHIONED GRIP HANDLE MATERIAL
  • SHEAR ACTION TYPE
  • 9-1/4 INCH
  • ALUMINUM/COPPER CABLE TYPE
  • 2/0 AWG (COPPER) CABLE SIZE
  • HIGH-LEVERAGE, MOLDED COMFORT GRIP HANDLE TYPE
  • BLACK OXIDE FINISHED FORGED STEEL BLADE MATERIAL
  • CUSHIONED GRIP HANDLE MATERIAL
Supplier's Site Datasheet
Wire Cutters - 727M-ND - DigiKey
Thief River Falls, MN, United States
Wire Cutters
727M-ND
Wire Cutters 727M-ND
"Cable Cutter Circular 9.25"" (235.0mm)"

"Cable Cutter Circular 9.25"" (235.0mm)"

Buy Now Datasheet
Cutter, Cable; Cutter; 9-1/4 in.; Plastic Coated; 1 lbs. - 70160511 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cutter, Cable; Cutter; 9-1/4 in.; Plastic Coated; 1 lbs.
70160511
Cutter, Cable; Cutter; 9-1/4 in.; Plastic Coated; 1 lbs. 70160511
9-1⁄4 in. Length, 1 lbs. Weight, Cable Cutter Model 727 cable cutter has forged steel blades for cutting up to 2/0 aluminum or copper cable. Cutter has heat-treated, precision ground shear action blades for clean cuts. High leverage handles are plastic coated for extra comfort and grip. 2⁄0 AWG (max.), #1 AWG (frequent use) copper capacity, 2⁄0 AWG frequent use aluminum capacity. 100 pair communications cables cutting capacity.

9-1⁄4 in. Length, 1 lbs. Weight, Cable Cutter
Model 727 cable cutter has forged steel blades for cutting up to 2/0 aluminum or copper cable. Cutter has heat-treated, precision ground shear action blades for clean cuts. High leverage handles are plastic coated for extra comfort and grip.
2⁄0 AWG (max.), #1 AWG (frequent use) copper capacity, 2⁄0 AWG frequent use aluminum capacity. 100 pair communications cables cutting capacity.

Supplier's Site

Technical Specifications

  Greenlee Textron, Inc. DigiKey Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 727M 727M-ND 70160511
Product Name Mechanical Cable Cutter Wire Cutters Cutter, Cable; Cutter; 9-1/4 in.; Plastic Coated; 1 lbs.
Tool Type Cutters / Scissors Cutters / Scissors; Cable Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

 - M80-5C14405MU - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
Tools - CRIMPIT 2.4 - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
Insertion, Extraction - 2243-M81969/14-04-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts, 12 AWG
View Details
Cable stripper - 206-1442 - WAGO
Specs
Tool Type Stripper
View Details
3 suppliers