Greenlee Textron, Inc. Datasheets for Drill Bits
Drill bits are drill accessories that are used as rotary cutting tools for drilling holes.
Drill Bits: Learn more
| Product Name | Notes |
|---|---|
| 1-1/4 INCH MIN. HOLE SAW SIZE 2 INCH MAX. HOLE SAW SIZE 5/16 INCH SHANK SIZE NO SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE CHUCK SIZE 3/8 INCH | |
| 1-1/4 INCH MIN. HOLE SAW SIZE 6 INCH MAX. HOLE SAW SIZE 7/16 INCH SHANK SIZE NO SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE CHUCK SIZE 3/8 INCH | |
| 10 GAUGE HIGH SPEED STEEL MATERIAL HEX SHANK TYPE NC THREAD SERIES 16 TPI HARDENED PROCESS 1/4 INCH SHANK DIAMETER 3/8 INCH TAP SIZE POINT TYPE SPLIT POINT WITH WEB... | |
| 10 GAUGE HIGH SPEED STEEL MATERIAL HEX SHANK TYPE NC THREAD SERIES 20 TPI HARDENED PROCESS 1/4 INCH SHANK DIAMETER 1/4 INCH TAP SIZE POINT TYPE SPLIT POINT WITH WEB... | |
| 10 GAUGE HIGH SPEED STEEL MATERIAL HEX SHANK TYPE UNC THREAD SERIES 32 TPI HARDENED PROCESS 1/4 INCH SHANK DIAMETER #6 TAP SIZE POINT TYPE SPLIT/WEB THINNING CUT MATERIAL MILD... | |
| 10 GAUGE HIGH SPEED STEEL MATERIAL HEX SHANK TYPE UNC THREAD SERIES 32 TPI HARDENED PROCESS 1/4 INCH SHANK DIAMETER #8 TAP SIZE POINT TYPE SPLIT/WEB THINNING CUT MATERIAL MILD... | |
| 10 GAUGE HIGH SPEED STEEL MATERIAL HEX SHANK TYPE UNF THREAD SERIES 32 TPI HARDENED PROCESS 1/4 INCH SHANK DIAMETER #10 TAP SIZE POINT TYPE SPLIT/WEB THINNING CUT MATERIAL MILD... | |
| 9/16 INCH MIN. HOLE SAW SIZE 1-3/16 INCH MAX. HOLE SAW SIZE 1/4 INCH SHANK SIZE NO SUPPLIED WITH PILOT DRILL STRAIGHT WITH 3 FLAT SHANK SHAPE CHUCK SIZE 3/8... | |
| 9/16 INCH MIN. HOLE SAW SIZE 1-3/16 INCH MAX. HOLE SAW SIZE 5/16 INCH SHANK SIZE NO SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE CHUCK SIZE 3/8 INCH | |
| 9/16 INCH MIN. HOLE SAW SIZE 1-3/16 INCH MAX. HOLE SAW SIZE 7/16 INCH SHANK SIZE NO SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE CHUCK SIZE 3/8 INCH | |
| ABRASIVE, NON-METALLIC CUT MATERIAL TUNGSTEN CARBIDE GRIT BLADE MATERIAL 2-1/8 INCH DIAMETER 160 RPM (MILD STEEL), 105 RPM (CAST IRON), 210 RPM (BRASS), 240 RPM (ALUMINUM) SPEED RATING NO SUPPLIED... | |
| ABRASIVE, NON-METALLIC CUT MATERIAL TUNGSTEN CARBIDE GRIT BLADE MATERIAL 3-5/8 INCH DIAMETER 95 RPM (MILD STEEL), 60 RPM (CAST IRON), 120 RPM (BRASS), 140 RPM (ALUMINUM) SPEED RATING NO SUPPLIED... | |
| ABRASIVE, NON-METALLIC CUT MATERIAL TUNGSTEN CARBIDE GRIT BLADE MATERIAL 4-1/8 INCH DIAMETER 80 RPM (MILD STEEL), 55 RPM (CAST IRON), 110 RPM (BRASS), 120 RPM (ALUMINUM) SPEED RATING NO SUPPLIED... | |
| CARBIDE TIPPED MATERIAL 3 PIECE(S) (3) CUTTER HEAD, PILOT DRILL, HEX KEY, CASE CONTENT 7/8 INCH, 1-1/8 INCH, 1-3/8 INCH HOLE SAW SIZE | |
| COMBINATION TYPE 3/8 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 72 INCH SHAFT DIAMETER 3/16 INCH COLOR CODE BLACK | |
| COMBINATION TYPE 9/16 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 72 INCH SHAFT DIAMETER 3/16 INCH COLOR CODE ORANGE | |
| COMBINATION WITH SCREW POINT TYPE 1/2 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 54 INCH SHAFT DIAMETER 3/16 INCH COLOR CODE GREEN | |
| COMBINATION WITH SCREW POINT TYPE 1/2 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 72 INCH SHAFT DIAMETER 3/16 INCH COLOR CODE GREEN | |
| COMBINATION WITH SCREW POINT TYPE 3/8 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 54 INCH SHAFT DIAMETER 3/16 INCH COLOR CODE BLACK | |
| COMBINATION WITH SCREW POINT TYPE 3/8 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 72 INCH SHAFT DIAMETER 3/16 INCH COLOR CODE BLACK | |
| COMBINATION WITH SCREW POINT TYPE 9/16 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 54 INCH SHAFT DIAMETER 3/16 INCH COLOR CODE ORANGE | |
| COMBINATION WITH SCREW POINT TYPE 9/16 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 72 INCH SHAFT DIAMETER 3/16 INCH COLOR CODE ORANGE | |
| ELECTRIC HAMMER TYPE CARBIDE TIPPED STEEL MATERIAL 4 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE TWIST FLUTE TYPE 3/8 INCH DRILL SIZE CUT... | |
| ELECTRICIAN TYPE BI-METAL MATERIAL 13 PIECE(S) PLASTIC CASE PACKAGING TYPE (10) HOLE SAW, (3) ARBOR WITH PILOT DRILL CONTENT 7/8 INCH, 1-1/8 INCH, 1-3/8 INCH, 1-3/4 INCH, 2 INCH, 2-1/2... | |
| ELECTRICIAN TYPE BI-METAL MATERIAL 5 PIECE(S) PLASTIC CASE PACKAGING TYPE (4) HOLE SAW, (1) ARBOR WITH PILOT DRILL CONTENT 3 INCH, 3-5/8 INCH, 4-1/8 INCH, 4-1/2 INCH HOLE SAW SIZE... | |
| ELECTRICIAN TYPE BI-METAL MATERIAL 9 PIECE(S) PLASTIC CASE PACKAGING TYPE (6) HOLE SAW, (3) ARBOR WITH PILOT DRILL CONTENT 7/8 INCH, 1-1/8 INCH, 1-3/8 INCH, 1-3/4 INCH, 2 INCH, 2-1/2... | |
| ELECTRICIAN, PLUMBERS TYPE BI-METAL MATERIAL 12 PIECE(S) PLASTIC CASE PACKAGING TYPE (9) HOLE SAW, (2) ARBOR WITH PILOT DRILL, (1) PILOT DRILL CONTENT 3/4 INCH, 7/8 INCH, 1-1/8 INCH, 1-3/8... | |
| FEED SCREW POINT TYPE CARBON ALLOY STEEL MATERIAL 18 INCH OVERALL LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE 1 INCH DRILL SIZE NAIL EATER[R] BRAND | |
| FEED SCREW POINT TYPE CARBON ALLOY STEEL MATERIAL 8-5/8 INCH OVERALL LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE 1 INCH DRILL SIZE NAIL EATER[R] BRAND | |
| FEED SCREW POINT TYPE CARBON ALLOY STEEL MATERIAL 8-5/8 INCH OVERALL LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE 7/8 INCH DRILL SIZE NAIL EATER[R] BRAND | |
| FERROUS METAL, NON-FERROUS METAL CUT MATERIAL TUNGSTEN CARBIDE TIPPED BLADE MATERIAL 1 INCH DIAMETER 350 RPM (MILD STEEL), 235 RPM (CAST IRON), 470 RPM (BRASS), 525 RPM (ALUMINUM) SPEED RATING... | |
| FERROUS METAL, NON-FERROUS METAL CUT MATERIAL TUNGSTEN CARBIDE TIPPED BLADE MATERIAL 1-1/2 INCH DIAMETER 230 RPM (MILD STEEL), 150 RPM (CAST IRON), 300 RPM (BRASS), 345 RPM (ALUMINUM) SPEED RATING... | |
| FERROUS METAL, NON-FERROUS METAL CUT MATERIAL TUNGSTEN CARBIDE TIPPED BLADE MATERIAL 1-1/8 INCH DIAMETER 300 RPM (MILD STEEL), 200 RPM (CAST IRON), 400 RPM (BRASS), 450 RPM (ALUMINUM) SPEED RATING... | |
| FERROUS METAL, NON-FERROUS METAL CUT MATERIAL TUNGSTEN CARBIDE TIPPED BLADE MATERIAL 1-3/4 INCH DIAMETER 195 RPM (MILD STEEL), 130 RPM (CAST IRON), 260 RPM (BRASS), 395 RPM (ALUMINUM) SPEED RATING... | |
| FERROUS METAL, NON-FERROUS METAL CUT MATERIAL TUNGSTEN CARBIDE TIPPED BLADE MATERIAL 1-3/8 INCH DIAMETER 250 RPM (MILD STEEL), 165 RPM (CAST IRON), 330 RPM (BRASS), 375 RPM (ALUMINUM) SPEED RATING... | |
| FERROUS METAL, NON-FERROUS METAL CUT MATERIAL TUNGSTEN CARBIDE TIPPED BLADE MATERIAL 1-7/32 INCH DIAMETER 8 GAUGE CUTTING DEPTH YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR CHUCK SIZE 3/8... | |
| FERROUS METAL, NON-FERROUS METAL CUT MATERIAL TUNGSTEN CARBIDE TIPPED BLADE MATERIAL 2 INCH DIAMETER 170 RPM (MILD STEEL), 115 RPM (CAST IRON), 230 RPM (BRASS), 255 RPM (ALUMINUM) SPEED RATING... | |
| FERROUS METAL, NON-FERROUS METAL CUT MATERIAL TUNGSTEN CARBIDE TIPPED BLADE MATERIAL 2-1/2 INCH DIAMETER 135 RPM (MILD STEEL), 90 RPM (CAST IRON), 180 RPM (BRASS), 205 RPM (ALUMINUM) SPEED RATING... | |
| FERROUS METAL, NON-FERROUS METAL CUT MATERIAL TUNGSTEN CARBIDE TIPPED BLADE MATERIAL 3/4 INCH DIAMETER 460 RPM (MILD STEEL), 300 RPM (CAST IRON), 600 RPM (BRASS), 690 RPM (ALUMINUM) SPEED RATING... | |
| FERROUS METAL, NON-FERROUS METAL CUT MATERIAL TUNGSTEN CARBIDE TIPPED BLADE MATERIAL 7/8 INCH DIAMETER 390 RPM (MILD STEEL), 260 RPM (CAST IRON), 520 RPM (BRASS), 585 RPM (ALUMINUM) SPEED RATING... | |
| HAMMER TYPE CARBON STEEL (BODY), CARBIDE (TIP) MATERIAL HEXAGONAL SHANK TYPE HARDENED PROCESS 3/8 INCH DRILL SIZE APPLICATION STANDARD OR HAMMER DRILLS | |
| HIGH SPEED STEEL MATERIAL 1-1/4 INCH MIN. HOLE SAW SIZE 2 INCH MAX. HOLE SAW SIZE 5/16 INCH SHANK SIZE YES SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE CHUCK SIZE... | |
| HIGH SPEED STEEL MATERIAL 1-1/4 INCH MIN. HOLE SAW SIZE 6 INCH MAX. HOLE SAW SIZE 7/16 INCH SHANK SIZE YES SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE CHUCK SIZE... | |
| HIGH SPEED STEEL MATERIAL 1-1/4 INCH MIN. HOLE SAW SIZE 6 INCH MAX. HOLE SAW SIZE 7/16 INCH SHANK SIZE YES SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE PILOT DRILL... | |
| HIGH SPEED STEEL MATERIAL 9/16 INCH MIN. HOLE SAW SIZE 1-3/16 INCH MAX. HOLE SAW SIZE 1/4 INCH SHANK SIZE YES SUPPLIED WITH PILOT DRILL STRAIGHT WITH 3 FLAT SHANK... | |
| HIGH SPEED STEEL MATERIAL 9/16 INCH MIN. HOLE SAW SIZE 1-3/16 INCH MAX. HOLE SAW SIZE 5/16 INCH SHANK SIZE YES SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE CHUCK SIZE... | |
| HIGH SPEED STEEL MATERIAL 9/16 INCH MIN. HOLE SAW SIZE 1-3/16 INCH MAX. HOLE SAW SIZE 7/16 INCH SHANK SIZE YES SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE CHUCK SIZE... | |
| HIGH SPEED STEEL MATERIAL 9/16 INCH MIN. HOLE SAW SIZE 1-3/16 INCH MAX. HOLE SAW SIZE 7/16 INCH SHANK SIZE YES SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE PILOT DRILL... | |
| HIGH SPEED STEEL MATERIAL HEX SHANK TYPE 0.5 MM PITCH HARDENED PROCESS 1/4 INCH SHANK DIAMETER M3 TAP SIZE CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM | |
| HIGH SPEED STEEL MATERIAL HEX SHANK TYPE 0.7 MM PITCH HARDENED PROCESS 1/4 INCH SHANK DIAMETER M4 TAP SIZE CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM | |
| HIGH SPEED STEEL MATERIAL HEX SHANK TYPE 0.8 MM PITCH HARDENED PROCESS 1/4 INCH SHANK DIAMETER M5 TAP SIZE CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM | |
| HIGH SPEED STEEL MATERIAL HEX SHANK TYPE 1 MM PITCH HARDENED PROCESS 1/4 INCH SHANK DIAMETER M6 TAP SIZE CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM | |
| HIGH SPEED STEEL MATERIAL HEX SHANK TYPE 1.25 MM PITCH HARDENED PROCESS 1/4 INCH SHANK DIAMETER M8 TAP SIZE CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM | |
| HIGH SPEED STEEL MATERIAL HEX SHANK TYPE 1.5 MM PITCH HARDENED PROCESS 1/4 INCH SHANK DIAMETER M10 TAP SIZE CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM | |
| HIGH SPEED STEEL MATERIAL HEX SHANK TYPE UNC THREAD SERIES 24 TPI HARDENED PROCESS 1/4 INCH SHANK DIAMETER #12 TAP SIZE CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM | |
| HIGH SPEED TYPE TITANIUM NITRIDE COATED FINISH 1/8 INCH MIN. DRILL SIZE 1/4 INCH MAX. DRILL SIZE SELF CENTERING CONSTRUCTION 3 DRILL(S) 1/8 INCH, 3/16 INCH, 1/4 INCH DRILL SIZES... | |
| HSS MATERIAL HEX SHANK TYPE NC THREAD SERIES 18 TPI HARDENED PROCESS 1/4 INCH SHANK DIAMETER 5/16 INCH TAP SIZE CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM | |
| HSS MATERIAL HEX SHANK TYPE NC THREAD SERIES 24 TPI HARDENED PROCESS 1/4 INCH SHANK DIAMETER #10 TAP SIZE CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM | |
| IMPACT TYPE 18 INCH OVERALL LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE 1 INCH DRILL SIZE NAIL EATER[R] BRAND OVERALL DIMENSION 1.5 INCH W X 1.5 INCH H HARDWARE... | |
| IMPACT TYPE 18 INCH OVERALL LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE 3/4 INCH DRILL SIZE NAIL EATER[R] BRAND OVERALL DIMENSION 1.5 INCH W X 1.5 INCH H HARDWARE... | |
| IMPACT TYPE 18 INCH OVERALL LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE 5/8 INCH DRILL SIZE NAIL EATER[R] BRAND OVERALL DIMENSION 1.5 INCH W X 1.5 INCH H HARDWARE... | |
| IMPACT TYPE 18 INCH OVERALL LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE 7/8 INCH DRILL SIZE NAIL EATER[R] BRAND OVERALL DIMENSION 1.5 INCH W X 1.5 INCH H HARDWARE... | |
| INDUSTRIAL, MAINTENANCE TYPE BI-METAL MATERIAL 19 PIECE(S) PLASTIC CASE PACKAGING TYPE (16) HOLE SAW, (2) ARBOR WITH PILOT DRILL, (1) PILOT DRILL CONTENT 3/4 INCH, 7/8 INCH, 1 INCH, 1-1/8... | |
| LARGE TYPE HIGH SPEED STEEL MATERIAL 1-3/8 INCH MIN. HOLE SAW SIZE 2-1/2 INCH MAX. HOLE SAW SIZE YES SUPPLIED WITH PILOT DRILL CHUCK SIZE 1/2 INCH INCLUDES PILOT DRILL... | |
| LONG TYPE ALLOY STEEL MATERIAL 24 INCH OVERALL LENGTH HEXAGONAL SHANK TYPE 7/16 INCH DIA SHANK SIZE HARDENED PROCESS 11/16 INCH DRILL SIZE HOLE DIAMETER 3/4 INCH APPLICATION FAST EASY... | |
| LONG TYPE ALLOY STEEL MATERIAL 24 INCH OVERALL LENGTH HEXAGONAL SHANK TYPE 7/16 INCH DIA SHANK SIZE HARDENED PROCESS 13/16 INCH DRILL SIZE HOLE DIAMETER 7/8 INCH APPLICATION FAST EASY... | |
| LONG TYPE ALLOY STEEL MATERIAL 24 INCH OVERALL LENGTH HEXAGONAL SHANK TYPE 7/16 INCH DIA SHANK SIZE HARDENED PROCESS 15/16 INCH DRILL SIZE HOLE DIAMETER 1 INCH APPLICATION FAST EASY... | |
| LONG TYPE ALLOY STEEL MATERIAL 30 INCH OVERALL LENGTH HEXAGONAL SHANK TYPE 7/16 INCH DIA SHANK SIZE HARDENED PROCESS 11/16 INCH DRILL SIZE HOLE DIAMETER 3/4 INCH APPLICATION FAST EASY... | |
| LONG TYPE ALLOY STEEL MATERIAL 30 INCH OVERALL LENGTH HEXAGONAL SHANK TYPE 7/16 INCH DIA SHANK SIZE HARDENED PROCESS 13/16 INCH DRILL SIZE HOLE DIAMETER 7/8 INCH APPLICATION FAST EASY... | |
| LONG TYPE ALLOY STEEL MATERIAL 30 INCH OVERALL LENGTH HEXAGONAL SHANK TYPE 7/16 INCH DIA SHANK SIZE HARDENED PROCESS 15/16 INCH DRILL SIZE HOLE DIAMETER 1 INCH APPLICATION FAST EASY... | |
| PLUMBERS TYPE BI-METAL MATERIAL 9 PIECE(S) PLASTIC CASE PACKAGING TYPE (6) HOLE SAW, (2) ARBOR WITH PILOT DRILL, (1) PILOT DRILL CONTENT 3/4 INCH, 7/8 INCH, 1-1/8 INCH, 1-1/2 INCH,... | |
| POWER DRILL TYPE CARBIDE TIPPED STEEL MATERIAL 4 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE FAST SPIRAL, TWIST FLUTE TYPE 1/2 INCH DRILL... | |
| POWER DRILL TYPE CARBIDE TIPPED STEEL MATERIAL 4 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE FAST SPIRAL, TWIST FLUTE TYPE 5/16 INCH DRILL... | |
| QUICK CHANGE TYPE 2-3/8 INCH MIN. HOLE SAW SIZE 3 INCH MAX. HOLE SAW SIZE 1/2 INCH SHANK SIZE KWIK CHANGE[TM] BRAND SHANK MATERIAL CARBIDE | |
| QUICK CHANGE TYPE 5-1/2 INCH L ARBOR SIZE HOLE SAW, ARBOR, PILOT DRILL CONTENT USED ON 1/2 INCH THROUGH 2 INCH CONDUIT | |
| QUICK CHANGE TYPE 5/8 INCH MIN. HOLE SAW SIZE 2-1/4 INCH MAX. HOLE SAW SIZE 3/8 INCH SHANK SIZE SHANK MATERIAL CARBIDE | |
| QUICK CHANGE TYPE CARBIDE TIPPED MATERIAL 3 PIECE(S) (3) CUTTER HEAD, ARBOR, HEX KEY, CASE, SET SCREW, EJECTOR SPRING CONTENT 7/8 INCH, 1-1/8 INCH, 1-3/8 INCH HOLE SAW SIZE CHUCK... | |
| QUICK CHANGE TYPE CARBIDE TIPPED MATERIAL 5 PIECE(S) PLASTIC CASE PACKAGING TYPE (3) CUTTER HEAD, ARBOR, HEX KEY, CASE, SET SCREW, EJECTOR SPRING CONTENT 7/8 INCH, 1-1/8 INCH, 1-3/8 INCH,... | |
| QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1 INCH DIAMETER 350 RPM (MILD STEEL), 235 RPM (CAST IRON), 470 RPM (BRASS), 525 RPM (ALUMINUM)... | |
| QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-1/2 INCH DIAMETER 230 RPM (MILD STEEL), 150 RPM (CAST IRON), 300 RPM (BRASS), 345 RPM (ALUMINUM)... | |
| QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-1/4 INCH DIAMETER 275 RPM (MILD STEEL), 180 RPM (CAST IRON), 360 RPM (BRASS), 410 RPM (ALUMINUM)... | |
| QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-1/8 INCH DIAMETER 300 RPM (MILD STEEL), 200 RPM (CAST IRON), 400 RPM (BRASS), 450 RPM (ALUMINUM)... | |
| QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-3/4 INCH DIAMETER 195 RPM (MILD STEEL), 130 RPM (CAST IRON), 260 RPM (BRASS), 395 RPM (ALUMINUM)... | |
| QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-3/8 INCH DIAMETER 250 RPM (MILD STEEL), 165 RPM (CAST IRON), 330 RPM (BRASS), 375 RPM (ALUMINUM)... | |
| QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-7/16 INCH DIAMETER 240 RPM (MILD STEEL), 160 RPM (CAST IRON), 315 RPM (BRASS), 360 RPM (ALUMINUM)... | |
| QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-7/32 INCH DIAMETER KWIK CHANGE[TM] BRAND CHUCK SIZE 3/8 INCH | |
| QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 2 INCH DIAMETER 170 RPM (MILD STEEL), 115 RPM (CAST IRON), 230 RPM (BRASS), 255 RPM (ALUMINUM)... | |
| QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 2-1/2 INCH DIAMETER 135 RPM (MILD STEEL), 90 RPM (CAST IRON), 180 RPM (BRASS), 205 RPM (ALUMINUM)... | |
| QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 3 INCH DIAMETER 115 RPM (MILD STEEL), 75 RPM (CAST IRON), 150 RPM (BRASS), 170 RPM (ALUMINUM)... | |
| QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 3/4 INCH DIAMETER 460 RPM (MILD STEEL), 300 RPM (CAST IRON), 600 RPM (BRASS), 690 RPM (ALUMINUM)... | |
| QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 7/8 INCH DIAMETER 390 RPM (MILD STEEL), 260 RPM (CAST IRON), 520 RPM (BRASS), 585 RPM (ALUMINUM)... | |
| QUICK CHANGE TYPE HIGH SPEED STEEL MATERIAL 9/16 INCH MIN. HOLE SAW SIZE 2 INCH MAX. HOLE SAW SIZE 5/16 INCH SHANK SIZE YES SUPPLIED WITH PILOT DRILL HEX SHANK... | |
| QUICK CHANGE TYPE HIGH SPEED STEEL MATERIAL 9/16 INCH MIN. HOLE SAW SIZE 6 INCH MAX. HOLE SAW SIZE 7/16 INCH SHANK SIZE YES SUPPLIED WITH PILOT DRILL HEX SHANK... | |
| QUICK CHANGE, COMBINATION TYPE 8.25 INCH OVERALL LENGTH 3/4 INCH DRILL SIZE D'VERSIBIT[R] BRAND APPLICATION STUDS AND JOISTS | |
| RECESSED LIGHT TYPE ABRASIVE, NON-METALLIC CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 2-1/2 TO 7 INCH DIAMETER QUICK CUTTER[TM] BRAND CHUCK SIZE 3/8 INCH APPLICATION CORDLESS DRILL | |
| RECESSED LIGHT TYPE NON-METAL CUT MATERIAL STEEL BLADE MATERIAL 6-3/8 INCH DIAMETER 7/8 INCH CUTTING DEPTH APPLICATION POWER DRILL, RECESSED LIGHTING FIXTURE | |
| RECESSED LIGHT TYPE NON-METALLIC CUT MATERIAL STEEL BLADE MATERIAL 4-3/8 INCH DIAMETER 80 RPM (MILD STEEL), 50 RPM (CAST IRON), 100 RPM (BRASS), 120 RPM (ALUMINUM) SPEED RATING 7/8 INCH... | |
| RECESSED LIGHT TYPE NON-METALLIC CUT MATERIAL STEEL BLADE MATERIAL 6-5/8 INCH DIAMETER 7/8 INCH CUTTING DEPTH APPLICATION POWER DRILL, RECESSED LIGHTING FIXTURE | |
| RECESSED LIGHT TYPE NON-METALLIC CUT MATERIAL STEEL BLADE MATERIAL 6-7/8 INCH DIAMETER 7/8 INCH CUTTING DEPTH APPLICATION POWER DRILL, RECESSED LIGHTING FIXTURE | |
| REPLACEABLE TIP TYPE CARBON ALLOY STEEL MATERIAL 8-5/8 INCH OVERALL LENGTH HEXAGONAL SHANK TYPE 7/16 INCH DIA SHANK SIZE 7/8 INCH DRILL SIZE NAIL EATER[R] BRAND D-CHAIN 4 | |
| ROTARY HAMMER TYPE ALLOY STEEL WITH CARBIDE TIPPED MATERIAL SDS PLUS SHANK TYPE HARDENED PROCESS H-STYLE FLUTE TYPE 3/16 INCH (SMALL), 5/8 INCH (LARGE) DRILL SIZE CASE DIMENSION 9.9 INCH... | |
| ROTARY HAMMER TYPE CARBIDE TIPPED ALLOY STEEL MATERIAL 6 INCH OVERALL LENGTH SDS PLUS SHANK TYPE HARDENED PROCESS H-STYLE FLUTE TYPE 5/8 INCH DRILL SIZE CASE DIMENSION 9.3 INCH W... | |
| ROTARY HAMMER TYPE CARBIDE TIPPED ALLOY STEEL MATERIAL 8-1/4 INCH OVERALL LENGTH SDS PLUS SHANK TYPE HARDENED PROCESS H-STYLE FLUTE TYPE 3/4 INCH DRILL SIZE CASE DIMENSION 11.6 INCH W... | |
| SCREW POINT TYPE 1 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 54 INCH SHAFT DIAMETER 1/4 INCH COLOR CODE WHITE INCLUDES FLEXIBLE SPRING STEEL SHAFT, SLOW BACK TAPER ALLOW FOR... | |
| SCREW POINT TYPE 1 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 72 INCH SHAFT DIAMETER 1/4 INCH COLOR CODE WHITE INCLUDES FLEXIBLE SPRING STEEL SHAFT, SLOW BACK TAPER ALLOW FOR... | |
| SCREW POINT TYPE 1/2 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 54 INCH SHAFT DIAMETER 3/16 INCH COLOR CODE GREEN | |
| SCREW POINT TYPE 1/2 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 72 INCH SHAFT DIAMETER 3/16 INCH COLOR CODE GREEN | |
| SCREW POINT TYPE 3/4 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 54 INCH SHAFT DIAMETER 1/4 INCH COLOR CODE RED INCLUDES FLEXIBLE SPRING STEEL SHAFT, SLOW BACK TAPER ALLOW FOR... | |
| SCREW POINT TYPE 3/4 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 72 INCH SHAFT DIAMETER 1/4 INCH COLOR CODE RED INCLUDES FLEXIBLE SPRING STEEL SHAFT, SLOW BACK TAPER ALLOW FOR... | |
| SCREW POINT TYPE 3/8 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 54 INCH SHAFT DIAMETER 3/16 INCH COLOR CODE BLACK | |
| SCREW POINT TYPE 3/8 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 72 INCH SHAFT DIAMETER 3/16 INCH COLOR CODE BLACK | |
| SCREW POINT TYPE 9/16 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 54 INCH SHAFT DIAMETER 3/16 INCH COLOR CODE ORANGE | |
| SCREW POINT TYPE 9/16 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 72 INCH SHAFT DIAMETER 3/16 INCH COLOR CODE ORANGE | |
| SELF FEED TYPE CARBON ALLOY MATERIAL 5 INCH OVERALL LENGTH 7/16 INCH HEX SHANK SIZE BORING FAST, CLEAN HOLES THROUGH VARIOUS WOOD MATERIALS IN ELECTRICAL, PLUMBING AND REMODELING APPLICATION HARDENED... | |
| SELF FEED TYPE CARBON ALLOY MATERIAL 6-1/4 INCH OVERALL LENGTH 7/16 INCH HEX SHANK SIZE BORING FAST, CLEAN HOLES THROUGH VARIOUS WOOD MATERIALS IN ELECTRICAL, PLUMBING AND REMODELING APPLICATION HARDENED... | |
| SELF FEED, SCREW POINT TYPE CARBON ALLOY MATERIAL 2 INCH OVERALL LENGTH 7/16 INCH HEX SHANK SIZE 1 TO 2-9/16 INCH BORE BITS APPLICATION HARDENED PROCESS 1/4 INCH BORING DIAMETER... | |
| SELF FEED, SCREW POINT TYPE CARBON ALLOY MATERIAL 2-3/4 INCH OVERALL LENGTH 7/16 INCH HEX SHANK SIZE 3 TO 4-5/8 INCH BORE BITS APPLICATION HARDENED PROCESS 3/8 INCH BORING DIAMETER... | |
| SELF FEEDING SCREW POINT TYPE STEEL MATERIAL 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 5/16 INCH SHANK SIZE HEAT TREATED PROCESS TWIST FLUTE TYPE 1/2 INCH... | |
| SELF FEEDING SCREW POINT TYPE STEEL MATERIAL 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS TWIST FLUTE TYPE 1 INCH... | |
| SELF FEEDING SCREW POINT TYPE STEEL MATERIAL 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS TWIST FLUTE TYPE 1-1/4 INCH... | |
| SELF FEEDING SCREW POINT TYPE STEEL MATERIAL 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS TWIST FLUTE TYPE 1-1/8 INCH... | |
| SELF FEEDING SCREW POINT TYPE STEEL MATERIAL 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS TWIST FLUTE TYPE 11/16 INCH... | |
| SELF FEEDING SCREW POINT TYPE STEEL MATERIAL 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS TWIST FLUTE TYPE 13/16 INCH... | |
| SELF FEEDING SCREW POINT TYPE STEEL MATERIAL 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS TWIST FLUTE TYPE 3/4 INCH... | |
| SELF FEEDING SCREW POINT TYPE STEEL MATERIAL 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS TWIST FLUTE TYPE 5/8 INCH... | |
| SELF FEEDING SCREW POINT TYPE STEEL MATERIAL 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS TWIST FLUTE TYPE 7/8 INCH... | |
| SELF FEEDING SCREW POINT TYPE STEEL MATERIAL 7-5/8 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS TWIST FLUTE TYPE 1 INCH... | |
| SELF FEEDING SCREW POINT TYPE STEEL MATERIAL 7-5/8 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS TWIST FLUTE TYPE 1-1/4 INCH... | |
| SELF FEEDING SCREW POINT TYPE STEEL MATERIAL 7-5/8 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS TWIST FLUTE TYPE 11/16 INCH... | |
| SELF FEEDING SCREW POINT TYPE STEEL MATERIAL 7-5/8 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS TWIST FLUTE TYPE 13/16 INCH... | |
| SELF FEEDING SCREW POINT TYPE STEEL MATERIAL 7-5/8 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS TWIST FLUTE TYPE 3/4 INCH... | |
| SELF FEEDING SCREW POINT TYPE STEEL MATERIAL 7-5/8 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS TWIST FLUTE TYPE 5/8 INCH... | |
| SELF FEEDING SCREW POINT TYPE STEEL MATERIAL 7-5/8 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS TWIST FLUTE TYPE 7/8 INCH... | |
| SELF FEEDING SCREW POINT, IMPACT TYPE 18 INCH OVERALL LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE 1 INCH DRILL SIZE NAIL EATER[R] BRAND HARDWARE DIAMETER 15/16 INCH | |
| SELF FEEDING SCREW POINT, IMPACT TYPE 18 INCH OVERALL LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE 3/4 INCH DRILL SIZE NAIL EATER[R] BRAND HARDWARE DIAMETER 11/16 INCH | |
| SELF FEEDING SCREW POINT, IMPACT TYPE 18 INCH OVERALL LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE 5/8 INCH DRILL SIZE NAIL EATER[R] BRAND HARDWARE DIAMETER 9/16 INCH | |
| SELF FEEDING SCREW POINT, IMPACT TYPE 18 INCH OVERALL LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE 7/8 INCH DRILL SIZE NAIL EATER[R] BRAND HARDWARE DIAMETER 13/16 INCH | |
| SELF FEEDING SCREW POINT, STUBBY TYPE 4.5 INCH OVERALL LENGTH HEX SHANK TYPE 1/4 INCH SHANK SIZE 1 FLUTE(S) 1 INCH DRILL SIZE APPLICATION 2 INCH AND 4 INCH DRILLING... | |
| SELF FEEDING SCREW POINT, STUBBY TYPE 4.5 INCH OVERALL LENGTH HEX SHANK TYPE 1/4 INCH SHANK SIZE 1 FLUTE(S) 3/4 INCH DRILL SIZE APPLICATION 2 INCH AND 4 INCH DRILLING... | |
| SELF FEEDING SCREW POINT, STUBBY TYPE 4.5 INCH OVERALL LENGTH HEX SHANK TYPE 1/4 INCH SHANK SIZE 1 FLUTE(S) 7/8 INCH DRILL SIZE | |
| SELF FEEDING TYPE 0.375 INCH MIN. DRILL SIZE 1 INCH MAX. DRILL SIZE FORGED, HEAT TREATED PROCESS CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD USED ON POWER DRILLS KIT CONTENTS 34A-3/8,... | |
| SELF-FEEDING SCREW POINT TYPE STEEL MATERIAL 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS TWIST FLUTE TYPE 1 INCH DRILL... | |
| SELF-FEEDING SCREW POINT TYPE STEEL MATERIAL 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS TWIST FLUTE TYPE 15/16 INCH DRILL... | |
| SELF-FEEDING SCREW POINT TYPE STEEL MATERIAL 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS TWIST FLUTE TYPE 3/4 INCH DRILL... | |
| SELF-FEEDING SCREW POINT TYPE STEEL MATERIAL 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS TWIST FLUTE TYPE 7/8 INCH DRILL... | |
| SELF-FEEDING SCREW POINT TYPE STEEL MATERIAL 7-5/8 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS TWIST FLUTE TYPE 1 INCH DRILL... | |
| SELF-FEEDING SCREW POINT TYPE STEEL MATERIAL 7-5/8 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS TWIST FLUTE TYPE 1-1/8 INCH DRILL... | |
| SELF-FEEDING SCREW POINT TYPE STEEL MATERIAL 7-5/8 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS TWIST FLUTE TYPE 3/4 INCH DRILL... | |
| SELF-FEEDING SCREW POINT TYPE STEEL MATERIAL 7-5/8 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS TWIST FLUTE TYPE 7/8 INCH DRILL... | |
| SELF-FEEDING TYPE 3/8 INCH MIN. DRILL SIZE 1 INCH MAX. DRILL SIZE FORGED, HEAT TREATED PROCESS 6 DRILL(S) 3/8 INCH, 1/2 INCH, 5/8 INCH, 3/4 INCH, 7/8 INCH, 1 INCH... | |
| SHIP TYPE CARBON ALLOY STEEL, TOOL STEEL CUTTING EDGE MATERIAL 18 INCH OVERALL LENGTH HEXAGONAL SHANK TYPE 7/16 INCH DIAMETER SHANK SIZE TWIST FLUTE TYPE 7/8 INCH DRILL SIZE NAIL... | |
| SMALL TYPE HSS MATERIAL 7/8 INCH MIN. HOLE SAW SIZE 1-7/32 INCH MAX. HOLE SAW SIZE YES SUPPLIED WITH PILOT DRILL | |
| SOLID TYPE 16 INCH OVERALL LENGTH 1 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE FORGED, HEAT TREATED PROCESS CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD USED ON... | |
| SOLID TYPE 16 INCH OVERALL LENGTH 1/2 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE FORGED, HEAT TREATED PROCESS CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD USED ON... | |
| SOLID TYPE 16 INCH OVERALL LENGTH 3/4 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE FORGED, HEAT TREATED PROCESS CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD USED ON... | |
| SOLID TYPE 16 INCH OVERALL LENGTH 3/8 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE FORGED, HEAT TREATED PROCESS CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD USED ON... | |
| SOLID TYPE 16 INCH OVERALL LENGTH 5/8 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE FORGED, HEAT TREATED PROCESS CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD USED ON... | |
| SOLID TYPE 16 INCH OVERALL LENGTH 7/8 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE FORGED, HEAT TREATED PROCESS CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD USED ON... | |
| SOLID TYPE 6-1/4 INCH OVERALL LENGTH 1 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE FORGED, HEAT TREATED PROCESS CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD USED ON... | |
| SOLID TYPE 6-1/4 INCH OVERALL LENGTH 1-1/2 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE FORGED, HEAT TREATED PROCESS CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD USED ON... | |
| SOLID TYPE 6-1/4 INCH OVERALL LENGTH 1-1/4 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE FORGED, HEAT TREATED PROCESS CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD USED ON... | |
| SOLID TYPE 6-1/4 INCH OVERALL LENGTH 1-1/8 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE FORGED, HEAT TREATED PROCESS CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD USED ON... | |
| SOLID TYPE 6-1/4 INCH OVERALL LENGTH 1/2 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE FORGED, HEAT TREATED PROCESS CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD USED ON... | |
| SOLID TYPE 6-1/4 INCH OVERALL LENGTH 1/4 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE FORGED, HEAT TREATED PROCESS CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD USED ON... | |
| SOLID TYPE 6-1/4 INCH OVERALL LENGTH 3/4 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE FORGED, HEAT TREATED PROCESS CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD USED ON... | |
| SOLID TYPE 6-1/4 INCH OVERALL LENGTH 3/8 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE FORGED, HEAT TREATED PROCESS CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD USED ON... | |
| SOLID TYPE 6-1/4 INCH OVERALL LENGTH 5/8 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE FORGED, HEAT TREATED PROCESS CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD USED ON... | |
| SOLID TYPE 6-1/4 INCH OVERALL LENGTH 7/8 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE FORGED, HEAT TREATED PROCESS CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD USED ON... | |
| SPLIT TIP TYPE 10 GAUGE STAINLESS STEEL MATERIAL STEAM OXIDE FINISH 3/8 INCH SHANK SIZE CUT MATERIAL MILD STEEL, SHEET METAL, COPPER, BRASS, ALUMINUM, FIBERGLASS, PLASTIC, WOOD, LAMINATES KIT CONTAINS... | |
| SPLIT TIP TYPE STEEL MATERIAL 2.36 INCH OVERALL LENGTH 5/32 INCH MAX. DRILL SIZE KWIK STEPPER[R] BRAND NUMBER OF FLUTES 2 MAXIMUM MATERIAL THICKNESS 0.157 INCH MINIMUM CHUCK SIZE 1/4... | |
| SPLIT TIP TYPE STEEL MATERIAL 2.66 INCH OVERALL LENGTH 0.492 INCH MAX. DRILL SIZE KWIK STEPPER[R] BRAND NUMBER OF FLUTES 2 MAXIMUM MATERIAL THICKNESS 0.157 INCH MINIMUM CHUCK SIZE 3/8... | |
| SPLIT TIP TYPE STEEL MATERIAL 2.74 INCH OVERALL LENGTH 1/8 INCH MAX. DRILL SIZE KWIK STEPPER[R] BRAND MAXIMUM MATERIAL THICKNESS 0.157 INCH MINIMUM CHUCK SIZE 1/4 INCH BIT EXTENSION 901... | |
| SPLIT TIP TYPE STEEL MATERIAL 2.88 INCH OVERALL LENGTH 0.346 INCH MAX. DRILL SIZE KWIK STEPPER[R] BRAND MAXIMUM MATERIAL THICKNESS 0.157 INCH MINIMUM CHUCK SIZE 3/8 INCH CUT MATERIAL ALUMINUM,... | |
| SPLIT TIP TYPE STEEL MATERIAL 3 INCH OVERALL LENGTH 0.441 INCH MAX. DRILL SIZE KWIK STEPPER[R] BRAND NUMBER OF FLUTES 2 MAXIMUM MATERIAL THICKNESS 0.157 INCH MINIMUM CHUCK SIZE 3/8... | |
| SPLIT TIP TYPE STEEL MATERIAL 3.41 INCH OVERALL LENGTH 0.492 INCH MAX. DRILL SIZE KWIK STEPPER[R] BRAND NUMBER OF FLUTES 2 MAXIMUM MATERIAL THICKNESS 0.157 INCH MINIMUM CHUCK SIZE 3/8... | |
| SPLIT TIP TYPE STEEL MATERIAL 3.55 INCH OVERALL LENGTH 5/32 INCH MAX. DRILL SIZE KWIK STEPPER[R] BRAND NUMBER OF FLUTES 2 MAXIMUM MATERIAL THICKNESS 0.157 INCH MINIMUM CHUCK SIZE 1/4... | |
| SPLIT TIP TYPE STEEL MATERIAL 3.59 INCH OVERALL LENGTH 1/8 INCH MAX. DRILL SIZE KWIK STEPPER[R] BRAND MAXIMUM MATERIAL THICKNESS 0.157 INCH MINIMUM CHUCK SIZE 3/8 INCH CUT MATERIAL ALUMINUM,... | |
| SPLIT TIP TYPE STEEL MATERIAL 3.61 INCH OVERALL LENGTH 0.236 INCH MAX. DRILL SIZE KWIK STEPPER[R] BRAND MAXIMUM MATERIAL THICKNESS 0.157 INCH MINIMUM CHUCK SIZE 3/8 INCH CUT MATERIAL ALUMINUM,... | |
| SPLIT TIP TYPE STEEL MATERIAL STEAM OXIDE (BIT) FINISH 1/2 INCH MAX. DRILL SIZE KWIK STEPPER[R] BRAND CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD KIT CONTENTS 34401 1/2... | |
| SPLIT TIP, KNOCKOUT TYPE COBALT HIGH SPEED STEEL MATERIAL STEAM OXIDE FINISH 3.31 INCH OVERALL LENGTH 3/16 INCH MIN. DRILL SIZE 7/32 INCH MAX. DRILL SIZE HEX SHANK TYPE 3/8... | |
| SPLIT TIP, KNOCKOUT TYPE COBALT HIGH SPEED STEEL MATERIAL STEAM OXIDE FINISH 3.44 INCH OVERALL LENGTH 1/2 INCH MIN. DRILL SIZE 1-1/8 INCH MAX. DRILL SIZE HEX SHANK TYPE 3/8... | |
| SPLIT TIP, MULTI HOLE TYPE STEEL MATERIAL STEAM OXIDE FINISH 1-7/8 INCH OVERALL LENGTH 9.7 MM MAX. DRILL SIZE KWIK STEPPER[R] BRAND MAXIMUM MATERIAL THICKNESS 10 GAUGE MINIMUM CHUCK SIZE... | |
| SPLIT TIP, MULTI HOLE, KNOCKOUT TYPE STEEL MATERIAL STEAM OXIDE FINISH 16.2 MM MIN. DRILL SIZE 32.5 MM MAX. DRILL SIZE KWIK STEPPER[R] BRAND MAXIMUM MATERIAL THICKNESS 1/4 INCH MINIMUM... | |
| SPLIT TIP, MULTI HOLE, KNOCKOUT TYPE STEEL MATERIAL STEAM OXIDE FINISH 3-3/4 INCH OVERALL LENGTH 9.7 MM MIN. DRILL SIZE 30.5 MM MAX. DRILL SIZE KWIK STEPPER[R] BRAND MAXIMUM MATERIAL... | |
| SPLIT TIP, MULTI-HOLE TYPE 3-3/8 INCH OVERALL LENGTH 1/8 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE 13 SIZE(S) KWIK STEPPER[R] BRAND CHUCK SIZE 3/8 INCH MATERIAL THICKNESS 10... | |
| SPLIT TIP, MULTI-HOLE TYPE 3-7/16 INCH OVERALL LENGTH 3/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE 6 SIZE(S) KWIK STEPPER[R] BRAND CHUCK SIZE 3/8 INCH MATERIAL THICKNESS 3/8... | |
| SPLIT TIP, MULTI-HOLE TYPE 3-7/16 INCH OVERALL LENGTH 3/16 INCH MIN. DRILL SIZE 13/16 INCH MAX. DRILL SIZE 11 SIZE(S) KWIK STEPPER[R] BRAND CHUCK SIZE 3/8 INCH MATERIAL THICKNESS 10... | |
| SPLIT TIP, MULTI-HOLE TYPE 3-9/16 INCH OVERALL LENGTH 3/16 INCH MIN. DRILL SIZE 7/8 INCH MAX. DRILL SIZE 12 SIZE(S) KWIK STEPPER[R] BRAND CHUCK SIZE 3/8 INCH MATERIAL THICKNESS 10... | |
| SPLIT TIP, MULTI-HOLE, BALANCED, DOUBLE FLUTE, KNOCKOUT, ELECTRICIAN TYPE STEAM OXIDE COATED FINISH 3-7/8 INCH OVERALL LENGTH 7/8 INCH MIN. DRILL SIZE 1-3/8 INCH MAX. DRILL SIZE STRAIGHT SHANK TYPE... | |
| SPLIT TIP, MULTI-HOLE, BALANCED, DOUBLE FLUTE, SELF-STARTING TYPE STEAM OXIDE COATED FINISH 2-15/16 INCH OVERALL LENGTH 1/2 INCH MIN. DRILL SIZE 1-1/8 INCH MAX. DRILL SIZE STRAIGHT SHANK TYPE KWIK... | |
| SPLIT TIP, SELF-STARTING TYPE COBALT HIGH SPEED STEEL MATERIAL STEAM OXIDE FINISH 3.08 INCH OVERALL LENGTH 1/8 INCH MIN. DRILL SIZE 15/32 INCH MAX. DRILL SIZE HEX SHANK TYPE 3/8... | |
| SPLIT TIP, SINGLE HOLE, KNOCKOUT TYPE STEEL MATERIAL STEAM OXIDE FINISH 1-7/8 INCH OVERALL LENGTH 1/2 INCH MAX. DRILL SIZE KWIK STEPPER[R] BRAND MAXIMUM MATERIAL THICKNESS 10 GAUGE MINIMUM CHUCK... | |
| SPLIT TIP, SINGLE HOLE, KNOCKOUT TYPE STEEL MATERIAL STEAM OXIDE FINISH 2-3/16 INCH OVERALL LENGTH 7/8 INCH MAX. DRILL SIZE KWIK STEPPER[R] BRAND MAXIMUM MATERIAL THICKNESS 10 GAUGE MINIMUM CHUCK... | |
| STEAM OXIDE COATED FINISH 1/8 INCH MIN. DRILL SIZE 1-3/8 INCH MAX. DRILL SIZE STRAIGHT SHANK TYPE SPLIT TIP, MULTI-HOLE CONSTRUCTION BALANCED, DOUBLE FLUTE FLUTE TYPE 3 DRILL(S) #1, #3,... | |
| STEEL TEETH BLADE MATERIAL 5-3/8 INCH DIAMETER NO SUPPLIED WITH ARBOR APPLICATION CUT LARGE DIAMETER HOLES FOR RECESSED LIGHTING FIXTURE | |
| ULTRA TYPE FERROUS METAL CUT MATERIAL HIGH SPEED STEEL BLADE MATERIAL 1-3/4 INCH DIAMETER PRECISION GROUND TEETH, MACHINED BODY PROCESS 195 RPM (MILD STEEL), 130 RPM (CAST IRON), 260 RPM... | |
| ULTRA TYPE FERROUS METAL CUT MATERIAL HIGH SPEED STEEL BLADE MATERIAL 1-3/8 INCH DIAMETER PRECISION GROUND TEETH, MACHINED BODY PROCESS 250 RPM (MILD STEEL), 165 RPM (CAST IRON), 330 RPM... | |
| ULTRA TYPE FERROUS METAL CUT MATERIAL HIGH SPEED STEEL BLADE MATERIAL 1-7/32 INCH DIAMETER PRECISION GROUND TEETH, MACHINED BODY PROCESS YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR PIPE... | |
| ULTRA TYPE FERROUS METAL CUT MATERIAL HIGH SPEED STEEL BLADE MATERIAL 2 INCH DIAMETER PRECISION GROUND TEETH, MACHINED BODY PROCESS 170 RPM (MILD STEEL), 115 RPM (CAST IRON), 230 RPM... | |
| ULTRA TYPE FERROUS METAL CUT MATERIAL HIGH SPEED STEEL BLADE MATERIAL 2-1/2 INCH DIAMETER PRECISION GROUND TEETH, MACHINED BODY PROCESS 135 RPM (MILD STEEL), 90 RPM (CAST IRON), 180 RPM... | |
| ULTRA TYPE FERROUS METAL CUT MATERIAL HSS BLADE MATERIAL 1-1/8 INCH DIAMETER PRECISION GROUND TEETH, MACHINED BODY PROCESS 300 RPM (MILD STEEL), 200 RPM (CAST IRON), 400 RPM (BRASS), 450... | |
| ULTRA TYPE FERROUS METAL CUT MATERIAL HSS BLADE MATERIAL 7/8 INCH DIAMETER PRECISION GROUND TEETH, MACHINED BODY PROCESS 390 RPM (MILD STEEL), 260 RPM (CAST IRON), 520 RPM (BRASS), 585... | |
| ULTRA TYPE HSS MATERIAL 13 PIECE(S) PLASTIC CASE PACKAGING TYPE (7) HOLE SAW, (2) SMALL ARBOR WITH PILOT DRILL, (1) LARGE ARBOR WITH PILOT DRILL, (1) SMALL PILOT DRILL, (1)... | |
| VARIABLE PITCH TYPE 4-1/8 INCH PILOT DRILL LENGTH STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 11/16 INCH DIAMETER 1-5/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL... | |
| VARIABLE PITCH TYPE 4-1/8 INCH PILOT DRILL LENGTH STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 2-1/8 INCH DIAMETER 1-5/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL... | |
| VARIABLE PITCH TYPE 4-1/8 INCH PILOT DRILL LENGTH STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 2-3/8 INCH DIAMETER 1-5/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL... | |
| VARIABLE PITCH TYPE 4-1/8 INCH PILOT DRILL LENGTH STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 2-5/8 INCH DIAMETER 1-5/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL... | |
| VARIABLE PITCH TYPE 4-1/8 INCH PILOT DRILL LENGTH STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 2-9/16 INCH DIAMETER 1-5/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL... | |
| VARIABLE PITCH TYPE 4-1/8 INCH PILOT DRILL LENGTH STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 3-3/4 INCH DIAMETER 1-5/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL... | |
| VARIABLE PITCH TYPE 4-1/8 INCH PILOT DRILL LENGTH STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 4-1/2 INCH DIAMETER 1-5/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL... | |
| VARIABLE PITCH TYPE 4-1/8 INCH PILOT DRILL LENGTH STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 4-1/4 INCH DIAMETER 1-5/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL... | |
| VARIABLE PITCH TYPE 4-1/8 INCH PILOT DRILL LENGTH STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 5 INCH DIAMETER 1-5/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL... | |
| VARIABLE PITCH TYPE 4-1/8 INCH PILOT DRILL LENGTH STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 5-1/2 INCH DIAMETER 1-5/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL... | |
| VARIABLE PITCH TYPE ABRASIVE, NON-METALLIC CUT MATERIAL TUNGSTEN CARBIDE GRIT BLADE MATERIAL 1-1/8 INCH DIAMETER 300 RPM (MILD STEEL), 200 RPM (CAST IRON), 400 RPM (BRASS), 450 RPM (ALUMINUM) SPEED... | |
| VARIABLE PITCH TYPE ABRASIVE, NON-METALLIC CUT MATERIAL TUNGSTEN CARBIDE GRIT BLADE MATERIAL 1-3/4 INCH DIAMETER 195 RPM (MILD STEEL), 130 RPM (CAST IRON), 260 RPM (BRASS), 395 RPM (ALUMINUM) SPEED... | |
| VARIABLE PITCH TYPE ABRASIVE, NON-METALLIC CUT MATERIAL TUNGSTEN CARBIDE GRIT BLADE MATERIAL 1-3/8 INCH DIAMETER 250 RPM (MILD STEEL), 165 RPM (CAST IRON), 330 RPM (BRASS), 375 RPM (ALUMINUM) SPEED... | |
| VARIABLE PITCH TYPE ABRASIVE, NON-METALLIC CUT MATERIAL TUNGSTEN CARBIDE GRIT BLADE MATERIAL 2 INCH DIAMETER 170 RPM (MILD STEEL), 115 RPM (CAST IRON), 230 RPM (BRASS), 255 RPM (ALUMINUM) SPEED... | |
| VARIABLE PITCH TYPE ABRASIVE, NON-METALLIC CUT MATERIAL TUNGSTEN CARBIDE GRIT BLADE MATERIAL 2-1/2 INCH DIAMETER 135 RPM (MILD STEEL), 90 RPM (CAST IRON), 180 RPM (BRASS), 205 RPM (ALUMINUM) SPEED... | |
| VARIABLE PITCH TYPE ABRASIVE, NON-METALLIC CUT MATERIAL TUNGSTEN CARBIDE GRIT BLADE MATERIAL 4-1/2 INCH DIAMETER 75 RPM (MILD STEEL), 50 RPM (CAST IRON), 100 RPM (BRASS), 105 RPM (ALUMINUM) SPEED... | |
| VARIABLE PITCH TYPE ABRASIVE, NON-METALLIC CUT MATERIAL TUNGSTEN CARBIDE GRIT BLADE MATERIAL 7/8 INCH DIAMETER 390 RPM (MILD STEEL), 260 RPM (CAST IRON), 520 RPM (BRASS), 585 RPM (ALUMINUM) SPEED... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 2 INCH DIAMETER 170 RPM (MILD STEEL), 115 RPM (CAST IRON), 230 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 2-1/2 INCH DIAMETER 135 RPM (MILD STEEL), 90 RPM (CAST IRON), 180 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 1 INCH DIAMETER 350 RPM (MILD STEEL), 235 RPM (CAST IRON), 470 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 1-1/2 INCH DIAMETER 230 RPM (MILD STEEL), 150 RPM (CAST IRON), 300 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 1-1/4 INCH DIAMETER 275 RPM (MILD STEEL), 180 RPM (CAST IRON), 360 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 1-1/8 INCH DIAMETER 300 RPM (MILD STEEL), 200 RPM (CAST IRON), 400 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 1-3/4 INCH DIAMETER 195 RPM (MILD STEEL), 130 RPM (CAST IRON), 260 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 1-3/8 INCH DIAMETER 250 RPM (MILD STEEL), 165 RPM (CAST IRON), 330 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 1-5/16 INCH DIAMETER 260 RPM (MILD STEEL), 175 RPM (CAST IRON), 345 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 1-5/8 INCH DIAMETER 210 RPM (MILD STEEL), 140 RPM (CAST IRON), 280 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 1-7/16 INCH DIAMETER 240 RPM (MILD STEEL), 160 RPM (CAST IRON), 315 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 1-7/8 INCH DIAMETER 180 RPM (MILD STEEL), 120 RPM (CAST IRON), 240 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 13/16 INCH DIAMETER 425 RPM (MILD STEEL), 280 RPM (CAST IRON), 560 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 2 INCH DIAMETER 170 RPM (MILD STEEL), 115 RPM (CAST IRON), 230 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 2-1/2 INCH DIAMETER 135 RPM (MILD STEEL), 90 RPM (CAST IRON), 180 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 2-1/4 INCH DIAMETER 150 RPM (MILD STEEL), 100 RPM (CAST IRON), 200 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 2-1/8 INCH DIAMETER 160 RPM (MILD STEEL), 105 RPM (CAST IRON), 210 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 2-3/4 INCH DIAMETER 125 RPM (MILD STEEL), 80 RPM (CAST IRON), 160 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 2-3/8 INCH DIAMETER 140 RPM (MILD STEEL), 95 RPM (CAST IRON), 190 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 2-5/8 INCH DIAMETER 130 RPM (MILD STEEL), 85 RPM (CAST IRON), 170 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 2-7/8 INCH DIAMETER 120 RPM (MILD STEEL), 80 RPM (CAST IRON), 160 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 3 INCH DIAMETER 115 RPM (MILD STEEL), 75 RPM (CAST IRON), 150 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 3-1/2 INCH DIAMETER 95 RPM (MILD STEEL), 65 RPM (CAST IRON), 130 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 3-1/4 INCH DIAMETER 105 RPM (MILD STEEL), 70 RPM (CAST IRON), 140 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 3-3/4 INCH DIAMETER 90 RPM (MILD STEEL), 60 RPM (CAST IRON), 120 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 3-5/8 INCH DIAMETER 95 RPM (MILD STEEL), 60 RPM (CAST IRON), 120 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 3/4 INCH DIAMETER 460 RPM (MILD STEEL), 300 RPM (CAST IRON), 600 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 4 INCH DIAMETER 85 RPM (MILD STEEL), 55 RPM (CAST IRON), 110 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 4-1/2 INCH DIAMETER 75 RPM (MILD STEEL), 50 RPM (CAST IRON), 100 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 4-1/4 INCH DIAMETER 80 RPM (MILD STEEL), 55 RPM (CAST IRON), 110 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 4-1/8 INCH DIAMETER 80 RPM (MILD STEEL), 55 RPM (CAST IRON), 110 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 4-3/4 INCH DIAMETER 75 RPM (MILD STEEL), 50 RPM (CAST IRON), 95 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 4-3/8 INCH DIAMETER 80 RPM (MILD STEEL), 50 RPM (CAST IRON), 100 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 5 INCH DIAMETER 65 RPM (MILD STEEL), 45 RPM (CAST IRON), 90 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 5-1/2 INCH DIAMETER 60 RPM (MILD STEEL), 35 RPM (CAST IRON), 85 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 5/8 INCH DIAMETER 550 RPM (MILD STEEL), 365 RPM (CAST IRON), 730 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 6 INCH DIAMETER 55 RPM (MILD STEEL), 35 RPM (CAST IRON), 75 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 7/8 INCH DIAMETER 390 RPM (MILD STEEL), 260 RPM (CAST IRON), 520 RPM (BRASS),... |