GG1000M -- WIRE MESH CABLE PULLING GRIP
Greenlee Textron, Inc.
Wire Mesh Cable Pulling Grip
GG1000M
Description
MEDIUM TYPE
3-1/2 INCH MIN. CABLE OUTER DIAMETER
CABLE PULLING APPLICATION
3000 LB (1 CABLE), 9000 LB (3 CABLE), 12000 LB (4 CABLE) BREAKING STRENGTH
ROTATING EYE TYPE
GATOR GRIPS[TM] BRAND
OVERALL LENGTH 27-1/2 INCH
WIRE SIZE 1000 KCMIL
WIRE GRIP RANGE 1000 KCMIL
CABLE MATERIAL COPPER/ALUMINUM
Description
MEDIUM TYPE
3-1/2 INCH MIN. CABLE OUTER DIAMETER
CABLE PULLING APPLICATION
3000 LB (1 CABLE), 9000 LB (3 CABLE), 12000 LB (4 CABLE) BREAKING STRENGTH
ROTATING EYE TYPE
GATOR GRIPS[TM] BRAND
OVERALL LENGTH 27-1/2 INCH
WIRE SIZE 1000 KCMIL
WIRE GRIP RANGE 1000 KCMIL
CABLE MATERIAL COPPER/ALUMINUM
Datasheet
Suppliers
Wire Mesh Cable Pulling Grip
GG1000M
MEDIUM TYPE
3-1/2 INCH MIN. CABLE OUTER DIAMETER
CABLE PULLING APPLICATION
3000 LB (1 CABLE), 9000 LB (3 CABLE), 12000 LB (4 CABLE) BREAKING STRENGTH
ROTATING EYE TYPE
GATOR GRIPS[TM] BRAND
OVERALL LENGTH 27-1/2 INCH
WIRE SIZE 1000 KCMIL
WIRE GRIP RANGE 1000 KCMIL
CABLE MATERIAL COPPER/ALUMINUM
- MEDIUM TYPE
- 3-1/2 INCH MIN. CABLE OUTER DIAMETER
- CABLE PULLING APPLICATION
- 3000 LB (1 CABLE), 9000 LB (3 CABLE), 12000 LB (4 CABLE) BREAKING STRENGTH
- ROTATING EYE TYPE
- GATOR GRIPS[TM] BRAND
- OVERALL LENGTH 27-1/2 INCH
- WIRE SIZE 1000 KCMIL
- WIRE GRIP RANGE 1000 KCMIL
- CABLE MATERIAL COPPER/ALUMINUM
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire, Cable, and Connector Tools |
|
Product Number
|
GG1000M |
|
Product Name
|
Wire Mesh Cable Pulling Grip |
|
Tool Type
|
Wire / Cable Pulling Grips
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Tool Type
Crimper
Form Factor
Handheld
Application / Connector Type
Terminals
View Details
3 suppliers
Tool Type
Crimper
Form Factor
Handheld
Application / Connector Type
Ferrules
View Details
2 suppliers