Greenlee Textron, Inc. Wire Mesh Cable Pulling Grip 30478

Description
HEAVY DUTY, LONG, MULTIPLE STRENGTH, BASKET STYLE TYPE 41 INCH MESH LENGTH 0.75 INCH MIN. CABLE OUTER DIAMETER 0.99 INCH MAX. CABLE OUTER DIAMETER USED TO PULL OVERHEAD TRANSMISSION LINE, BARE/INSULATED CONDUCTOR, WIRE ROPE APPLICATION LIGHT BLUE COLOR CODE GALVANIZED STEEL MESH MATERIAL 1 INCH DIA X 6 INCH L EYE SIZE 2880 LB BREAKING STRENGTH SWIVEL/ROTATING EYE TYPE SINGLE/DOUBLE/TRIPLE WEAVE MESH TYPE EYE MATERIAL FORGED STEEL
Datasheet
Description
HEAVY DUTY, LONG, MULTIPLE STRENGTH, BASKET STYLE TYPE 41 INCH MESH LENGTH 0.75 INCH MIN. CABLE OUTER DIAMETER 0.99 INCH MAX. CABLE OUTER DIAMETER USED TO PULL OVERHEAD TRANSMISSION LINE, BARE/INSULATED CONDUCTOR, WIRE ROPE APPLICATION LIGHT BLUE COLOR CODE GALVANIZED STEEL MESH MATERIAL 1 INCH DIA X 6 INCH L EYE SIZE 2880 LB BREAKING STRENGTH SWIVEL/ROTATING EYE TYPE SINGLE/DOUBLE/TRIPLE WEAVE MESH TYPE EYE MATERIAL FORGED STEEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Mesh Cable Pulling Grip - 30478 - Greenlee Textron, Inc.
Rockford, IL, USA
Wire Mesh Cable Pulling Grip
30478
Wire Mesh Cable Pulling Grip 30478
HEAVY DUTY, LONG, MULTIPLE STRENGTH, BASKET STYLE TYPE 41 INCH MESH LENGTH 0.75 INCH MIN. CABLE OUTER DIAMETER 0.99 INCH MAX. CABLE OUTER DIAMETER USED TO PULL OVERHEAD TRANSMISSION LINE, BARE/INSULATED CONDUCTOR, WIRE ROPE APPLICATION LIGHT BLUE COLOR CODE GALVANIZED STEEL MESH MATERIAL 1 INCH DIA X 6 INCH L EYE SIZE 2880 LB BREAKING STRENGTH SWIVEL/ROTATING EYE TYPE SINGLE/DOUBLE/TRIPLE WEAVE MESH TYPE EYE MATERIAL FORGED STEEL
  • HEAVY DUTY, LONG, MULTIPLE STRENGTH, BASKET STYLE TYPE
  • 41 INCH MESH LENGTH
  • 0.75 INCH MIN. CABLE OUTER DIAMETER
  • 0.99 INCH MAX. CABLE OUTER DIAMETER
  • USED TO PULL OVERHEAD TRANSMISSION LINE, BARE/INSULATED CONDUCTOR, WIRE ROPE APPLICATION
  • LIGHT BLUE COLOR CODE
  • GALVANIZED STEEL MESH MATERIAL
  • 1 INCH DIA X 6 INCH L EYE SIZE
  • 2880 LB BREAKING STRENGTH
  • SWIVEL/ROTATING EYE TYPE
  • SINGLE/DOUBLE/TRIPLE WEAVE MESH TYPE
  • EYE MATERIAL FORGED STEEL
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 30478
Product Name Wire Mesh Cable Pulling Grip
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers, Applicators, Presses - 609-10161238-101-ND - DigiKey
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Rectangular Contacts
View Details
2 suppliers
Stripping tool - 206-1127 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Press Tool MK 31 34915B-DUB - 141634915BDUB - Certex UK
Specs
Tool Type Cutters / Scissors
View Details