Greenlee Textron, Inc. Cable Puller/Feeder Machine 6800

Description
11.5 INCH L X 26 INCH W X 6.75 INCH H SIZE 60 HZ FREQUENCY RATING CSA APPROVAL 120 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING UT8 CABLE PULLER 6 FT/MIN SPEED RATING 1-1/2 HP MOTOR POWER RATING DOUBLE BRAIDED POLYESTER COMPOSITE ROPE TYPE 7/8 INCH DIA ROPE SIZE ULTRA TUGGER[R] BRAND INCLUDES STANDARD FORCE GAUGE AND FLOOR MOUNT
Datasheet
Description
11.5 INCH L X 26 INCH W X 6.75 INCH H SIZE 60 HZ FREQUENCY RATING CSA APPROVAL 120 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING UT8 CABLE PULLER 6 FT/MIN SPEED RATING 1-1/2 HP MOTOR POWER RATING DOUBLE BRAIDED POLYESTER COMPOSITE ROPE TYPE 7/8 INCH DIA ROPE SIZE ULTRA TUGGER[R] BRAND INCLUDES STANDARD FORCE GAUGE AND FLOOR MOUNT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Puller/Feeder Machine - 6800 - Greenlee Textron, Inc.
Rockford, IL, USA
Cable Puller/Feeder Machine
6800
Cable Puller/Feeder Machine 6800
11.5 INCH L X 26 INCH W X 6.75 INCH H SIZE 60 HZ FREQUENCY RATING CSA APPROVAL 120 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING UT8 CABLE PULLER 6 FT/MIN SPEED RATING 1-1/2 HP MOTOR POWER RATING DOUBLE BRAIDED POLYESTER COMPOSITE ROPE TYPE 7/8 INCH DIA ROPE SIZE ULTRA TUGGER[R] BRAND INCLUDES STANDARD FORCE GAUGE AND FLOOR MOUNT
  • 11.5 INCH L X 26 INCH W X 6.75 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • CSA APPROVAL
  • 120 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • UT8 CABLE PULLER
  • 6 FT/MIN SPEED RATING
  • 1-1/2 HP MOTOR POWER RATING
  • DOUBLE BRAIDED POLYESTER COMPOSITE ROPE TYPE
  • 7/8 INCH DIA ROPE SIZE
  • ULTRA TUGGER[R] BRAND
  • INCLUDES STANDARD FORCE GAUGE AND FLOOR MOUNT
Supplier's Site Datasheet
Cable Puller/Feeder Machine - 6800 - Greenlee Textron, Inc.
Rockford, IL, USA
Cable Puller/Feeder Machine
6800
Cable Puller/Feeder Machine 6800
11.5 INCH L X 26 INCH W X 6.75 INCH H SIZE 60 HZ FREQUENCY RATING CSA APPROVAL 120 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING UT8 CABLE PULLER 6 FT/MIN SPEED RATING 1-1/2 HP MOTOR POWER RATING DOUBLE BRAIDED POLYESTER COMPOSITE ROPE TYPE 7/8 INCH DIA ROPE SIZE ULTRA TUGGER[R] BRAND INCLUDES STANDARD FORCE GAUGE AND FLOOR MOUNT
  • 11.5 INCH L X 26 INCH W X 6.75 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • CSA APPROVAL
  • 120 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • UT8 CABLE PULLER
  • 6 FT/MIN SPEED RATING
  • 1-1/2 HP MOTOR POWER RATING
  • DOUBLE BRAIDED POLYESTER COMPOSITE ROPE TYPE
  • 7/8 INCH DIA ROPE SIZE
  • ULTRA TUGGER[R] BRAND
  • INCLUDES STANDARD FORCE GAUGE AND FLOOR MOUNT
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 6800
Product Name Cable Puller/Feeder Machine
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

1310G9 Die and Locator Hand Tool Kit - 1310G9 - Anderson Power Products
Specs
Form Factor Handheld
Technology Hand Tools
View Details
2 suppliers
Crimpers, Applicators, Presses - 609-10161238-101-ND - DigiKey
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Rectangular Contacts
View Details
2 suppliers
Tools - CRIMPIT 2.4 - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details