Greenlee Textron, Inc. Datasheets for Wrenches
Wrenches, also known as spanners, are hand-held tools designed to provide a mechanical advantage in applying torque for turning bolts, nuts, and other wrench-friendly objects.
Wrenches: Learn more
| Product Name | Notes |
|---|---|
| From safe, insulated tools to screw-holding drivers, hex keys and pliers, greenlee hand tools are designed by professional electricians, backed by a limited lifetime warranty, and made for the trade® | |
| 1-PIECE, FOLDING, BALL END, STANDARD TYPE 9 PIECE(S) POWDER COATED COATING HEX DRIVE STYLE 5/64, 3/32, 7/64, 1/8, 9/64, 5/32, 3/16, 7/32, 1/4 INCH KEY SIZES | |
| 1-PIECE, FOLDING, METRIC TYPE 9 PIECE(S) POWDER COATED COATING HEX DRIVE STYLE 1.5, 2, 2.5, 3, 4, 5, 6, 8, 10 MM KEY SIZES | |
| 1-PIECE, FOLDING, STANDARD TYPE 9 PIECE(S) POWDER COATED COATING HEX DRIVE STYLE 5/64, 3/32, 7/64, 1/8, 9/64, 5/32, 3/16, 7/32, 1/4 INCH KEY SIZES | |
| 1/8 INCH HEX SIZE USED ON SET SCREW | |
| 5/32 INCH HEX SIZE USED ON SET SCREW | |
| FOLDING, STANDARD TYPE 5 PIECE(S) POWDER COATED COATING HEX DRIVE STYLE 3/16, 7/32, 1/4, 5/16, 3/8 INCH KEY SIZES | |
| MEASUREMENT SCALE TYPE 10-3/8 INCH OVERALL LENGTH 10 INCH MAX. JAW CAPACITY PRECISION MACHINED PROCESS APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DOUBLE DIPPED VINYL | |
| MEASUREMENT SCALE TYPE 12-3/8 INCH OVERALL LENGTH 12 INCH MAX. JAW CAPACITY PRECISION MACHINED PROCESS APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DOUBLE DIPPED VINYL | |
| MEASUREMENT SCALE TYPE 8-7/16 INCH OVERALL LENGTH 8 INCH MAX. JAW CAPACITY PRECISION MACHINED PROCESS APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DOUBLE DIPPED VINYL | |
| POLISHED CHROME FINISH 11-1/8 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 13/16 INCH SMALLER END SIZE 13/16 INCH LARGER END SIZE HARDENED PROCESS 15 DEG X... | |
| POLISHED CHROME FINISH 11-1/8 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 7/8 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE HARDENED PROCESS 15 DEG X... | |
| POLISHED CHROME FINISH 12-11/16 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 1 INCH SMALLER END SIZE 1 INCH LARGER END SIZE HARDENED PROCESS 15 DEG X... | |
| POLISHED CHROME FINISH 12-11/16 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 15/16 INCH SMALLER END SIZE 15/16 INCH LARGER END SIZE HARDENED PROCESS 15 DEG X... | |
| POLISHED CHROME FINISH 14 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 1-1/16 INCH SMALLER END SIZE 1-1/16 INCH LARGER END SIZE HARDENED PROCESS 15 DEG X... | |
| POLISHED CHROME FINISH 16.5 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 1-1/4 INCH SMALLER END SIZE 1-1/4 INCH LARGER END SIZE HARDENED PROCESS 15 DEG X... | |
| POLISHED CHROME FINISH 16.5 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 1-1/8 INCH SMALLER END SIZE 1-1/8 INCH LARGER END SIZE HARDENED PROCESS 15 DEG X... | |
| POLISHED CHROME FINISH 5 5/16 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 6 SMALLER END SIZE IN MM 6 LARGER END SIZE IN MM 6 MM... | |
| POLISHED CHROME FINISH 5-5/16 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 1/4 INCH SMALLER END SIZE 1/4 INCH LARGER END SIZE HARDENED PROCESS 15 DEG X... | |
| POLISHED CHROME FINISH 5-5/16 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 5/16 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE HARDENED PROCESS 15 DEG X... | |
| POLISHED CHROME FINISH 5-5/16 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 7 MM SMALLER END SIZE 7 MM LARGER END SIZE HARDENED PROCESS 15 DEG X... | |
| POLISHED CHROME FINISH 5-9/16 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 9 MM SMALLER END SIZE 9 MM LARGER END SIZE HARDENED PROCESS 15 DEG X... | |
| POLISHED CHROME FINISH 6-1/2 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 7/16 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE HARDENED PROCESS 15 DEG X... | |
| POLISHED CHROME FINISH 6-1/8 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 3/8 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE HARDENED PROCESS 15 DEG X... | |
| POLISHED CHROME FINISH 6-9/16 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 11 MM SMALLER END SIZE 11 MM LARGER END SIZE HARDENED PROCESS 15 DEG X... | |
| POLISHED CHROME FINISH 7 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 1/2 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE HARDENED PROCESS 15 DEG X... | |
| POLISHED CHROME FINISH 7-13/16 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 15 MM SMALLER END SIZE 15 MM LARGER END SIZE HARDENED PROCESS 15 DEG X... | |
| POLISHED CHROME FINISH 7-3/8 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 9/16 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE HARDENED PROCESS 15 DEG X... | |
| POLISHED CHROME FINISH 7-7/16 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 14 MM SMALLER END SIZE 14 MM LARGER END SIZE HARDENED PROCESS 15 DEG X... | |
| POLISHED CHROME FINISH 8-3/8 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 5/8 INCH SMALLER END SIZE 5/8 INCH LARGER END SIZE HARDENED PROCESS 15 DEG X... | |
| POLISHED CHROME FINISH 8-7/16 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 16 MM SMALLER END SIZE 16 MM LARGER END SIZE HARDENED PROCESS 15 DEG X... | |
| POLISHED CHROME FINISH 9-1/16 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 11/16 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE HARDENED PROCESS 15 DEG X... | |
| POLISHED CHROME FINISH 9-11/16 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 19 MM SMALLER END SIZE 19 MM LARGER END SIZE HARDENED PROCESS 15 DEG X... | |
| POLISHED CHROME FINISH 9-3/4 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 3/4 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE HARDENED PROCESS 15 DEG X... | |
| POLISHED CHROME FINISH 9-3/8 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 18 MM SMALLER END SIZE 18 MM LARGER END SIZE HARDENED PROCESS 15 DEG X... | |
| T- HANDLE TYPE CHROME-VANADIUM STEEL MATERIAL BLACK OXIDE FINISH 5-1/2 INCH OVERALL LENGTH PRECISION MACHINED, HARDENED PROCESS 3/32 INCH HEX SIZE SHANK LENGTH 3-3/8 TO 5 INCH WIDTH 3.75 TO... | |
| T- HANDLE TYPE CHROME-VANADIUM STEEL MATERIAL BLACK OXIDE FINISH 5-3/4 INCH OVERALL LENGTH PRECISION MACHINED, HARDENED PROCESS 7/64 INCH HEX SIZE SHANK LENGTH 3-3/8 TO 5 INCH WIDTH 3.75 TO... | |
| T- HANDLE TYPE CHROME-VANADIUM STEEL MATERIAL BLACK OXIDE FINISH 6 INCH OVERALL LENGTH PRECISION MACHINED, HARDENED PROCESS 1/8 INCH HEX SIZE SHANK LENGTH 3-3/8 TO 5 INCH WIDTH 3.75 TO... | |
| T- HANDLE TYPE CHROME-VANADIUM STEEL MATERIAL BLACK OXIDE FINISH 6-1/2 INCH OVERALL LENGTH PRECISION MACHINED, HARDENED PROCESS 5/32 INCH HEX SIZE SHANK LENGTH 3-3/8 TO 5 INCH WIDTH 3.75 TO... | |
| T- HANDLE TYPE CHROME-VANADIUM STEEL MATERIAL BLACK OXIDE FINISH 6-1/4 INCH OVERALL LENGTH PRECISION MACHINED, HARDENED PROCESS 9/64 INCH HEX SIZE SHANK LENGTH 3-3/8 TO 5 INCH WIDTH 3.75 TO... | |
| T- HANDLE TYPE CHROME-VANADIUM STEEL MATERIAL BLACK OXIDE FINISH 6-3/4 INCH OVERALL LENGTH PRECISION MACHINED, HARDENED PROCESS 3/16 INCH HEX SIZE SHANK LENGTH 3-3/8 TO 5 INCH WIDTH 3.75 TO... | |
| T- HANDLE TYPE CHROME-VANADIUM STEEL MATERIAL BLACK OXIDE FINISH 7 INCH OVERALL LENGTH PRECISION MACHINED, HARDENED PROCESS 7/32 INCH HEX SIZE SHANK LENGTH 3-3/8 TO 5 INCH WIDTH 3.75 TO... | |
| T- HANDLE TYPE CHROME-VANADIUM STEEL MATERIAL BLACK OXIDE FINISH 7-1/2 INCH OVERALL LENGTH PRECISION MACHINED, HARDENED PROCESS 1/4 INCH HEX SIZE SHANK LENGTH 3-3/8 TO 5 INCH WIDTH 3.75 TO... | |
| T- HANDLE TYPE CHROME-VANADIUM STEEL MATERIAL BLACK OXIDE FINISH 7-3/4 INCH OVERALL LENGTH PRECISION MACHINED, HARDENED PROCESS 5/16 INCH HEX SIZE SHANK LENGTH 3-3/8 TO 5 INCH WIDTH 3.75 TO... | |
| T- HANDLE TYPE CHROME-VANADIUM STEEL MATERIAL BLACK OXIDE FINISH 8 INCH OVERALL LENGTH PRECISION MACHINED, HARDENED PROCESS 3/8 INCH HEX SIZE SHANK LENGTH 3-3/8 TO 5 INCH WIDTH 3.75 TO... | |
| T-HANDLE, BELL END TYPE CHROME-VANADIUM, HARDENED STEEL MATERIAL 10 PIECE(S) HEX DRIVE STYLE 3/32, 7/64, 1/8, 9/64, 5/32, 3/16, 7/32, 1/4, 5/16, 3/8 INCH KEY SIZES |