Greenlee Textron, Inc. Datasheets for Modular Connectors and RJ Connectors
Modular connectors and RJ connectors includes two similar, yet distinct styles of connectors. Modular connectors are made of "plug-in units" which can be added together to make the system larger, improve the capabilities, or expand its size. Registered Jack (RJ) is a telephone and data jack application specific connector registered with the FCC.
Modular Connectors and RJ Connectors: Learn more
| Product Name | Notes |
|---|---|
| 8-POSITION RJ45 CONFIGURATION | |
| RJ11 TYPE FLAT CABLE, STRANDED WIRE CABLE TYPE 100 STANDARD PACKAGE 4 POSITION(S) GOLD PLATED CONTACT MATERIAL 4 PIN(S) | |
| RJ11 TYPE FLAT CABLE, STRANDED WIRE CABLE TYPE 50 STANDARD PACKAGE 4 POSITION(S) GOLD PLATED CONTACT MATERIAL 4 PIN(S) | |
| RJ11 TYPE ROUND CABLE, SOLID WIRE CABLE TYPE 100 STANDARD PACKAGE 4 POSITION(S) GOLD PLATED CONTACT MATERIAL 4 PIN(S) | |
| RJ11 TYPE ROUND CABLE, SOLID WIRE CABLE TYPE 25 STANDARD PACKAGE 4 POSITION(S) GOLD PLATED CONTACT MATERIAL 4 PIN(S) | |
| RJ11 TYPE ROUND CABLE, SOLID WIRE CABLE TYPE 50 STANDARD PACKAGE 4 POSITION(S) GOLD PLATED CONTACT MATERIAL 4 PIN(S) | |
| RJ11, WE/SS STYLE TYPE ROUND/FLAT/OVAL CABLE TYPE SOLID/STRANDED CONFIGURATION 10 PER PACK STANDARD PACKAGE 6 POSITION(S) GOLD PLATED CONTACT MATERIAL 6 PIN(S) | |
| RJ12 TYPE FLAT CABLE, STRANDED WIRE CABLE TYPE 25 STANDARD PACKAGE 6 POSITION(S) GOLD PLATED CONTACT MATERIAL 6 PIN(S) | |
| RJ45 TYPE ROUND CABLE, SOLID WIRE CABLE TYPE 100 STANDARD PACKAGE 8 POSITION(S) GOLD PLATED CONTACT MATERIAL 8 PIN(S) | |
| RJ45, SNAGLESS TYPE ROUND/FLAT/OVAL CABLE TYPE SOLID/STRANDED CONFIGURATION 10 PER PACK STANDARD PACKAGE 8 POSITION(S) GOLD PLATED CONTACT MATERIAL 8 PIN(S) | |
| RJ45, WE/SS STYLE TYPE ROUND/FLAT/OVAL CABLE TYPE SOLID/STRANDED CONFIGURATION 10 PER PACK STANDARD PACKAGE 8 POSITION(S) GOLD PLATED CONTACT MATERIAL 8 PIN(S) | |
| RJ45, WE/SS STYLE TYPE ROUND/FLAT/OVAL CABLE TYPE SOLID/STRANDED CONFIGURATION 100 PER PACK STANDARD PACKAGE 8 POSITION(S) GOLD PLATED CONTACT MATERIAL 8 PIN(S) | |
| RJ45, WE/SS STYLE TYPE ROUND/FLAT/OVAL CABLE TYPE SOLID/STRANDED CONFIGURATION 50 PER PACK STANDARD PACKAGE 8 POSITION(S) GOLD PLATED CONTACT MATERIAL 8 PIN(S) |