14 INCH L X 2.87 INCH W X 14 INCH H SIZE
6 AWG TO 500 KCMIL CABLE SIZE
UL (CANADA AND US) APPROVAL
18 V 3 AH LITHIUM-ION BATTERY TYPE
NO DIE INCLUDED
ROTATABLE 350 DEG, OPEN HEAD HEAD TYPE
6.2 TON CRIMPING FORCE
LUG, SPLICE TERMINAL/SPLICE TYPE
DIELESS DIE OPTIONS
INCLUDED CARRYING CASE TYPE
120 V, 1 HR BATTERY CHARGER TYPE
GATOR[R] BRAND
Greenlee Textron, Inc.
Done
Datasheet
Description
14 INCH L X 2.87 INCH W X 14 INCH H SIZE
6 AWG TO 500 KCMIL CABLE SIZE
UL (CANADA AND US) APPROVAL
18 V 3 AH LITHIUM-ION BATTERY TYPE
NO DIE INCLUDED
ROTATABLE 350 DEG, OPEN HEAD HEAD TYPE
6.2 TON CRIMPING FORCE
LUG, SPLICE TERMINAL/SPLICE TYPE
DIELESS DIE OPTIONS
INCLUDED CARRYING CASE TYPE
120 V, 1 HR BATTERY CHARGER TYPE
GATOR[R] BRAND
14 INCH L X 2.87 INCH W X 14 INCH H SIZE
6 AWG TO 500 KCMIL CABLE SIZE
UL (CANADA AND US) APPROVAL
18 V 3 AH LITHIUM-ION BATTERY TYPE
NO DIE INCLUDED
ROTATABLE 350 DEG, OPEN HEAD HEAD TYPE
6.2 TON CRIMPING FORCE
LUG, SPLICE TERMINAL/SPLICE TYPE
DIELESS DIE OPTIONS
INCLUDED CARRYING CASE TYPE
120 V, 1 HR BATTERY CHARGER TYPE
GATOR[R] BRAND