Greenlee Textron, Inc. Wire Mesh Cable Pulling Grip 31006

Description
STANDARD, HEAVY DUTY, LONG, HARD RUNS, BASKET STYLE TYPE 42 INCH MESH LENGTH 4 INCH MIN. CABLE OUTER DIAMETER 4.49 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 1-7/8 INCH DIA X 10 INCH L EYE SIZE 9600 LB BREAKING STRENGTH SWIVEL/ROTATING EYE TYPE DOUBLE WEAVE MESH TYPE
Datasheet
Description
STANDARD, HEAVY DUTY, LONG, HARD RUNS, BASKET STYLE TYPE 42 INCH MESH LENGTH 4 INCH MIN. CABLE OUTER DIAMETER 4.49 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 1-7/8 INCH DIA X 10 INCH L EYE SIZE 9600 LB BREAKING STRENGTH SWIVEL/ROTATING EYE TYPE DOUBLE WEAVE MESH TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Mesh Cable Pulling Grip - 31006 - Greenlee Textron, Inc.
Rockford, IL, USA
Wire Mesh Cable Pulling Grip
31006
Wire Mesh Cable Pulling Grip 31006
STANDARD, HEAVY DUTY, LONG, HARD RUNS, BASKET STYLE TYPE 42 INCH MESH LENGTH 4 INCH MIN. CABLE OUTER DIAMETER 4.49 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 1-7/8 INCH DIA X 10 INCH L EYE SIZE 9600 LB BREAKING STRENGTH SWIVEL/ROTATING EYE TYPE DOUBLE WEAVE MESH TYPE
  • STANDARD, HEAVY DUTY, LONG, HARD RUNS, BASKET STYLE TYPE
  • 42 INCH MESH LENGTH
  • 4 INCH MIN. CABLE OUTER DIAMETER
  • 4.49 INCH MAX. CABLE OUTER DIAMETER
  • USE TO PULL IN CONDUIT/TRAY APPLICATION
  • GALVANIZED STEEL MESH MATERIAL
  • 1-7/8 INCH DIA X 10 INCH L EYE SIZE
  • 9600 LB BREAKING STRENGTH
  • SWIVEL/ROTATING EYE TYPE
  • DOUBLE WEAVE MESH TYPE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 31006
Product Name Wire Mesh Cable Pulling Grip
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

Press Tool MK 31 34915B-DUB - 141634915BDUB - Certex UK
Specs
Tool Type Cutters / Scissors
View Details
1303G6 Crimp Locator for 1387G2 Pneumatic Tool - 1303G6 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Crimp Tool, Hand, 22-24Awg; Crimp Tool Type Amphenol Communications Solutions - 33X1598 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Hand
View Details
Tools - UNIC-GV - Powell Electronics, Inc.
Altech Corp.
Specs
Tool Type Stripper; Crimper
View Details