Greenlee Textron, Inc. Battery Operated Hydraulic Crimping Tool EK410L230

Description
13.25 INCH L X 2.87 INCH W X 4.5 INCH D SIZE 8 AWG TO 300 KCMIL (COPPER), 8 TO 2/0 AWG (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 1.5 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 4 TON CRIMPING FORCE COLOR CODED CONNECTOR TERMINAL/SPLICE TYPE KC4, KA4, KD4 DIE OPTIONS INCLUDED CARRYING CASE TYPE 230 VAC, 30 MIN BATTERY CHARGER TYPE 200 CRIMPS PER CHARGE GATOR[R] BRAND
Datasheet
Description
13.25 INCH L X 2.87 INCH W X 4.5 INCH D SIZE 8 AWG TO 300 KCMIL (COPPER), 8 TO 2/0 AWG (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 1.5 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 4 TON CRIMPING FORCE COLOR CODED CONNECTOR TERMINAL/SPLICE TYPE KC4, KA4, KD4 DIE OPTIONS INCLUDED CARRYING CASE TYPE 230 VAC, 30 MIN BATTERY CHARGER TYPE 200 CRIMPS PER CHARGE GATOR[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Operated Hydraulic Crimping Tool - EK410L230 - Greenlee Textron, Inc.
Rockford, IL, USA
Battery Operated Hydraulic Crimping Tool
EK410L230
Battery Operated Hydraulic Crimping Tool EK410L230
13.25 INCH L X 2.87 INCH W X 4.5 INCH D SIZE 8 AWG TO 300 KCMIL (COPPER), 8 TO 2/0 AWG (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 1.5 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 4 TON CRIMPING FORCE COLOR CODED CONNECTOR TERMINAL/SPLICE TYPE KC4, KA4, KD4 DIE OPTIONS INCLUDED CARRYING CASE TYPE 230 VAC, 30 MIN BATTERY CHARGER TYPE 200 CRIMPS PER CHARGE GATOR[R] BRAND
  • 13.25 INCH L X 2.87 INCH W X 4.5 INCH D SIZE
  • 8 AWG TO 300 KCMIL (COPPER), 8 TO 2/0 AWG (ALUMINUM) CABLE SIZE
  • UL (CANADA AND US) APPROVAL
  • 18 V 1.5 AH LITHIUM-ION BATTERY TYPE
  • YES DIE INCLUDED
  • ROTATABLE 350 DEG HEAD TYPE
  • 4 TON CRIMPING FORCE
  • COLOR CODED CONNECTOR TERMINAL/SPLICE TYPE
  • KC4, KA4, KD4 DIE OPTIONS
  • INCLUDED CARRYING CASE TYPE
  • 230 VAC, 30 MIN BATTERY CHARGER TYPE
  • 200 CRIMPS PER CHARGE
  • GATOR[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number EK410L230
Product Name Battery Operated Hydraulic Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1389G7- Crimp Locator for 1387G1 Pneumatic Tool - 1389G7 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Crimp Tool; Crimp Tool Type Amphenol Communications Solutions - 38F928 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld
View Details
Cable stripper - 897-952 - WAGO
Specs
Tool Type Stripper
View Details
Press Tool MK 31 34918 - 141634918 - Certex UK
Specs
Tool Type Cutters / Scissors
View Details