Greenlee Textron, Inc. Cable Puller 6005

Description
COMPLETE PACKAGE TYPE 20-3/4 INCH L X 22-1/2 INCH W X 12 INCH H SIZE CSA APPROVAL 120 VAC VOLTAGE RATING 1-1/2 HP POWER RATING 3/4 INCH DOUBLE-BRAIDED COMPOSITE ROPE TYPE 6500 LB PULLING FORCE SUPER TUGGER[R] BRAND CURRENT RATING 20 AMPERE FREQUENCY 16 HZ INCLUDES 6001 SUPER TUGGER, FLOOR MOUNT, MOBILE CARRIAGE, BOOM MOUNT, 4 FT BOOM TUBE, NOSE UNIT, 3 FT BOOM TUBE, ELBOW UNIT, 2-1/2 INCH, 3 INCH, 3 1/2 INCH, 4 INCH SLIP-IN AND SCREW-ON COUPLINGS AND STORAGE TRAYS
Datasheet
Description
COMPLETE PACKAGE TYPE 20-3/4 INCH L X 22-1/2 INCH W X 12 INCH H SIZE CSA APPROVAL 120 VAC VOLTAGE RATING 1-1/2 HP POWER RATING 3/4 INCH DOUBLE-BRAIDED COMPOSITE ROPE TYPE 6500 LB PULLING FORCE SUPER TUGGER[R] BRAND CURRENT RATING 20 AMPERE FREQUENCY 16 HZ INCLUDES 6001 SUPER TUGGER, FLOOR MOUNT, MOBILE CARRIAGE, BOOM MOUNT, 4 FT BOOM TUBE, NOSE UNIT, 3 FT BOOM TUBE, ELBOW UNIT, 2-1/2 INCH, 3 INCH, 3 1/2 INCH, 4 INCH SLIP-IN AND SCREW-ON COUPLINGS AND STORAGE TRAYS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Puller - 6005 - Greenlee Textron, Inc.
Rockford, IL, USA
Cable Puller
6005
Cable Puller 6005
COMPLETE PACKAGE TYPE 20-3/4 INCH L X 22-1/2 INCH W X 12 INCH H SIZE CSA APPROVAL 120 VAC VOLTAGE RATING 1-1/2 HP POWER RATING 3/4 INCH DOUBLE-BRAIDED COMPOSITE ROPE TYPE 6500 LB PULLING FORCE SUPER TUGGER[R] BRAND CURRENT RATING 20 AMPERE FREQUENCY 16 HZ INCLUDES 6001 SUPER TUGGER, FLOOR MOUNT, MOBILE CARRIAGE, BOOM MOUNT, 4 FT BOOM TUBE, NOSE UNIT, 3 FT BOOM TUBE, ELBOW UNIT, 2-1/2 INCH, 3 INCH, 3 1/2 INCH, 4 INCH SLIP-IN AND SCREW-ON COUPLINGS AND STORAGE TRAYS
  • COMPLETE PACKAGE TYPE
  • 20-3/4 INCH L X 22-1/2 INCH W X 12 INCH H SIZE
  • CSA APPROVAL
  • 120 VAC VOLTAGE RATING
  • 1-1/2 HP POWER RATING
  • 3/4 INCH DOUBLE-BRAIDED COMPOSITE ROPE TYPE
  • 6500 LB PULLING FORCE
  • SUPER TUGGER[R] BRAND
  • CURRENT RATING 20 AMPERE
  • FREQUENCY 16 HZ
  • INCLUDES 6001 SUPER TUGGER, FLOOR MOUNT, MOBILE CARRIAGE, BOOM MOUNT, 4 FT BOOM TUBE, NOSE UNIT, 3 FT BOOM TUBE, ELBOW UNIT, 2-1/2 INCH, 3 INCH, 3 1/2 INCH, 4 INCH SLIP-IN AND SCREW-ON COUPLINGS AND STORAGE TRAYS
Supplier's Site Datasheet
Cable Puller - 6005 - Greenlee Textron, Inc.
Rockford, IL, USA
Cable Puller
6005
Cable Puller 6005
COMPLETE PACKAGE TYPE 20-3/4 INCH L X 22-1/2 INCH W X 12 INCH H SIZE CSA APPROVAL 120 VAC VOLTAGE RATING 1-1/2 HP POWER RATING 3/4 INCH DOUBLE-BRAIDED COMPOSITE ROPE TYPE 6500 LB PULLING FORCE SUPER TUGGER[R] BRAND CURRENT RATING 20 AMPERE FREQUENCY 16 HZ INCLUDES 6001 SUPER TUGGER, FLOOR MOUNT, MOBILE CARRIAGE, BOOM MOUNT, 4 FT BOOM TUBE, NOSE UNIT, 3 FT BOOM TUBE, ELBOW UNIT, 2-1/2 INCH, 3 INCH, 3 1/2 INCH, 4 INCH SLIP-IN AND SCREW-ON COUPLINGS AND STORAGE TRAYS
  • COMPLETE PACKAGE TYPE
  • 20-3/4 INCH L X 22-1/2 INCH W X 12 INCH H SIZE
  • CSA APPROVAL
  • 120 VAC VOLTAGE RATING
  • 1-1/2 HP POWER RATING
  • 3/4 INCH DOUBLE-BRAIDED COMPOSITE ROPE TYPE
  • 6500 LB PULLING FORCE
  • SUPER TUGGER[R] BRAND
  • CURRENT RATING 20 AMPERE
  • FREQUENCY 16 HZ
  • INCLUDES 6001 SUPER TUGGER, FLOOR MOUNT, MOBILE CARRIAGE, BOOM MOUNT, 4 FT BOOM TUBE, NOSE UNIT, 3 FT BOOM TUBE, ELBOW UNIT, 2-1/2 INCH, 3 INCH, 3 1/2 INCH, 4 INCH SLIP-IN AND SCREW-ON COUPLINGS AND STORAGE TRAYS
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 6005
Product Name Cable Puller
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

1309G3 Hand Crimp Tool - 1309G3 - Anderson Power Products
Anderson Power Products
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
5 suppliers
Crimp Tool; Crimp Tool Type Amphenol Communications Solutions - 38F928 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld
View Details
Crimpers, Applicators, Presses - 1920-CRIMPITF6AUTO-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers