Greenlee Textron, Inc. Cable Puller/Feeder Machine 6001-22

Description
20-3/4 INCH L X 22-1/2 INCH W X 12 INCH H SIZE 50 HZ FREQUENCY RATING CSA APPROVAL 220 VAC VOLTAGE RATING CABLE PULLER 16.5 FT/MIN SPEED RATING 1-1/2 HP MOTOR POWER RATING DOUBLE BRAIDED COMPOSITE ROPE TYPE 3/4 INCH ROPE SIZE SUPER TUGGER[R] BRAND INCLUDES FORCE GAUGE AND VISE CHAIN
Datasheet
Description
20-3/4 INCH L X 22-1/2 INCH W X 12 INCH H SIZE 50 HZ FREQUENCY RATING CSA APPROVAL 220 VAC VOLTAGE RATING CABLE PULLER 16.5 FT/MIN SPEED RATING 1-1/2 HP MOTOR POWER RATING DOUBLE BRAIDED COMPOSITE ROPE TYPE 3/4 INCH ROPE SIZE SUPER TUGGER[R] BRAND INCLUDES FORCE GAUGE AND VISE CHAIN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Puller/Feeder Machine - 6001-22 - Greenlee Textron, Inc.
Rockford, IL, USA
Cable Puller/Feeder Machine
6001-22
Cable Puller/Feeder Machine 6001-22
20-3/4 INCH L X 22-1/2 INCH W X 12 INCH H SIZE 50 HZ FREQUENCY RATING CSA APPROVAL 220 VAC VOLTAGE RATING CABLE PULLER 16.5 FT/MIN SPEED RATING 1-1/2 HP MOTOR POWER RATING DOUBLE BRAIDED COMPOSITE ROPE TYPE 3/4 INCH ROPE SIZE SUPER TUGGER[R] BRAND INCLUDES FORCE GAUGE AND VISE CHAIN
  • 20-3/4 INCH L X 22-1/2 INCH W X 12 INCH H SIZE
  • 50 HZ FREQUENCY RATING
  • CSA APPROVAL
  • 220 VAC VOLTAGE RATING
  • CABLE PULLER
  • 16.5 FT/MIN SPEED RATING
  • 1-1/2 HP MOTOR POWER RATING
  • DOUBLE BRAIDED COMPOSITE ROPE TYPE
  • 3/4 INCH ROPE SIZE
  • SUPER TUGGER[R] BRAND
  • INCLUDES FORCE GAUGE AND VISE CHAIN
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 6001-22
Product Name Cable Puller/Feeder Machine
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Crimpers, Applicators, Presses - 1920-2217-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers