Greenlee Textron, Inc. Battery Operated Hydraulic Crimping Tool EK410L22

Description
13.25 INCH L X 2.87 INCH W X 4.5 INCH D SIZE 8 AWG TO 300 KCMIL (COPPER), 8 TO 2/0 AWG (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 1.5 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 4 TON CRIMPING FORCE COLOR CODED CONNECTOR TERMINAL/SPLICE TYPE KC4, KA4, KD4 DIE OPTIONS INCLUDED CARRYING CASE TYPE 230 V, 30 MIN BATTERY CHARGER TYPE 200 CRIMPS PER CHARGE GATOR[R] BRAND
Datasheet
Description
13.25 INCH L X 2.87 INCH W X 4.5 INCH D SIZE 8 AWG TO 300 KCMIL (COPPER), 8 TO 2/0 AWG (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 1.5 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 4 TON CRIMPING FORCE COLOR CODED CONNECTOR TERMINAL/SPLICE TYPE KC4, KA4, KD4 DIE OPTIONS INCLUDED CARRYING CASE TYPE 230 V, 30 MIN BATTERY CHARGER TYPE 200 CRIMPS PER CHARGE GATOR[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Operated Hydraulic Crimping Tool - EK410L22 - Greenlee Textron, Inc.
Rockford, IL, USA
Battery Operated Hydraulic Crimping Tool
EK410L22
Battery Operated Hydraulic Crimping Tool EK410L22
13.25 INCH L X 2.87 INCH W X 4.5 INCH D SIZE 8 AWG TO 300 KCMIL (COPPER), 8 TO 2/0 AWG (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 1.5 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 4 TON CRIMPING FORCE COLOR CODED CONNECTOR TERMINAL/SPLICE TYPE KC4, KA4, KD4 DIE OPTIONS INCLUDED CARRYING CASE TYPE 230 V, 30 MIN BATTERY CHARGER TYPE 200 CRIMPS PER CHARGE GATOR[R] BRAND
  • 13.25 INCH L X 2.87 INCH W X 4.5 INCH D SIZE
  • 8 AWG TO 300 KCMIL (COPPER), 8 TO 2/0 AWG (ALUMINUM) CABLE SIZE
  • UL (CANADA AND US) APPROVAL
  • 18 V 1.5 AH LITHIUM-ION BATTERY TYPE
  • YES DIE INCLUDED
  • ROTATABLE 350 DEG HEAD TYPE
  • 4 TON CRIMPING FORCE
  • COLOR CODED CONNECTOR TERMINAL/SPLICE TYPE
  • KC4, KA4, KD4 DIE OPTIONS
  • INCLUDED CARRYING CASE TYPE
  • 230 V, 30 MIN BATTERY CHARGER TYPE
  • 200 CRIMPS PER CHARGE
  • GATOR[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number EK410L22
Product Name Battery Operated Hydraulic Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
 - 22.014 - Powell Electronics, Inc.
Altech Corp.
Specs
Tool Type Crimper
View Details
1309G2 Hand Crimp Tool - 1309G2 - Anderson Power Products
Anderson Power Products
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
4 suppliers