MOTORIZED TYPE
120 VAC AT 50/60 HZ VOLTAGE RATING
1 HP POWER RATING
1/2 INCH DOUBLE BRAIDED POLYESTER COMPOSITE ROPE TYPE
2000 LB PULLING FORCE
NO LOAD AT 97 FT/MIN, 500 LB AT 59 FT/MIN, 1000 LB AT 21 FT/MIN, 2000 LB AT 13 FT/MIN PULLING SPEED
G3 TUGGER[R] BRAND
Greenlee Textron, Inc.
Done
Datasheet
Description
MOTORIZED TYPE
120 VAC AT 50/60 HZ VOLTAGE RATING
1 HP POWER RATING
1/2 INCH DOUBLE BRAIDED POLYESTER COMPOSITE ROPE TYPE
2000 LB PULLING FORCE
NO LOAD AT 97 FT/MIN, 500 LB AT 59 FT/MIN, 1000 LB AT 21 FT/MIN, 2000 LB AT 13 FT/MIN PULLING SPEED
G3 TUGGER[R] BRAND
MOTORIZED TYPE
120 VAC AT 50/60 HZ VOLTAGE RATING
1 HP POWER RATING
1/2 INCH DOUBLE BRAIDED POLYESTER COMPOSITE ROPE TYPE
2000 LB PULLING FORCE
NO LOAD AT 97 FT/MIN, 500 LB AT 59 FT/MIN, 1000 LB AT 21 FT/MIN, 2000 LB AT 13 FT/MIN PULLING SPEED
G3 TUGGER[R] BRAND
MOTORIZED TYPE
120 VAC AT 50/60 HZ VOLTAGE RATING
1 HP POWER RATING
1/2 INCH DOUBLE BRAIDED POLYESTER COMPOSITE ROPE TYPE
2000 LB PULLING FORCE
NO LOAD AT 97 FT/MIN, 500 LB AT 59 FT/MIN, 1000 LB AT 21 FT/MIN, 2000 LB AT 13 FT/MIN PULLING SPEED