Greenlee Textron, Inc. Wire Mesh Cable Pulling Grip GG2/0-4/0XL

Description
EXTRA LONG TYPE 2 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 2000 LB (1 CABLE), 6000 LB (3 CABLE), 8000 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR GRIPS[TM] BRAND OVERALL LENGTH 41-1/2 INCH WIRE SIZE 4/0 AWG WIRE GRIP RANGE 2/0 TO 4/4 AWG CABLE MATERIAL COPPER/ALUMINUM
Datasheet
Description
EXTRA LONG TYPE 2 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 2000 LB (1 CABLE), 6000 LB (3 CABLE), 8000 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR GRIPS[TM] BRAND OVERALL LENGTH 41-1/2 INCH WIRE SIZE 4/0 AWG WIRE GRIP RANGE 2/0 TO 4/4 AWG CABLE MATERIAL COPPER/ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Mesh Cable Pulling Grip - GG2/0-4/0XL - Greenlee Textron, Inc.
Rockford, IL, USA
Wire Mesh Cable Pulling Grip
GG2/0-4/0XL
Wire Mesh Cable Pulling Grip GG2/0-4/0XL
EXTRA LONG TYPE 2 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 2000 LB (1 CABLE), 6000 LB (3 CABLE), 8000 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR GRIPS[TM] BRAND OVERALL LENGTH 41-1/2 INCH WIRE SIZE 4/0 AWG WIRE GRIP RANGE 2/0 TO 4/4 AWG CABLE MATERIAL COPPER/ALUMINUM
  • EXTRA LONG TYPE
  • 2 INCH MIN. CABLE OUTER DIAMETER
  • CABLE PULLING APPLICATION
  • 2000 LB (1 CABLE), 6000 LB (3 CABLE), 8000 LB (4 CABLE) BREAKING STRENGTH
  • ROTATING EYE TYPE
  • GATOR GRIPS[TM] BRAND
  • OVERALL LENGTH 41-1/2 INCH
  • WIRE SIZE 4/0 AWG
  • WIRE GRIP RANGE 2/0 TO 4/4 AWG
  • CABLE MATERIAL COPPER/ALUMINUM
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number GG2/0-4/0XL
Product Name Wire Mesh Cable Pulling Grip
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

1310G2 Die and Locator Hand Tool Kit - 1310G2 - Anderson Power Products
Specs
Form Factor Handheld
Technology Hand Tools
View Details
Crimp Tool, Hand, 22-24Awg; Crimp Tool Type Amphenol Communications Solutions - 33X1598 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Hand
View Details
Stripping tool - 206-1125 - WAGO
Specs
Tool Type Stripper
View Details
3 suppliers