Greenlee Textron, Inc. Wire Mesh Cable Pulling Grip GG600-750XS

Description
EXTRA SHORT TYPE 3 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 2500 LB (1 CABLE), 7500 LB (3 CABLE), 10000 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR GRIPS[TM] BRAND OVERALL LENGTH 13-1/2 INCH WIRE SIZE 600 KCMIL WIRE GRIP RANGE 600 TO 750 KCMIL CABLE MATERIAL COPPER/ALUMINUM
Datasheet
Description
EXTRA SHORT TYPE 3 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 2500 LB (1 CABLE), 7500 LB (3 CABLE), 10000 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR GRIPS[TM] BRAND OVERALL LENGTH 13-1/2 INCH WIRE SIZE 600 KCMIL WIRE GRIP RANGE 600 TO 750 KCMIL CABLE MATERIAL COPPER/ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Mesh Cable Pulling Grip - GG600-750XS - Greenlee Textron, Inc.
Rockford, IL, USA
Wire Mesh Cable Pulling Grip
GG600-750XS
Wire Mesh Cable Pulling Grip GG600-750XS
EXTRA SHORT TYPE 3 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 2500 LB (1 CABLE), 7500 LB (3 CABLE), 10000 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR GRIPS[TM] BRAND OVERALL LENGTH 13-1/2 INCH WIRE SIZE 600 KCMIL WIRE GRIP RANGE 600 TO 750 KCMIL CABLE MATERIAL COPPER/ALUMINUM
  • EXTRA SHORT TYPE
  • 3 INCH MIN. CABLE OUTER DIAMETER
  • CABLE PULLING APPLICATION
  • 2500 LB (1 CABLE), 7500 LB (3 CABLE), 10000 LB (4 CABLE) BREAKING STRENGTH
  • ROTATING EYE TYPE
  • GATOR GRIPS[TM] BRAND
  • OVERALL LENGTH 13-1/2 INCH
  • WIRE SIZE 600 KCMIL
  • WIRE GRIP RANGE 600 TO 750 KCMIL
  • CABLE MATERIAL COPPER/ALUMINUM
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number GG600-750XS
Product Name Wire Mesh Cable Pulling Grip
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Crimp Tool #6/12 AWG - 1309G4 - Anderson Power Products
Specs
Tool Type Crimper
View Details
5 suppliers
Hand Crimp Tool; Crimp Tool Type Amphenol Communications Solutions - 74K4654 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Hand
View Details
Cable stripper - 206-1411 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers