Greenlee Textron, Inc. Datasheets for Digital Voltmeters
Digital voltmeters are instruments that measure voltage or voltage drop in a circuit. They use solid-state components and display values digitally.
Digital Voltmeters: Learn more
| Product Name | Notes |
|---|---|
| ANALOG TYPE LCD, LED DISPLAY TYPE UL (CANADA AND US), CE APPROVAL (2) 1.5 V AAA BATTERY TYPE TEST LEAD, CARRYING CASE INCLUSION AC/DC VOLTAGE, AC CURRENT, RESISTANCE PARAMETER MEASURED... | |
| DIGITAL TYPE +/- (1.2 PERCENT +6) DC VOLTAGE MAXIMUM, +/- (2.5 PERCENT +6) AC VOLTAGE MAXIMUM, +/- (2 PERCENT + 0.04) RESISTANCE MAXIMUM, +/- (0.05 PERCENT + 0.01) FREQUENCY MAXIMUM,... | |
| DIGITAL TYPE 0.1 PERCENT DC VOLTAGE, 0.5 PERCENT AC VOLTAGE, 0.2 PERCENT DC CURRENT, 0.6 PERCENT AC CURRENT, 0.1 PERCENT RESISTANCE ACCURACY BACKLIT DISPLAY TYPE UL, CSA, CE APPROVAL (1)... | |
| DIGITAL TYPE 0.5 PERCENT DC VOLTAGE, 1.5 PERCENT AC VOLTAGE, 1 PERCENT RESISTANCE ACCURACY LCD DISPLAY TYPE UL, CUL, CSA, CE APPROVAL (1) CR2032 3 V BATTERY TYPE CARRYING CASE... | |
| DIGITAL TYPE 0.6 PERCENT DC VOLTAGE, 0.5 PERCENT AC VOLTAGE, 0.2 PERCENT DC CURRENT, 0.6 PERCENT AC CURRENT, 0.1 PERCENT RESISTANCE ACCURACY BACKLIT LCD DISPLAY TYPE UL, CUL, CSA, CE... | |
| DIGITAL TYPE 0.8 PERCENT DC VOLTAGE, 0.8 PERCENT AC VOLTAGE, 1 PERCENT DC CURRENT, 1.8 PERCENT AC CURRENT, 1 PERCENT RESISTANCE ACCURACY BACKLIT LCD DISPLAY TYPE UL, CUL, CSA, CE... | |
| DIGITAL TYPE 0.8 PERCENT DC VOLTAGE, 1.2 PERCENT AC VOLTAGE, 1 PERCENT RESISTANCE ACCURACY DIGITAL DISPLAY TYPE UL (CANADA AND US) APPROVAL 9 V BATTERY TYPE AC/DC VOLTAGE, RESISTANCE PARAMETER... | |
| DIGITAL TYPE 1 PERCENT DC VOLTAGE, 0.3 PERCENT AC VOLTAGE, 0.1 PERCENT DC CURRENT, 0.5 PERCENT AC CURRENT, 0.07 PERCENT RESISTANCE ACCURACY 5-5/6 DIGITAL 500000 COUNT, BACKLIT DISPLAY TYPE UL,... | |
| DIGITAL TYPE 3-1/2 DIGIT LCD DISPLAY TYPE UL (CANADA AND US), CE APPROVAL 1.5 V AAA BATTERY TYPE TEST LEAD, CARRYING CASE INCLUSION AC CURRENT, AC/DC VOLTAGE, RESISTANCE PARAMETER MEASURED... | |
| DIGITAL TYPE LCD DISPLAY TYPE UL (CANADA AND US), CE APPROVAL 3 V STANDARD BUTTON BATTERY TYPE TEST LEAD INCLUSION AC CURRENT, AC/DC VOLTAGE, RESISTANCE PARAMETER MEASURED 1.02 INCH JAW... | |
| DIGITAL TYPE TWO-LEVEL 4 DIGIT LCD DISPLAY TYPE UL (CANADA AND US), CE APPROVAL (1) 9 V BATTERY TYPE TEST LEAD, CARRYING CASE INCLUSION AC/DC CURRENT, AC/DC VOLTAGE, APPARENT POWER,... | |
| DIGITAL TYPE TWO-LEVEL 4 DIGIT LCD DISPLAY TYPE UL (CANADA AND US), CE APPROVAL (1) 9 V BATTERY TYPE TEST LEAD, CARRYING CASE, CALIBRATION CERTIFICATE INCLUSION AC/DC CURRENT, AC/DC VOLTAGE,... | |
| DIGITAL TYPE UL, CUL, CE APPROVAL (2) 1.5 V AAA BATTERY TYPE TEST LEAD, BEAD TEMPERATURE PROBE INCLUSION -4 TO 572 DEG F TEMPERATURE RANGE AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE,... |