Greenlee Textron, Inc. Cable Puller/Feeder Machine 6810-22

Description
41 INCH L X 27.5 INCH W X 37.5 INCH H SIZE 36 MAX. SPEED RATING IN FT/MIN 230 VAC MAX. VOLTAGE RATING 50/60 HZ FREQUENCY RATING (8) 250 KCMIL, (6) 500 KCMIL, (5) 750 KCMIL CABLE SIZE 220 V VOLTAGE RATING 8 AMPERE, 15 AMPERE CURRENT RATING CABLE FEEDER ASSEMBLY 4 TO 36 FT/MIN SPEED RATING FOOT SWITCH TYPE 25000 LB REEL WEIGHT ULTRA CABLE FEEDER[TM] BRAND TIRE PRESSURE 50 PSI INCLUDES 220 V HAND SWITCH
Datasheet
Description
41 INCH L X 27.5 INCH W X 37.5 INCH H SIZE 36 MAX. SPEED RATING IN FT/MIN 230 VAC MAX. VOLTAGE RATING 50/60 HZ FREQUENCY RATING (8) 250 KCMIL, (6) 500 KCMIL, (5) 750 KCMIL CABLE SIZE 220 V VOLTAGE RATING 8 AMPERE, 15 AMPERE CURRENT RATING CABLE FEEDER ASSEMBLY 4 TO 36 FT/MIN SPEED RATING FOOT SWITCH TYPE 25000 LB REEL WEIGHT ULTRA CABLE FEEDER[TM] BRAND TIRE PRESSURE 50 PSI INCLUDES 220 V HAND SWITCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Puller/Feeder Machine - 6810-22 - Greenlee Textron, Inc.
Rockford, IL, USA
Cable Puller/Feeder Machine
6810-22
Cable Puller/Feeder Machine 6810-22
41 INCH L X 27.5 INCH W X 37.5 INCH H SIZE 36 MAX. SPEED RATING IN FT/MIN 230 VAC MAX. VOLTAGE RATING 50/60 HZ FREQUENCY RATING (8) 250 KCMIL, (6) 500 KCMIL, (5) 750 KCMIL CABLE SIZE 220 V VOLTAGE RATING 8 AMPERE, 15 AMPERE CURRENT RATING CABLE FEEDER ASSEMBLY 4 TO 36 FT/MIN SPEED RATING FOOT SWITCH TYPE 25000 LB REEL WEIGHT ULTRA CABLE FEEDER[TM] BRAND TIRE PRESSURE 50 PSI INCLUDES 220 V HAND SWITCH
  • 41 INCH L X 27.5 INCH W X 37.5 INCH H SIZE
  • 36 MAX. SPEED RATING IN FT/MIN
  • 230 VAC MAX. VOLTAGE RATING
  • 50/60 HZ FREQUENCY RATING
  • (8) 250 KCMIL, (6) 500 KCMIL, (5) 750 KCMIL CABLE SIZE
  • 220 V VOLTAGE RATING
  • 8 AMPERE, 15 AMPERE CURRENT RATING
  • CABLE FEEDER ASSEMBLY
  • 4 TO 36 FT/MIN SPEED RATING
  • FOOT SWITCH TYPE
  • 25000 LB REEL WEIGHT
  • ULTRA CABLE FEEDER[TM] BRAND
  • TIRE PRESSURE 50 PSI
  • INCLUDES 220 V HAND SWITCH
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 6810-22
Product Name Cable Puller/Feeder Machine
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

Semi-Automatic Crimping Machine - 10169235-001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
2 suppliers
Crimpers, Applicators, Presses - 1920-CRIMPITF6L-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers