Greenlee Textron, Inc. Battery Operated Hydraulic Crimping Tool ECCXL120

Description
16.5 INCH L SIZE 600 KCMIL (COPPER), 350 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 6 TON CRIMPING FORCE COLOR CODED CONNECTOR TERMINAL/SPLICE TYPE KC22, KA22 DIE OPTIONS INCLUDED CARRYING CASE TYPE 120 VAC 1 HR BATTERY CHARGER TYPE 300 CRIMPS PER CHARGE GATOR[R] BRAND MAXIMUM OPERATING PRESSURE 10000 PSI
Datasheet
Description
16.5 INCH L SIZE 600 KCMIL (COPPER), 350 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 6 TON CRIMPING FORCE COLOR CODED CONNECTOR TERMINAL/SPLICE TYPE KC22, KA22 DIE OPTIONS INCLUDED CARRYING CASE TYPE 120 VAC 1 HR BATTERY CHARGER TYPE 300 CRIMPS PER CHARGE GATOR[R] BRAND MAXIMUM OPERATING PRESSURE 10000 PSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Operated Hydraulic Crimping Tool - ECCXL120 - Greenlee Textron, Inc.
Rockford, IL, USA
Battery Operated Hydraulic Crimping Tool
ECCXL120
Battery Operated Hydraulic Crimping Tool ECCXL120
16.5 INCH L SIZE 600 KCMIL (COPPER), 350 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 6 TON CRIMPING FORCE COLOR CODED CONNECTOR TERMINAL/SPLICE TYPE KC22, KA22 DIE OPTIONS INCLUDED CARRYING CASE TYPE 120 VAC 1 HR BATTERY CHARGER TYPE 300 CRIMPS PER CHARGE GATOR[R] BRAND MAXIMUM OPERATING PRESSURE 10000 PSI
  • 16.5 INCH L SIZE
  • 600 KCMIL (COPPER), 350 KCMIL (ALUMINUM) CABLE SIZE
  • UL (CANADA AND US) APPROVAL
  • 18 V 3 AH LITHIUM-ION BATTERY TYPE
  • YES DIE INCLUDED
  • ROTATABLE 350 DEG HEAD TYPE
  • 6 TON CRIMPING FORCE
  • COLOR CODED CONNECTOR TERMINAL/SPLICE TYPE
  • KC22, KA22 DIE OPTIONS
  • INCLUDED CARRYING CASE TYPE
  • 120 VAC 1 HR BATTERY CHARGER TYPE
  • 300 CRIMPS PER CHARGE
  • GATOR[R] BRAND
  • MAXIMUM OPERATING PRESSURE 10000 PSI
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number ECCXL120
Product Name Battery Operated Hydraulic Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1310G6 Die and Locator Hand Tool Kit - 1310G6 - Anderson Power Products
Specs
Form Factor Handheld
Technology Hand Tools
View Details
2 suppliers
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Crimpers, Applicators, Presses - 2946-206-1216-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers