Greenlee Textron, Inc. Wire Mesh Cable Pulling Grip 30574

Description
SHORT, MEDIUM DUTY, T-BASKET STYLE TYPE 26 INCH MESH LENGTH 3.5 INCH MIN. CABLE OUTER DIAMETER 3.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 14 INCH L EYE SIZE 6200 LB BREAKING STRENGTH FLEXIBLE EYE TYPE DOUBLE WEAVE MESH TYPE
Datasheet
Description
SHORT, MEDIUM DUTY, T-BASKET STYLE TYPE 26 INCH MESH LENGTH 3.5 INCH MIN. CABLE OUTER DIAMETER 3.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 14 INCH L EYE SIZE 6200 LB BREAKING STRENGTH FLEXIBLE EYE TYPE DOUBLE WEAVE MESH TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Mesh Cable Pulling Grip - 30574 - Greenlee Textron, Inc.
Rockford, IL, USA
Wire Mesh Cable Pulling Grip
30574
Wire Mesh Cable Pulling Grip 30574
SHORT, MEDIUM DUTY, T-BASKET STYLE TYPE 26 INCH MESH LENGTH 3.5 INCH MIN. CABLE OUTER DIAMETER 3.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 14 INCH L EYE SIZE 6200 LB BREAKING STRENGTH FLEXIBLE EYE TYPE DOUBLE WEAVE MESH TYPE
  • SHORT, MEDIUM DUTY, T-BASKET STYLE TYPE
  • 26 INCH MESH LENGTH
  • 3.5 INCH MIN. CABLE OUTER DIAMETER
  • 3.99 INCH MAX. CABLE OUTER DIAMETER
  • USE TO PULL IN CONDUIT/TRAY APPLICATION
  • GALVANIZED STEEL MESH MATERIAL
  • 14 INCH L EYE SIZE
  • 6200 LB BREAKING STRENGTH
  • FLEXIBLE EYE TYPE
  • DOUBLE WEAVE MESH TYPE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 30574
Product Name Wire Mesh Cable Pulling Grip
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers, Applicators, Presses - 2243-1387G3-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Varies by Die Set
View Details
Crimp Hand Tool, Ratchet, 26-24-22Awg; Crimp Tool Type Amphenol Communications Solutions - 79AJ8744 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Ratchet
View Details
Stripping tool - 206-1128 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers